-
Supplier: U.S. Plastic Corporation
Description: Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 326 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 326 Series can be used as a
- Valve Size: 0.5 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Valve Type: Ball Valves
-
Supplier: U.S. Plastic Corporation
Description: Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. The 350 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 350 Series can be used as a
- Valve Size: 0.75 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Valve Type: Ball Valves
-
Supplier: U.S. Plastic Corporation
Description: Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .375. The 629 Series Three-Way Trunnion Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 629 can be used as a
- Valve Size: 0.375 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Valve Type: Ball Valves
-
-
Industrial Valves - Plastic Manual Ball Valves, Type-23 Multiport® True Union Ball Valve (1/2" - 6")Supplier: Asahi/America, Inc.
Description: Type-23 Multiport® plastic ball valves are three way ball valves with true union design. The use of a multiport ball valve simplifies piping and eliminates the need for an additional valve and tee fitting. A “L” ported ball valve permits flow from the bottom entry
- Valve Size: 0.5 to 4 inch
- Valve Type: Ball Valves
- Actuation: Manual / Hand
- Features: Other, Threaded
-
Supplier: U.S. Plastic Corporation
Description: Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 326 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 326 Series can be used as a
- Number of Ports: 3
- Number of Ports/Ways: 3
- Valve Type: Ball Valves
- Features: Tube Fitting
Find Suppliers by Category Top
Featured Products Top
-
The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). The valve has a common inlet port which can be put in communication with the outlet ports either individually, for (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
DEZURIK HAS EXTENSIVE EXPERIENCE MANUFACTURING QUALITY PLUG VALVES FOR OVER 90 YEARS! DeZURIK is a leading manufacturer of plug valves throughout the world. Our commitment to quality ensures customer satisfaction. We apply our expertise to (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
20 Fusion Socket Cabinet ventilation OD 50MM,85m³/hr Standard equipment PP shell+transparent PVC observation window+PFA internal pipe valve components, leakage alarm Optional *UPW *EMO *Operating instructions *Exhaust Pressure Monitor *Door Sensor (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Valve – A valve with three ports used to mix, divert, or switch flow between different lines. Common in HVAC systems and process piping. 4-Way Valve – A valve with four ports typically used in reversing applications, such as (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
measuring bulk solids continuously in a process. The Type II Meter works well for feed systems that allow product to move in a vertical direction, such as screw conveyors, rotary valves and slide gates. The enclosure is great for containing dusty products and for minimizing contamination to the (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
cause a nuisance alarm but an upstream leak or spill that accumulates in the sump will alarm the monitor. The floating design allows the unit to track the changing water level in the sump and immediately alert operators, pumps or valves if there is an accumulation of oils The 2852-HCF (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
containments where oil is not typically present. Normal sheens will not alarm but an upstream leak or spill that accumulates in the sump will alarm the monitor. The floating design allows the unit to track the changing water level in the sump and immediately alert operators, pumps or valves if there is (read more)
Browse Pump Controllers Datasheets for Arjay Engineering -
, and ensures easy cleaning. This not only promotes a sanitary environment but also extends the equipment's lifespan, reducing long-term maintenance costs. Durable Pneumatic Vacuum Diaphragm Valve: With a (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER
More Information Top
-
An Automated Single-Pipe Irrigation System
The lowest cost PVC pipe available was used to minimize cost; thin-wall pipe is satisfactory for .... For 150 and 200 mm (6 and 8 in.) diameters, 345 kPa (50 psi) pipe was the .... Diverter Valves The primary element of the diverter valve is a shortened standard female gated pipe coupling attached to a pivot shaft as shown in Fig. 2 to which the upstream end of the tube is clamped. .... In the irrigation mode, the coupling and shaft are rotated approximately 90 deg so that the female…
-
Design and Evaluation of a Sequential Biological Treatment System for Dairy Parlor Wastewater in Southeastern Louisiana
…of the three holding pens was collected separately from the parlor and another holding pen through diverters . .... Dairy waste from the milking complex was pumped into the experimental lagoons through 625 m of 152- mm diameter PVC pipe. .... Hydraulic retention time (HRT) was estimated to be 90 days in ANL. .... Valves leading to all six WLD were closed until planting was completed.
-
COMPARISON OF DRIP-FLOW/LOW-FLOW MEASURING DEVICES FOR INFILTROMETER RUNOFF MEASUREMENTS
…shown in figure 4 were developed by arbitrarily varying flow rate with the adjustment valve (fig. 1). .... The evaluation was limited to the maximum volume of the PVC tube (~10 L = 400 mm water depth on plot surface, fig. 1). .... speeds were due largely to a stream of water mostly bypassing the drip diverter and impacting the .... Flow rate became very sensitive to rotor speed at about 90 rpm (squares in fig. 5).
-
Investigation of impingement heat transfer for air‐sand mixture flow
…the heat transfer performance of a dense nitrogen-solid suspension impinging jet for diverter cooling of a .... Spherical glassy-carbon (G-C) particles 26 mm in diameter and fine graphite particles 10 mm in .... The air is supplied by a centrifugal blower through a PVC pipe 100 mm in diameter and 1 m length to the air-sand mixer, which is controlled by a ball valve . .... The heater is thermally insulated using a 90 mm thick layer of polyurethane.
-
Chemistry and chemical need on the German Industrie‐Messe Hannover 1959
Interesting wdren more remote combination-packages of to Drop-PVC and a Schutzbehalter of a special cardboard in GroRen 1 of 5 to 60 that auRen with PVC,innen with Silicone lacquer is geschutzt. .... tap fur the delivery device with R 2 "-pasture reindeer thread; newly, a flat was fur the slide fur ND 10 short to road tanker more remote (Baulange 110 mm ) and quickly verschlieBbarer Domdedcel, a cross valve with SchnellschluRbetatigung, a Luftertopf .... As new development fur Hannover, a condensate arrester all that Faille with MuffenanschluR fur was to see .... The blocking ball becomes uber a pin betatigt (the rotary movement on 90 " limits).
Indicates content that may require registration and/or purchase.