-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Relays 9-110VDC TB UNIV. DC VOLT TIMER
-
Supplier: RS Components, Ltd.
Description: Functions - 142, 161, 454, 211, 411, 661, 24 hour mode. IP65 (Front Face). External 3Vdc battery back-up to retain clock on 24 hour mode only, at loss of voltage. Four reset/start modes: unconditional reset, start only after time, either from front panel or external volt free contacts. 6
- Minimum Time Interval: 0 seconds
- Maximum Time Interval: 100 hours
- Number of Contacts: 2
- Timer Type: Interval, ON-delay, Time Indicator
-
Supplier: ACCES I/O Products, Inc.
Description: isolating the digital inputs from each other, and from the computer, assures smooth, error-free data transmission in noisy, real-world environments. The relay outputs are de-energized at power-up to prevent an unintended control output signal. Data to the relays is latched. The
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, RoHS
-
-
Supplier: Laurel Electronics LLC
Description: mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated) Analog output resolution 0.0015% of span, accuracy ±0.02% of span RS232 or RS485 serial data, Modbus or Laurel ASCII protocol (isolated) Dual 120 mA solid state relays for alarm or control (isolated) 5V, 10V, 12V, or 24V dc
- Operating Temperature: -40 to 158 F
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: UL Standards & Engagement
Description: controllers, overload relays, fused disconnect switches, and circuit breakers, or control circuit components, such as pushbuttons, pilot lights, selector switches, timers, and control relays, or a combination of power and control circuit components, with associated wiring, and
Find Suppliers by Category Top
More Information Top
-
Effect of gravity on laminar premixed gas combustion
Two sets of batteries (other than the small 9 volt batteries in OTIS) were used, one set for RASCAL and VARMINT and the other set for the camera, timing light generator, and camera timer and relay .
-
Relay Circuits, Page 2
Countdown timer with Relay - (design added 8/03). .... Dancing LEDs redcircuits - A LED sequencer, following the rhythm of music or speech 9 Volt Battery-operated portable unit.
-
Influence of Design and Operating Practices on Excitation of Generator Step-Up Transformers
The voltage relay of Fig. 9 has an essentially linear volts per c/s pickup down to 30 c/s. .... If overexcitation is sensed, timer no. 2 will operate after a short while, sounding an alarm and…
-
A Portable Underwater Videorecorder
When this line goes to 9 volts the VTR begins recording. .... The pair of contacts of relay K2 brought out to pins G and F of the timer connector accomplish this by connecting the camera trigger circuit to 12 volts through the 560 ohm resistor.
-
Understanding the correlation between dielectric response measurement results and equivalent circuit pole locations of a transformer oil paper insulation system
Polarization and depolarization currents are recorded through a computer (LABVIEW) controlled instrument involving major components such as Keithley 6517B electrometer, Siemens high voltage relay , timer and switching control blocks following the basic principles described in [6,8- 9 ]. .... tests at different temperatures are performed with a charging DC voltage of 200 volts keeping the transformer…
-
CR4 - Thread: Low temp high humidity conditions. 24 Volt a/c timer.
24 Volt a/c timer . .... 06/11/2007 9 :56 AM. .... In the past I have used PLR's {Programmable Logic Relays } to great success to control equipment and…
-
K G : New data and analysis
…which included two series-wired 570 pf capacitors which were charged to a potential of 250 volts . .... On closure of the ignition relay , which was controlled by an Omron model H5BR electronic timer , the capacitor charge was passed through the igniter assembly, causing a corona discharge to develop over the surface of the graphite rods. .... The stored capacitive energy was 9 J.
-
Abstracts from foreign journals
…5) code line; 6) water-level trans- ducer; 7) power line; 8) intermittent signal; 9 ) water-level. .... 12- volt battery; 13) timer ; 14) relay ; 15) circuit-timer panel; 16) frequency-modulating signal; 17) frequency generator; 18) signal output line.
-
DEDICATED TO PROFESSOR H. C. BROWN ON HIS 90TH BIRTHDAY
• TTL interface for foot switch, timer , relay control; outputs for run indicator, valve control. .... • 11 x 9 x 5Fin. .... Volts .
-
CONDITIONING IN PSYCHOTICS 1
A full wave variable intensity shock apparatus was constructed, together with a variable interval timer . .... A variable resistor calibrated from 0-900 volts controlled the shock intensity, the time base of which .... The timing circuit employed a relay controlled by condenser discharge and was variable over the range 1- 9 sec. GSR.
Indicates content that may require registration and/or purchase.