-
Supplier: ValueTronics International, Inc.
Description: milliohm meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms). Additional Features: Measures from 20m ~ 20k in 7 Ranges Power source: AC 100V/120V/220V/230V±10% , 50/60 Hz 3 1/2 Digits 0.5" LED
-
Supplier: Allied Electronics, Inc.
Description: Milliohm Meter, 4.3 V rated Voltage, 10 mA rated Current Operating temperature -15 °C to +55 °C 4 terminal kelvin type. LCD display.
-
Supplier: ValueTronics International, Inc.
Description: The DLRO100H-LG2-P3 (1004-939) is a dlro from Megger. Additional Features: Remote with Bluetooth, data logging, AC-operated only CAT IV 600 VAC / 500 VDC for safe operation Lightweight 100 A battery powered unit for portability High noise immunity for stable readings Smooth DC Output for
-
-
Supplier: Kikusui America, Inc.
Description: The 149-10A is a digital voltmeter that can measure high voltages up to a ±10kV AC and DC at high accuracy. Its high input impedance (1000M ohm) make it suitable for measurement of high impedance voltage circuits. Since it has a high accuracy despite its small size and light weight, it can
- DC Voltage Range: 0.5 to 10,000 volts
- AC Voltage Range: 0.5 to 10,000 volts
- Display Digits: 4 Digits, Plus 1/2 Digit
- Measurement Type: AC / DC
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: ValueTronics International, Inc.
Description: seconds in one second increments Milliohm meter: 050.0 to 199.9 digital Ammeter: 03.00 to 19.99 digital The Associated Research 5002D Ground Bond Tester is used for ground bond tests done to insure a low resistance path exist between the safety ground pin of a three wire line cord and
- Features: Current Leakage Tester, Ground Bond Testers
-
Supplier: Laurel Electronics LLC
Description: screw-clamp connectors for easy wiring. The LT series Transmitters feature isolated, user-selectable analog outputs (4-20 mA, 0-20 mA, 0-10V, or -10V to +10V), an RS232 or RS485 serial data interface, and dual 120 mA solid state AC/DC relays. Most models, except those with temperature or
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
Supplier: Laurel Electronics LLC
Description: digital panel meters, counters, and timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and ethernet output transmitter for resistance in ohms offers the same high performance, signal conditioning and programmable features as Laureate digital panel meters, counters & timers
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
-
Supplier: ValueTronics International, Inc.
Description: AC line and DC load circuits are separately fused. The fuses are accessible at the rear of the unit Indicator Lamps AC Lamp: Lights when AC toggle switch is set to ON and power is applied to the unit OVEN Lamp: Lights when AC input is applied and oven heater is energized
- DC Output Power: 1 watts
- Type: DC Power Supply
-
Supplier: Laurel Electronics LLC
Description: read rates at up to 60 or 50 conversions per second. The LTE Series transmitters offer the same high performance, signal conditioning, and programmable features as Laureate digital panel meters, counters, and timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and ethernet output
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Features: DC Current, DC Voltage
- Form Factor: DIN Rail
-
Supplier: Laurel Electronics LLC
Description: series Transmitters feature isolated, user-selectable analog outputs (4-20 mA, 0-20 mA, 0-10V, or -10V to +10V), an RS232 or RS485 serial data interface, and dual 120 mA solid state AC/DC relays. Most models, except those with temperature or AC RMS signal conditioners, include an
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Features: DC Current, DC Voltage
- Form Factor: DIN Rail
Find Suppliers by Category Top
More Information Top
-
Fast X‐ray Tomographic Microscopy: Investigating Mechanisms of Performance Drop during Freeze Starts of Polymer Electrolyte Fuel Cells
During the freeze starts, the high-frequency resistance (HFR) was measured with a Tsuruga E3566 AC milliohm meter at 1 kHz with a sample rate of 2 Hz.
-
Fuel Cell Membranes Based on Grafted and Post‐Sulfonated Glycidyl Methacrylate (GMA)
During fuel cell operation, the high frequency resistance (HFR) of the cell was continuously measured at 1 kHz with an AC milliohm meter model 3566 from Tsuruga (Osaka, Japan).
-
Thermoelectric properties of Bi2 Te3 -Sb2 Te3 -Sb2 Se3 pseudo-ternary alloys in the temperature range 77 to 300° K
The room tempera- ture electrical resistivity was determined by a resistance scanner with a Keithley AC milliohm - meter .
-
Application of a hydrogen reference electrode to a solid state water removal device
The broken line indicates the ohmic loss (iR) estimated from the current on the basis of the resistance (R = 245 mW: milliohm meter , AC 4-termi- nal method) when the voltage was not applied.
-
Fuel cells seminar
The cell resistance was measured by using the milliohm meter , lkl!z AC .
-
AC Power / 20
MILLIOHM METER - Model : MO-2001 ( AC 110V)Model : MO-2001 (AC 220V/AC 230V)* 200 m /2000 m /20 /200 /2000 .* 4 terminal input, high accuracy.* Size : 160 x 120 x 85 mm.* 4 wire with 2 kelvin clips, KV-05 is included …
-
Contact Resistance Behavior of the 60 Pd-40 Ag Alloy in Tarnishing Environments
An ac measurement of contact resis- tance plus lead resistance was made with a 4-wire milliohm - meter .
-
Resistivity measurements for characterization of SHS powders
Overall view of experimental setup: (1) cell for mea- suring low strains (threshold phenomena), (2) cell for mea- suring high strains (ultimate states), (3) milliohm meter Aktakom AM 6000, (4) megaohm … … multimeter Aktakom AM 4305, (6) ac bridge R5083, (7) Orlandini …
Indicates content that may require registration and/or purchase.