Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Analog-to-Digital Converter IC, Evaluation Boards - Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 791-DC1190A-C can be used
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BM1050AF is compounded LSI of Power Factor Correction converter (PFC) for harmonic solution and DC/DC converter (DC/DC). Because DC/DC operates on Quasi-resonant method, DC/DC contributes to Low EMI. BM1050AF built in a HV
- Input Voltage (VIN): 8.5 to 24 volts
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Current Mode PWM Controller 8-CDIP -55 to 125 Product overview: 5962-8670403PA from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It
- Output Current (IOUT): 1 amps
- Operating Temperature: -55 C
- Features: Other
-
-
Supplier: Richardson RFPD
Description: 100W AC/DC-Converter 'MEDLINE' 4kV reg
- Output Voltage (Volt): 48 volts
- Input Voltage (VIN): 85 to 264 volts
- Output Power: 100 watts
-
Supplier: ROHM Semiconductor GmbH
Description: BD7679G is a PWM controller type DC/DC converter IC for AC/DC that provides an optimum system for all products that requires an electrical outlet. This product supports both isolated and non-isolated devices. IC enables simple design of low-power
- Input Voltage (VIN): 8.5 to 25 volts
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: The BD7682FJ-LB is a quasi-resonant controller-type DC/DC converter optimized for products equipped with an electrical outlet. Quasi-resonant operation enables soft switching and helps to keep EMI low, while utilizing an external switching MOSFET and current detection
- Input Voltage (VIN): 15 to 27.5 volts
- Features: Other
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Phase-shifted full-bridge controller with enhanced control logic,, -40°C to 85°C 20-SOIC -40 to 85 Product overview: UCC2895DWTRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered
- Output Voltage (Volt): 0.25 volts
- Output Current (IOUT): 0.1 amps
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: BM1050AF is compounded LSI of Power Factor Correction converter (PFC) for harmonic solution and DC/DC converter (DC/DC). Because DC/DC operates on Quasi-resonant method, DC/DC contributes to Low EMI. BM1050AF built in a HV
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 8.5 to 24 volts
- Switching Frequency (fsw): 120 kHz
- Features: Other, Switching Regulator
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TSSOP, DC-DC
- Output Voltage (Volt): 0.4 volts
- Output Current (IOUT): 1,000 amps
- Operating Temperature: 0 C
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BD7682FJ-LB is a quasi-resonant controller-type DC/DC converter optimized for products equipped with an electrical outlet. Quasi-resonant operation enables soft switching and helps to keep EMI low, while utilizing an external switching MOSFET and current detection
- Operating Temperature: -40 to 105 C
- Input Voltage (VIN): 15 to 27.5 volts
- Switching Frequency (fsw): 120 kHz
- Features: Other, Switching Regulator
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD7679G is a PWM controller type DC/DC converter IC for AC/DC that provides an optimum system for all products that requires an electrical outlet. This product supports both isolated and non-isolated devices. IC enables simple design of low-power
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 8.5 to 25 volts
- Switching Frequency (fsw): 65 kHz
- Features: Other, Switching Regulator
-
Supplier: Newark, An Avnet Company
Description: DC/DC CONV, BUCK, 3A, 800KHZ, TO-263-7; DC / DC Converter Type:Module; Input Voltage Min:6V; Input Voltage Max:42V; No. of Outputs:1 Output; DC / DC Converter IC Case:TO-263; No. of Pins:7Pins; Output Current:3A; Output
-
Supplier: Newark, An Avnet Company
Description: DC/DC CONV, BUCK, 1A, 800KHZ, TO-263-7; DC / DC Converter Type:Module; Input Voltage Min:6V; Input Voltage Max:42V; No. of Outputs:1 Output; DC / DC Converter IC Case:TO-263; No. of Pins:7Pins; Output Current:1A; Output
-
Supplier: ROHM Semiconductor GmbH
Description: The PWM Controller for AC/DC power supplies provides an optimal system for all products that include an electrical outlet. It realizes the high flexibility in power supply design with external switching MOSFET and current detection resistor. This IC can make efficiency high
- Input Voltage (VIN): 9.3 to 55 volts
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 782470-DC782A-C Data Interface: Parallel Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: LTC2247 Number of Converters: 1 Input Range: 1 ~ 2 Vpp Family Name: DC782A-C Power (Typ) @ Conditions: 120mW @ 40MSPS
- Sample Rate: 40,000 kSamples/Sec
- Features: Other
- Interface Type: Parallel
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 760021-DC1082A-C Data Interface: SPI Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: LTC1403-1 Number of Converters: 1 Input Range: ±1.25 V Family Name: DC1082 Categories: Development Boards, Kits, Programmers
- Sample Rate: 3,000 kSamples/Sec
- Features: Other
- Interface Type: SPI
-
Supplier: Lingto Electronic Limited
Description: IC RMS TO DC CONVERTER TO100-10
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 782553-DC851A-C Data Interface: Parallel Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: LTC2297 Number of Converters: 2 Input Range: 1 ~ 2 Vpp Family Name: DC851A Power (Typ) @ Conditions: 235mW @ 40MSPS
- Sample Rate: 40,000 kSamples/Sec
- Features: Other
- Interface Type: Parallel
-
Supplier: DigiKey
Description: IC RMS TO DC CONVERTER 14CDIP
- Input Voltage (VIN): 3 to 18 volts
-
Supplier: Quarktwin Technology Ltd.
Description: Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz TO-220-3
- Output Power: 150 watts
- Operating Temperature: -40 to 150 C
- Configuration / Function: Flyback Converter, Forward Converter
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: DC/DC CONVERTER, BUCK, 52KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:1A; Switching Frequency:52kHz RoHS Compliant:
-
Supplier: ROHM Semiconductor USA, LLC
Description: The PWM type DC/DC converter (BM1Pxxx) for AC/DC provide an optimum system for all products that include an electrical outlet. BM1Pxxx supports both isolated and non-isolated devices, enabling simpler design of various types of low-power electrical
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 8.9 to 26 volts
- Switching Frequency (fsw): 65 kHz
- Features: Other, Switching Regulator
-
Supplier: Radwell International
Description: AC/DC CONVERTER, VIPER SERIES, FLYBACK, 85V TO 265V AC IN, 40W, POWER SO-10. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: PCI Express (PCIe), SATA CPU IC
- Output Power: 30.000000000000004 watts
-
Supplier: Acme Chip Technology Co., Limited
Description: IC OFFLINE SWITCH TO3PF
- Type: AC/DC Converter, DC Power Supply
- Technology: Switching
-
Description: IC OFFLINE SW FLBACK TO220F-6L
- Input Voltage (VIN): 7.5 to 26 volts
- Operating Temperature: -40 to 125 C
- Package Type: TO-220
-
Supplier: ODG (Origin Data Global)
Description: IC OFFLINE SWITCH FLYBACK TO3P
- Operating Temperature: -20 to 125 C
- Input Voltage (VIN): 9.7 to 35 volts
- Switching Frequency (fsw): 19 kHz
- Features: Other, Switching Regulator
-
Supplier: Newark, An Avnet Company
Description: DC/DC CONV, BUCK, 52KHZ, TO-220-5; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; Switching Frequency:52kHz; Product Range:-; MSL:- RoHS Compliant:
-
Description: IC OFFLINE SW FLYBACK TO220-7C
- Type: DC Power Supply
- Technology: Switching
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 700V TO-220 AC-DC Controllers & Regulators ROHS
- Operating Temperature: -40 to 150 C
- Package Type: TO-220
Find Suppliers by Category Top
Featured Products Top
-
Acopian Power Supplies manufactures custom AC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)
Browse AC-DC Converters Datasheets for Acopian Power Supplies -
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
DC to AC Inverters,Printed Sensors & More (read more)
Browse DC-AC Inverters Datasheets for Quantaflex Printed Electronics Inc. -
Charging infrastructure applications ELAN-drive DC/DC Converter The fixed DC voltage that is provided by the AC/DC converter is transformed by the DC/DC converter in the charging (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
Power Supply Product 2W and 4W Board Mount Power Supplies Operate from a 90 to 305Vac Input TDK Corporation announces the introduction of the KAS series AC-DC power supplies, rated at 2W and 4W. Accepting a very wide 90 to 305Vac, 47-440Hz input, these (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
design for a specific ripple current simply add the target ripple current in the optional input box. Find the power inductor's specification for a particular DC-DC converter topology Compare and analyze inductor total loss (AC+DC); L vs. I; Temperature rise; Current waveform (read more)
Browse Transformers Datasheets for Coilcraft, Inc. -
other power semiconductor devices used in high-power conversion systems. With voltage ratings covering 690V, 800V, and 1000V AC/DC and current ratings from 25A to 630A, the series supports a wide (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
TDK Corporation announces the introduction of the 100W rated TDK-Lambda i3A series of non-isolated DC-DC converters. Capable of operating from an input voltage of 9V to 53V, the step-down converter delivers an output voltage that can be adjustable from 3.3 to 16.5V or 5 to 30V with output (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
ABSOPULSE Electronics' PFC 3KR-E/110-3U3 rugged AC-DC power supply is designed for 3kW railway trackside applications that require redundant operation and power factor correction (PFC). This power supply employs active power factor correction to convert 230 (read more)
Browse Datasheets for ABSOPULSE Electronics Ltd. -
-proven, microprocessor controlled high frequency PWM technology to deliver up to 2kVA pure sine wave output voltage from 115V, 230Vac or a 95-264Vac universal PFC input. High frequency conversion enables compact construction, low weight, and high efficiency. The AC-AC frequency converters are built with (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
for a DC converter. SMIC files suit against TSMC Chinese foundry provider Semiconductor Manufacturing International Corp. (SMIC) has filed another suit against Taiwan Semiconductor Manufacturing Co. Ltd. (TSMC) ''over alleged unfair competition,'' according to a report. Blue laser shortfall cools PS3 debut
More Information Top
-
A high density, low on-resistance 700V class trench offset drain LDMOSFET (TOD-LDMOS)
TOD-LDMOS is CMOS process compatible and suitable for cost effective smart power ICs for AC to DC converters and for various kinds of high voltage applications.
-
A monolithic Cockcroft‐Walton voltage multiplier based on AlGaN/GaN HFET structure
This circuit will be used for high frequency AC to DC converters based on IC process.
-
A 700 V lateral power MOSFET with narrow gap double metal field plates realizing low on-resistance and long-term stability of performance
Fig. 13 shows a photograph of a 700 V power IC for off-line AC to DC converters .
-
Wireless underwater power and data transfer
The inverter (which acts as DC to AC converter ) uses a commodity IC - a MAX253 power converter - which is specifically designed to drive a small centre-tapped transformer.
-
Development of a real-time mine auxiliary monitoring system using RF wireless sensor networks
In this system, a mine auxiliary sensor system (MASS) includes a single chip for CPU, gas sensor, RF transceiver IC , rechargeable battery, AC to DC converter , LED, speaker and mercury switch.
-
http://dspace.mit.edu/bitstream/handle/1721.1/33291/62278175-MIT.pdf?sequence=2
The major subcomponents are combined together along with a full-wave rectification stage (an AC to DC converter ) and a controllable analog switch IC to select between the high and low current resistors.
-
Power Electronics for Renewable and Distributed Energy Systems
In the IC engine system, the AC – DC converter connected to the generator maintains the DC bus voltage.
-
Appropriate Control Methods for PWM ac-to-dc Converters Applied in Active Line-Conditioning
Due to the operating principle of the PWM ac - to - dc converter , its current phasor, IC , and the line-voltage phasor have the same direction.
-
Evaluation of a high efficiency boost stage to supply a permanent LED emergency lighting system
The basic structure of the AC - to - DC converter is based in the low cost IC TNY254G.
-
Evaluation of a low-cost permanent emergency lighting system based on high-efficiency LEDs
The basic structure of the ac - to - dc converter is based on the low-cost IC TNY254G.
Indicates content that may require registration and/or purchase.