-
Supplier: ASTM International
Description: 418, B 750, B 792, B 793, B 833, B 852, B 860, B 892, B 894, B 897, B 907, and B 943 to the extent referenced therein. 1.2 Although this specification establishes general requirements, it does not restrict that, by
-
Supplier: ASTM International
Description: This specification covers commercial zinc and zinc-aluminum alloys in ingot form for remelting for the manufacture of pressure die castings, foundry castings and continuous cast bar stock. Seven alloy compositions are specified, which includes Z33521, Z33522, Z35530,
-
Supplier: SAE International
Description: SIMILAR SPECIFICATIONS\u2014UNS Z33521, former SAE 903, ingot is similar to ASTM B 240-79, Alloy AG40A; and UNS Z33520, former SAE 903, die casting is similar to ASTM B 86-76, Alloy AG40A. UNS Z35530, former SAE 925, ingot is similar to ASTM
-
-
Supplier: SAE International
Description: SIMILAR SPECIFICATIONS\u2014UNS Z33521, former SAE 903, ingot is similar to ASTM B 240-79, Alloy AG40A; and UNS Z33520, former SAE 903, die casting is similar to ASTM B 86-76, Alloy AG40A. UNS Z35530, former SAE 925, ingot is similar to ASTM
Find Suppliers by Category Top
Featured Products Top
-
Solid Silicon Bronze Alloy 655 wire, annealed for softness. Contains: Silicon(2.8% to 3.8%), Lead(.05%), Iron(.8%), Zinc(1.5%), Manganese(.5% to 1.3%), Nickel(.6%). The remainder is Copper. Electrical Resistivity in Ohms: 148CMA @ 68F (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Capacity: Up to 3,500 Nm (size-dependent) 2. Sprocket Specifications Pitch Options: ANSI 25–240, ISO 06B–32B (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Federal Signal Corporation - Industrial Signaling and Systems
Reducing SKU Counts for LED Visual Warning Lights
Quad-color models feature four colors (Amber, Blue, Green, and Red) and three flash patterns (60 FPM, simulated strobe, and steady) per unit. The color and flash pattern combinations are achieved by wiring selection and is available in 12-24VDC and 120-240VAC. The zinc die-cast alloy base (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Compression Limiters, except the Series CL220, are zinc plated and have a supplementary coating of trivalent passivation and an organic sealant for corrosion resistance. This finish provides 144 hours to white corrosion, and 384 hours to red corrosion when salt spray tested in accordance with ASTM B (read more)
Browse Compression Limiters Datasheets for SPIROL -
fluid include 304L stainless steel, nitrile, and zinc alloy. The manufacturer specifies the switch for air, fresh water, and hydraulic oil at fluid temperatures from 0 to 70°C. Compatibility should be verified separately before using the device with aggressive chemicals, fuels, special oils, salt (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
ASTM MNL20 - Corrosion Tests and Standards: Application and Interpretation
These alloys are covered by ASTM B 240 (Specification for Zinc Alloys in Ingot Form for Die Cast- ings) and B 669 (Specification for Zinc Alloys in Ingot Form for Foundry and Die Castings).
-
Chapter 44-Zinc
These alloys are covered by ASTM B 240 (Specification for Zinc Alloys in Ingot Form for Die Cast- ings) and B 669 (Specification for Zinc Alloys in Ingot Form for Foundry and Die Castings).
-
Coil Coating
…242 exhaust air direction 130 abrasion 97, 188 abrasion resistance 96 abrasion resistance 75 waste water 237 -, chromathaltiges 240 , 245 acrylate 61, 74 … tape coating 155 aluminum- zinc - alloy 49 aminoresin 61 antifloating … 10 brighteners, optical 65 ASTM International 315 application roller .... B .
Indicates content that may require registration and/or purchase.