-
Supplier: SAE International
Description: SIMILAR SPECIFICATIONS\u2014 UNS Z33521, former SAE 903, ingot is similar to ASTM B 240-79, Alloy AG40A; and UNS Z33520, former SAE 903, die casting is similar to ASTM B 86-76, Alloy AG40A. UNS Z35530, former SAE 925, ingot is similar to ASTM
-
Supplier: SAE International
Description: SIMILAR SPECIFICATIONS\u2014 UNS Z33521, former SAE 903, ingot is similar to ASTM B 240-79, Alloy AG40A; and UNS Z33520, former SAE 903, die casting is similar to ASTM B 86-76, Alloy AG40A. UNS Z35530, former SAE 925, ingot is similar to ASTM
-
Supplier: ASTM International
Description: This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock. Seven alloy compositions are specified and designated: Alloy 3; Alloy 7; Alloy 5; Alloy 2; ZA-8; ZA-12; ZA-27. The metal used in the manufacture of die
-
-
Supplier: ASTM International
Description: 1.1 This specification establishes general requirements, unless otherwise specified in the specific product specification, for ordering information, marking, and sampling for chemical analysis common to zinc and zinc alloy products and shall apply to Specifications B 6,
-
Supplier: ASTM International
Description: 1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Seven alloy compositions are specified and designated as follows: 1.2 Zinc Alloys Z33520, Z33523, Z35531, and Z35541 are
-
Supplier: ASTM International
Description: 1.1 This specification covers commercial zinc and zinc-aluminum castings, as designated and specified in . Seven alloy compositions are specified and designated as follows: ASee Table 1 , Footnote B BSAE Specification, Nos. 903 and 925 conform to the requirements
-
Supplier: Bunting Bearings, LLC
Description: C90300 is a “GREEN” non-leaded alloy Tin Bronze – Navy G QQC-390B Type II and Type III CDA 903 SAE 620 88-8-0-4 ASTM B505 Bunting continuous cast bronze bars of C90300 give superior quality and performance. Continuous casting achieves a high density
- Applications: Bearings (BQ)
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C)
- Overall Width / OD: 1 to 10 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Rod / Round Bar Stock
-
Supplier: U.S. Plastic Corporation
Description: Weight: 0.86 Lbs. Pressure Rating: 150 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings, Zinc-plated carbon steel safety clips and
- Material: Aluminum
- Type: Adapter
Find Suppliers by Category Top
Featured Products Top
-
Solid Silicon Bronze Alloy 655 wire, annealed for softness. Contains: Silicon(2.8% to 3.8%), Lead(.05%), Iron(.8%), Zinc(1.5%), Manganese(.5% to 1.3%), Nickel(.6%). The remainder is Copper. Electrical Resistivity in Ohms: 148CMA @ 68F (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Compression Limiters, except the Series CL220, are zinc plated and have a supplementary coating of trivalent passivation and an organic sealant for corrosion resistance. This finish provides 144 hours to white corrosion, and 384 hours to red corrosion when salt spray tested in accordance with ASTM B (read more)
Browse Compression Limiters Datasheets for SPIROL