-
Supplier: VersaLogic Corporation
Description: 200 Watt ATX style power supply for development (can be used with VersaBox)
- DC Output Power: 200 watts
- Number of Outputs: 1 #
- Type: Computer Power Supply, DC Power Supply
- Technology: Switching
-
Supplier: Advanced Power Solutions
Description: power from 150 Watts to 400 Watts. Advanced Power Solutions medical ATX ower supply solutions can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications such as IEC60601-1 / UL60601-1 / EN
- DC Output Voltage: -12 to 12 volts
- DC Output Power: 400 watts
- AC Input Voltage: 90 to 264 volts
- Input Frequency: 47 to 63 Hz
-
Supplier: TPS Elektronik GmbH
Description: Reliable 400 W ATX industrial PSU with active PFC, universal 90–264 VAC input, quiet 80 mm cooling, full protections, and stable multi-rail output. Get efficiency and longevity. Shop now for dependable power solutions!
- DC Output Power: 400 watts
- Technology: Switching
-
-
Supplier: Indocomp Systems, Inc.
Description: Switching power supply Standard ATX power supply form factor with P4 connector. Input range from 90-265V AC, internal 12V DC fan included Power output 460 Watts Active Power Factor Correction Output over voltage, short circuit, and over current
-
Supplier: Power Solutions
Description: UL, EMS, FCC safety approvals, +5V stand by & remote on/off, active PFC
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 0 to 25 amps
- DC Output Power: 300 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Advantech
Description: Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC Full range DC input -36~-72V Low ripple & noise Support OPP, OVP, OCP and SCP circuit protection Common safety for CUL / CB / CCC / CE / FCC / TUV
- DC Output Voltage: 12 volts
- DC Output Current: 24 amps
- AC Input Current: 28 amps
- Type: DC/DC Converter
-
Supplier: Indocomp Systems, Inc.
Description: work environment. It protects against short circuit, over voltage and over current conditions by automatically shutting down the unit when one of these problem exists, latching off the power supply without damage to the unit. The power supply will return to normal
-
Supplier: Computer Network Accessories, Inc.
Description: MATX/E-Machine 115/230V switchable power supply. 2-1/2" x 5" x 4". Features high efficiency with low ripple and noise. Output over voltage protection and short circuit protection on all outputs. Resetable power shut down. Approved by UL, TUV, IEC, CB and CE. Internal 12V fan
-
Supplier: Xoxide
Description: Finally, quality power for your Small Form Factor computer system! The Logisys 350W power supply fits neatly in computer cases that require a SFX Small Form Factor, sometimes referred to as a Micro-ATX, power supply. This includes many popular Home Theater
-
Supplier: Xoxide
Description: Dual-Fan ATX Power Supply General Features: 550-watts total power 115V, 230V switchable power supply Dual 80 mm low noise fan design One (1) 14-inch 20+4-pin ATX power connector One (1) 14-inch 4-pin 12V power connector Four (4) large
-
Supplier: Huntec, Inc.
Description: ATX-3004-F1 P4 ATX 300W UL/CSA, BB, Auto Switching SpecificationINPUT RANGE: 95~132VAC OR 180~264VAC auto select FREQUENCY: 47~63Hz INPUTCURRENT: 6.0A/3.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 300W +3.3V, +5V AND +12V OUTPUT: MAX 280W MTBF: 100,000 HRS AT 80%
- Type: Computer Power Supply
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 250 WATT, 1U, ATX SWITCHING POWER SUPPLY, FOR INTEL PENTIUM 4, 100X215X40MM . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Computer Network Accessories, Inc.
Description: Mini ATX/P4 24 (20+4) PS2+2xSATA 350W power supply. UL approved 115/230V switchable. Dimensions: 5.5" x 5.9" x 3.4" Motherboard Connectors: 1 x (20+4)-Pin CPU Connectors: 1 x 4-Pin (12V) Disk Drive Connectors: 4 x 4-Pin Floppy Drive Connectors: 1 x 4-Pin SATA Connectors: 2 Fans:
-
Supplier: Tri Map International, Inc.
Description: 2U Enclosures 19”w x 3.5”h x 12” to 24” d ATX Motherboard or SBC Processor Configuration Hot Swappable Drive Bay and Power Supply Options
- Output Rating: 250.00000000000003 watts
- Form Factor: ATX, MicroATX
- CPU Slot: One
- Controls & Indicators: Power On/OffSwitch
-
Supplier: Xoxide
Description: allows the fan to continue to dissipate heat after power down until the internal temperature reaches below 50? for prolonged power supply life. The Ensemble series of power supplies is both 80 PLUS and SLI certified along with one of the highest average power
-
Supplier: Indocomp Systems, Inc.
Description: The IND-UPS200-ATX is ideally suited for system integrators and end users who require a cost effective power protection solution. It is an unique integration of switching power supply with on-line uninterriptable Power Supply(UPS). With back-up
-
Supplier: Xoxide
Description: supply. TR2 series power supply all carries an industry-leading 5 Year Limited Warranty for the ultimate piece of mind. Features: ATX 12V V2.3 enables most reliable and robust power delivery. Stable 800W continuous output (peak power 960W) @ 40 ?operating
-
Supplier: Huntec, Inc.
Description: CLM-7135 1U Rackmount Chassis for ATX $50.00 Specification1 PCI Slot riser Card (ATX M/B Slot #6) Meets FCC Classification B & CE Approved Power Supply: ATX 150W-350W (optional) Chassis Fans: Optional (8 fan bays for 40x40mm) Motherboard Size: 12" x 13" Max. Switch
-
Supplier: Huntec, Inc.
Description: CLM-51-22 1U Rackmount Chassis for ATX entry level Specification1 PCI Slot riser Card (ATX M/B Slot #6) Meets FCC Classification B & CE Approved Power Supply: ATX 150W-350W Chassis Fans: 4 pcs 40x40x28mm (high rotation ball bearing) Motherboard Size: ATX or
-
Supplier: Huntec, Inc.
Description: CLM-908M For Mircro-ATX or Mini-ITX motherboard SpecificationMircro-ATX or Mini-ITX motherboard 3-Size Adjustable Rubber Buffers for Cards Meets FCC Classification B & CE Approved Power Supply: ATX Type Power Supply Chassis Fans: 2 pcs Removable
-
Supplier: American Portwell Technology Inc.
Description: 19"3U rack-mount chassis for ATX M/B platform(adopt 2U power supply)
- PCI Slots: 6
- Output Rating: 300 watts
- Cooling Fans: 2
- Controls & Indicators: HDD Indicator, Power On/Off Indicator, Power On/OffSwitch, Reset Switch
-
Supplier: Corsair Memory
Description: A Fully Modular Cabling System All cables detach from the power supply. During installation, this gives you the flexibility of using only the cables you need for a clean system build with optimal airflow. And, when it's time to replace or upgrade your power supply, it can
- Type: Computer Power Supply
-
Supplier: Corsair Memory
Description: Corsair Professional HX650W modular power supply delivers 650 Watts of clean, continuous power. Flat, low-profile modular cables allow for easy cable routing and increased airflow. The high-efficiency design reduces electricity usage and minimizes heat generation. The Corsair
- Type: Computer Power Supply
-
Supplier: Corsair Memory
Description: A Fully Modular Cabling System All cables detach from the power supply. During installation, this gives you the flexibility of using only the cables you need for a clean system build with optimal airflow. And, when it's time to replace or upgrade your power supply, it can
- Type: Computer Power Supply
-
Supplier: Corsair Memory
Description: EPS12V 2.91 standards. Backwards compatible with ATX12V 2.01 Auto switching circuitry for universal AC input from 90-264V Over Current/Voltage/Power Protection, Under Voltage Protection and Short Circuit Protection provide complete component safety Dimensions: 150mm(W) x 86mm(H) x
- Type: Computer Power Supply
-
Supplier: Renesas Electronics Corporation
Description: sleep states (S3, S4/S5). In active states (during S0 and S1/S2), the ISL6506 uses an external N-Channel pass MOSFET to connect the outputs directly to the 3.3V input supplied by an ATX power supply, for minimal losses.brbr The ISL6506 powers up the 5VsubDUAL/sub plane by
- Package Type: SOIC / SOP
- Features: Switching Regulator
-
Supplier: Microchip Technology, Inc.
Description: connectivity (PSX only) 10/100 Mbps Ethernet supporting MII and RMII FPGA Functionality Drive board status LEDs Monitor interrupts from I/O expanders and PCIe OCuLink cables Control and monitor power regulator output Manage board and switch reset Power Supply 0.82V and 1.8V
- Features: Switch
-
Supplier: Richardson RFPD
Description: applications according to JEDEC Standards ESD safeguard RoHS, Pb-free, REACH-compliant Applications DCM/BCM PFC AHB/LLC/QR Flyback/ACF DC DC Converter LED Driver Fast battery charger Notebook/AIO adaptor Desktop PC/ATX/TV/power tool power supply
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Performance Combo Controller for ATX Power Supplies Product overview: NCP1910B65DWR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and
- Output Current (IOUT): 0.005 amps
- Operating Temperature: -60 C
- Features: Other
-
Supplier: Coilcraft CPS
Description: The DA2077-AL flyback transformer has been specifically developed for use with ON Semiconductor’s NCP1027 Standby Power Supply for ATX Applications and is speci - fied in Application Note AND8241/D. This transformer is designed for universal input, 85 – 265 Vac. It operates in
- Maximum Primary Voltage Rating: 85 to 265 volts
- Maximum Secondary Voltage Rating: 5 volts
- Maximum Secondary Current Rating: 2 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. 920W Redundant High-efficiency 80PLUS Platinum Level (94%+) Power Supply 2. 16x 2.5" Hot-swap SAS/SATA HD Bays 3. 1x Slim DVD-ROM Drive 1x Front USB + COM tray (option) 4. 1x 5.25" drive bay 5. 4x 8cm high-performance fans (optional 3x 8cm fans support cooling
- Mounting Style: Rack Mounted
-
Supplier: Win Source Electronics
Description: Voltage - Input: 88 ~ 264 VAC Main Purpose: Power Supply, ATX Power - Output: 250 W Frequency - Switching: 80kHz Supplied Contents: Board(s) Utilized IC / Part: L6563S, L6591, L6727, VIPer27H Board Type: Fully Populated Outputs and Type: 4, Isolated ECCN: EAR99
- Category: Development Board
-
Supplier: Renesas Electronics Corporation
Description: 0.6V, with a maximum tolerance of ±1.5% over-temperature and line variations. Programmable switching frequency down to 100kHz provides optimized low cost solution for ATX power supplies. It’s also able to operate up to 2.5MHz to deliver compact solutions. The linear controller
- Output Voltage (Volt): 0.6 to 24 volts
- Input Voltage (VIN): 4.5 to 24 volts
- Features: Input Overcurrent Protection, Other
Find Suppliers by Category Top
Featured Products Top
-
220 W Flex ATX / 1U Power Supply – FSP 220-50FGBBI The FSP 220-50FGBBI is a durable, high-performance 220 W Flex ATX / 1U industrial Level of power supply, engineered for use in demanding environments like building mini industrial PC. With Active PFC, an 80 PLUS Bronze rating and (read more)
Browse Switching Power Supplies Datasheets for TPS Elektronik GmbH -
Acopian Power Supplies manufactures custom switching power supplies to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded (read more)
Browse Switching Power Supplies Datasheets for Triad Magnetics -
250 W Flex ATX (1U) Power Supply – FSP250-50FEB The FSP250-50FEB is a durable, high-performance 250 W Flex ATX /1U power supply, engineered for use in demanding environments such as small industrial PCs, 1U servers, or embedded systems. Supporting universal input (90–264 VAC (read more)
Browse Computer Power Supplies Datasheets for TPS Elektronik GmbH -
.) Ambient Operating Temperature: 0 to +71°C. Storage Temperature: -40 to +85°C. Cooling: Forced-air cooled (ball bearing fan); air enters back of power supply and exits from front. Switching Frequency: 55 kHz (Typical). (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Understanding the Differences & Benefits with Linear and Switching DC Power Supplies When it comes to choosing a (read more)
Browse Power Supplies Datasheets for Uni-Trend US -
switching power supply products. Low conduction noise and low EMI feature can also save your resources in EMI design. Main Feature Output Power:50W Output Voltage (DC):5V,12V, 15V, 24V, 30V, 48V Ripple Noise:1m (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Wall Plug-Ins - Switch Mode Power Supplies Triad prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
The Model 643 electromagnet power supply is a linear, bipolar current source providing true 4-quadrant output, eliminating the need for external switching or operator intervention to reverse current polarity. The Model 643 is capable of supplying ±70 A/±35 V to a nominal 0.5 W, 0 (read more)
Browse Electromagnets Datasheets for Lake Shore Cryotronics, Inc. -
sensitive applications. This feature can bring engineers small, light weight and high efficiency with ultra low noise feature. You may replace linear power supplies with our ultra low noise switching power supply products. Low conduction noise and low EMI feature can also save your resources in EMI design. (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd.
More Information Top
-
BWI Product Information for Sparkle power inc. FSP250-601U
For Intel Pentium 4 250 Watts 1U ATX Switching Power Supply .
-
atx power supply - offers from atx power supply manufacturers, suppliers, exporters & wholesalers
Sell Switching Power Supply ATX PC PWOER .
-
Decision fusion of a multi-sensing embedded system for occupant safety measures
consists of the following hardware objects: the load cell weight sensor, a Logitech web-camera, a Cross-bow accelero- meter crash sensor, the DAQ, the CPU, the touch screen, and an ATX switch mode power supply (SMPS), as shown in Figure 5.
-
AT to ATX Power Switch Conversion?
I have successfully used the built in reset switch as a power switch for ATX power supplies .
-
Computer Power Supply Manufacturers, Computer Power Supply Product Catalogs Directory
Related Searches : power supply, computer power supply, pc power supply, atx power supply , switching power supply, psu, pc power, smps, power More...
-
http://dspace.mit.edu/bitstream/handle/1721.1/38525/162616649-MIT.pdf?sequence=2
A switched ATX computer power supply running off 24Volts (Orion, 300DX/24) provided the different voltages for the various measurement equipment.
-
Pc Power Supply Exporters, Pc Power Supply Selling Leads
Related Searches : computer power supply, atx power supply , switching power supply, power supply, psu, switch power supply, pc power, smps, desktop computer power, computer part More..
-
nvidia 5200 fx installation
VPower ATX 300W switching power supply .
-
Ok tell me if I have this right... - Techist - All Things Tech
PSU: Allied ATX 300W Switching power supply (I also think it's going bad which is another reason I want to replace it.
-
180W to 300W industrial ATX power supplies have three year warranty
New from Lambda is the ZWX series of low profile, multiple output ATX open frame switching power supplies designed for industrial computing applications, such as computer servers, industrial computers and broadcasting equipment.
Indicates content that may require registration and/or purchase.