-
Supplier: C.I. Analytics, Inc.
Description: Process Analyzer The 7510 process analyzer is a low cost unit that provides peace of mind without compromise. The unit comes pre-calibrated to start working right out of the crate! The 7510 is a rugged and reliable continuous analyzer that provides low-level analysis without
-
Supplier: MIDAC Corporation
Description: The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases.
- Number of Channels: 1
- Response Time: 1.000000000000002 seconds
- Operating Humidity: 0 to 100 %
- Measurement Type: %LEL, %Volume, Signature or Spectra, Trace
-
Supplier: Honeywell Analytics, Inc.
Description: A fast response device detecting down to ppb of toxic gases, providing physical evidence of a gas event. This use-anywhere, fast response monitor is specific to your target gas only. Until now, the big concern with basic units for toxic gas monitoring was that environmental conditions or other
- Operating Temperature: 32 to 104 F
- Response Time: 10.00000000000002 seconds
- Application: Ambient Air Monitoring, Process Gas
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Diborane (B2H6), Germane (GeH4), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF),
-
-
Supplier: MIDAC Corporation
Description: The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle
- Number of Channels: 64
- Response Time: 1.000000000000002 seconds
- Measurement Type: %LEL, %Volume, Leakage, Signature or Spectra, Trace
- Gas Types: Aerosols, Ammonia (NH3), Arsine (AsH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine Dioxide (ClO2), Diborane (B2H6), Fluorine (F), Germane (GeH4), Halocarbons (Refrigerants), Hydrocarbons, Hydrogen Chloride (HCl),
Find Suppliers by Category Top
Featured Products Top
-
CI Analytics arsine analyzers with the dry colorimetric method are a versatile solution for arsine monitoring in laboratory locations and online with process olefins treatment plants. Our analyzers provide an accurate response for arsine monitoring from a few ppb to high ppm content in hydrocarbon samples. Keep Reading (read more)
Browse Elemental Analyzers Datasheets for C.I. Analytics, Inc. -
New analyzer family offers highly accurate and stable measurements for effective chlorine control ChloroStar™ Digital Sensors feature (read more)
Browse Combustion Analyzers Datasheets for ABB Measurement & Analytics -
Particle Counter, Wear Particle Classifier, Ferrous Monitor Particle Analyzer The LaserNet 200 Series allows reliability professionals to quickly and (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
Particle Analyzer The LaserNet 200 Series allows reliability professionals to quickly and easily assess machinery health in just minutes. By testing only a few milliliters of fluid, users see a (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
Air quality meter with a battery life of up to 10 months
E-paper display / Easy operation /
(read more)
Data memory for 1 trillion measuring points / Measuring range up to 40,000 ppm CO2 /
Temperature, humidity, atmospheric pressure, CO2
Browse Particle Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
Our impressive lab analyzers provide reliable and precise results time in and time out. Based on cutting-edge technology, they allow the detection of impurities at extremely low levels. Other impressive features include ease of integration and operation, user-friendliness and high versatility (read more)
Browse Elemental Analyzers Datasheets for C.I. Analytics, Inc. -
Model SuperC AMF Simple, efficient solution for complex analytical requirements The SuperC AMF is a fully automated multi-element analyzer that allows the precise quantification of multiple impurities (one element at a time) in gas, LPGs and low-pressure samples. Robust and (read more)
Browse Elemental Analyzers Datasheets for C.I. Analytics, Inc. -
install a CalorVal BTU Analyzer on their flare header. The CalorVal is a rugged industrial design that completely burns the sample and therefore is a direct measure of Total Calorific Value. It provides an accurate and continuous measurement over the entire measurement range from 0 BTU (read more)
Browse Combustion Analyzers Datasheets for Control Instruments Corp. -
Find out the top reasons to use the CalorVal on your Flare Stack application. The CalorVal is our BTU analyzer for directly measuring total heating value. Measuring the heating value of varying (read more)
Browse Combustion Analyzers Datasheets for Control Instruments Corp. -
Control Instruments' CalorVal BTU analyzer is the analyzer of choice for a leading supplier of performance polymers. The company uses flare stacks to dispose of the waste products collected from its various chemical processes. The waste products consist of gases and other (read more)
Browse Combustion Analyzers Datasheets for Control Instruments Corp.
More Information Top
-
Sorbents for High Temperature Removal of Arsenic from Coal-Derived Synthesis Gas
The arsine concentration at the outlet of the reactor bed was measured with an on-line arsine analyzer .
-
Novel Sorbent-Based Process for High Temperature Trace Metal Removal
To be able to carry out measurements, TDA provided two separate Hg analyzers for on-line Hg measurements and an arsine analyzer was also used to measure sorbent’s efficacy in removing arsenic.
-
Chemiluminescent gas analyzers
Platan-1 and Platan-2 chemiluminescent gas analyzers for arsine and phosphine: these are intended for con- tinuous automatic measurement correspondingly of arsine and phosphine in working-area air.
-
Block diagrams for information measuring systems of physicochemical composition and substance properties
… solution and reagent dispensers; 7 is a unit for chem- ical reaction; 8 is a photocolorimeter; 9 is a flame photometer; 10, 11 are devices for switching measuring points; 12, 13 are arsine (phosphine) and oxygen gas analyzers ; 14 is a unit …
-
ADVANCED GASIFICATION MERCURY/TRACE METAL CONTROL WITH MONOLITH TRAPS
This indicated that the hydride analyzer provided adequate measurement of arsine /hydrogen selenide in single-contaminant bottled syngas tests.
-
High-speed InP/InGaAsP/InGaAs avalanche photodiodes grown by chemical beam epitaxy
The absence of arsine and phosphine peaks in the output of an in situ residual gas analyzer confirmed complete decomposition of arsine and phosphine into ar- senic, phosphorus, and hydrogen.
-
A flow injection trace gas analyzer for on-site determination of organoarsenicals
In addition to using dichloro (2-chlorovinyl) arsine calibration gases, the trace gas analyzer 10may use other dichloro (2-chlorovinyl) arsine simulated standards which have been previously correlatedto the actual dichloro (2-chlorovinyl) arsine calibration gases to calibrate the trace gas analyzer …
-
Study And Characterization Of Low-Pressure AsH3 Cracking Cells In Gas Source MBE: Growth Of GaAs And AlGaAs Epitaxy
analyzer measurements showed that this purifier reduced known arsine gas contaminants (H2O, 02, and CO) by more than an order of magnitude within the growth chamber.
-
Analytical & Bioscience Solutions Update
C.I. Analytics provides process and laboratory analyzers for online and laboratory applications within the petrochemical, environmental, and food/beverage industries, and analyzers for total/species, sulfur/nitrogen, arsine , ammonia, chlorides, and other hazardous gases/liquids.
-
Ga0.47In0.53As/InP double-heterostructure and multiquantum well lasers grown by chemical beam epitaxy
and hydrogen was routinely achieved as observed by the ab- sence of arsine and phosphine peaks insidethe growth chamber with an in situ residue gas analyzer .
Indicates content that may require registration and/or purchase.