-
Supplier: Brush Research Manufacturing Co., Inc.
Description: Abrasive nylon wheel brushes are best used in applications where deburring and surface finishing are required without ruining the integrity of the underlying surface. Suitable for use on a variety of materials, nylon abrasive brushes are a great alternative to steel filament brushes. Brush
- Brush Filament / Fill Material: Abrasive Filament
-
Supplier: TelephoneStuff.com
Description: QuickPack with user-friendly adhesive for multiple terminations. Features: - Package of 50 connectors - Save time with one bag to open - Reduce material waste on the jobsite - Recloseable bag is great for truck stock - Tamper resistant seal ensures a full bag - FREE polishing film included
- Fiber Mode: Multimode
- Connector Type: SC
-
Supplier: TelephoneStuff.com
Description: QuickPack with resuable field-terminable fiber optic connectors. Features: - Save time with one bag to open - Reduce material waste on the jobsite - Recloseable bag is great for truck stock - Tamper resistant seal ensures a full bag - FREE polishing film included
- Fiber Mode: Multimode
- Connector Type: SC
-
-
Supplier: Fairview Microwave Inc.
Description: of 1 GHz. BNC male coaxial RF connector has a teflon dielectric type and a VSWR of 1.25:1. This Fairview Microwave BNC coaxial connector has a brass body with silver plating. Our TC-240-BMC BNC connector uses brass contact and a silver plating material. This BNC male coaxial RF
- Frequency Range: 1 GHz
- Connector Type: BNC
- Features: Coaxial Connector, RF and Microwave Connector
- Geometry: Straight
-
Description: charge: method A for moulding without the material flowing in the mould and method B for moulding so that the material flows in the mould.
-
Supplier: CSA Group
Description: charge: method A for moulding without the material flowing in the mould and method B for moulding so that the material flows in the mould.
-
Supplier: L-com, Inc.
Description: to a maximum frequency of 1 GHz. &&The specifications and a basic dimensional drawing for TC-240-BMC Male BNC connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit
- Gender: Male / Plug
-
Description: reproducible preparation of test specimens which will give comparable results will vary for each material used. These conditions are given in the International Standard for the relevant material or are to be agreed upon between interested parties.
-
Supplier: CSA Group
Description: reproducible preparation of test specimens which will give comparable results will vary for each material used. These conditions are given in the International Standard for the relevant material or are to be agreed upon between interested parties.
-
Electrical Connectors - Housing, Female, Red, 270A, 2Pole; No. Of Contacts Multicomp Pro -- 36AJ8388Supplier: Newark, An Avnet Company
Description: HOUSING, FEMALE, RED, 270A, 2POLE; No. of Contacts:2Contacts; Product Range:BMC Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Contact Material:-; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HOUSING, FEMALE, BLACK, 300A, 2POLE; No. of Contacts:2Contacts; Product Range:BMC Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Contact Material:-; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HOUSING, FEMALE, BLACK, 270A, 2POLE; No. of Contacts:2Contacts; Product Range:BMC Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Contact Material:-; RoHS Compliant: Yes
-
Electrical Connectors - Housing, Male, Black, 300A, 2Pole; No. Of Contacts Multicomp Pro -- 36AJ8389Supplier: Newark, An Avnet Company
Description: HOUSING, MALE, BLACK, 300A, 2POLE; No. of Contacts:2Contacts; Product Range:BMC Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes
-
Supplier: Georgia-Pacific Corporation
Description: pultrusion equipment. The resins are styrene-free and are thermally cured. Market applications include grating for offshore platforms and mass transit parts. Sheet and Bulk Molding Compounds (SMC/BMC) GP Chemicals offers a phenolic resin system for SMC and BMC that demonstrates and
- Filler: Aramid Fiber
- Type: Casting Resin, Thermoset
- Features: Composite Material
- Chemical System: Phenolics (Melamine, Furan)
-
Supplier: SAE International
Description: harmful NO\u2082 emissions. A novel low-cost palladium-base metal coating, BMC-211, was developed which assists soot regeneration by oxygen transport and which actively removes NO\u2082 still having comparable passive and active soot regeneration properties. The novel coating was tested
-
Supplier: Northrop Grumman Corporation
Description: Control system. COIL's fundamental building block is a laser module. Six of these modules are linked in a series to achieve ALTB's megawatt-class power. Built of advanced, lightweight materials, the laser is designed for simple, safe operations and maintenance.
-
Supplier: Microchip Technology, Inc.
Description: Power (DRP) and Role Swap Support Small Form Factor 4x4 mm 28-QFN Integrated Analog Reduces Bill of Materials and Design Footprint VCONN FETs with Rp/Rd Switching Dead Battery Rd termination Current Sense for Vbus Overcurrent conditions Voltage Sense for Vbus Overvoltage conditions Type-C/ PD
Find Suppliers by Category Top
More Information Top
-
A Study on the Low-Weigt BMC for Headlamp Reflector
BMC materials are the representative materials for headlamp reflector for which glass fiber, inorganic fillers, curing agent and parting agent are put into thermoset such as unsaturated polyester and are blended together.
-
Preparation of Mesoporous Silica and Carbon Materials with Multilength‐Scale Pores and Hydrogen Sorption Application
Textural properties of the BMS and BMC materials .
-
Weld line studies on transfer‐molded thermosetting composite materials
The main thrust of the multifaceted experimental effort has been directed toward characterizing the weld line strength of transfer-molded thick molding compound (TMC)and bulk molding compound ( BMC ) materials , as a function of the processing parameters (mold temperature, fill time, and …
-
Gas Assist Injection Molding Using Thermosetting Materials
Innovative mold designs used in conjunction with superior molding equipment deliver the full aesthetic potential of these improved BMC materials to the end use application.
-
Automotive Lighting and Human Vision
In 1972 the patent for bulk moulding compound ( BMC ) material was announced by the British company Lucas.
-
A physical approach to define a class A surface in polymer thermosetting composite materials
The aims of this study were: (1) to define the optical behavior of a BMC material and how light interacts with the material and (2) to quantify the main compo- nents resulting from this interaction (absorption, re- flection, and surface and bulk …
-
A comparative study of structure‐property relationships in low‐profile polyester matrices
This conjecture is consistent with the results on BMC materials obtained in our labo- ratory.
-
Mechanical Performance of Recycled Thermoplastic and Flax Fiber Based Composite
Non-extrusion compounding to make compression and rotational grade compound with BMW and BMC materials and compression grade compound with EP material.
-
Compression Molded Composites: Processes, Benefits and Applications – An Interview With TenCate
Table 1: BMC Material Comparisons.
-
Lubricated compression of BMC, a concentrated and fibre-reinforced granular polymer suspension
Studied BMC materials were compounded by Com- positec (Le Bourget du Lac, France).
Indicates content that may require registration and/or purchase.