-
Supplier: Electro Standards Laboratories
Description: operation. No power required. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length 75 Ohm BNC Coaxial cables available for your switch installation.
- Data Rate: 0.0100 Gbps
- Form Factor: Rack Mount
- Number of Ports: 3 #
-
Supplier: Electro Standards Laboratories
Description: . • Manual operation. No power required. • Attractive anodized black box packaging provides EMI/RFI shielding. • Custom length 75 Ohm BNC Coaxial cables available for your switch installation.
- Form Factor: Desktop / Standalone
- Network Media: Coaxial
- Number of Channels: 1 #
- Number of Ports: 3 #
-
Supplier: SFCable.com
Description: Ideal for switching coaxial-type connections, such as video or network cables. All connectors are BNC type female. Type: 2-way AB manual switch.
-
-
Supplier: SFCable.com
Description: Ideal for switching coaxial-type connections, such as video or network cables. All connectors are BNC type female. Type: 4-way ABCD manual switch.
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Dual BNC Coax Switch, X (2 to 2), Chassis Style A Enable coax input devices to simultaneously communicate with output devices.
-
Supplier: Electro Standards Laboratories
Description: power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Slim, 1U High rackmount package is standard, desktop is optional. Custom length BNC Coaxial data cables for this
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Number of Ports: 6 #
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Coax Switch, ABCDE (4 to 1), Chassis Style A, BNC
-
Supplier: Electro Standards Laboratories
Description: . Custom length 93 Ohm BNC coaxial cables available for your switch installation. Call for quote. For 50 Ohm BNC Switch, see Model 7202, Cat No 307202 For 75 Ohm BNC Switch, see Model 7302, Cat No 307302 The PathWay Model 7402 BNC A/B Switch
- Equipment Type: Switch
- Number of Ports: 3 #
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Coax Switch, ABC (2 to 1), Chassis Style A, BNC
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services For your IBM® 3270 connections.
-
Supplier: Radwell International
Description: BLACK BOX DUAL BNC COAX, (SW633A), 2-PORTS EXTERNAL SWITCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: CONNECTOR, CONTROLNET, DUMMY LOAD, COAXIAL BNC, *** BOX OF 5 ***. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: BNC vertical PCB mount 50ohm switch - RF & Coaxial Connectors - BNC Connectors Delivery on production packaging - Box. This product is non-returnable.
- Connector Type: BNC
- Frequency Range: 0.0 to 4 GHz
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: RS Components, Ltd.
Description: 10:1 and 1:1. The small box adjacent to the BNC plug contains two adjustable resistors that enable high-frequency trimming. Series = PicoScope 3000 Model Number p = TA131
-
Supplier: RS Components, Ltd.
Description: 10:1 and 1:1. The small box adjacent to the BNC plug contains two adjustable resistors that enable high-frequency trimming. Series = PicoScope 3000 Model Number p = TA132
-
Supplier: Mad City Labs, Inc.
Description: ensures that the displacement as a function of input voltage is highly linear and free of positioning errors caused by inherent creep and hysteresis in the piezoactuators. All Nano-Drive® models provide standard analog control inputs (0-10V) via front panel BNC’s. Optional 16
- Communication Standards: USB
- Configuration: Rack Mount
- Continuous Output Current: 0.0500 amps
- Maximum Output Voltage: -20 to 165 volts
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect 2178 Coax Ethernet Extender is designed for an Industrial Coax Ethernet Extender application. The Data Connect 2178CEE has a switching architecture with 4 RJ-45 10/100Mbps Ethernet ports and one asymmetric or symmetric High Speed Ethernet port that can be RJ-11 or BNC
- Area Network Type: Local Area Network (LAN)
- Number of Ports: 6 #
-
Supplier: RS Components, Ltd.
Description: The DXC100A is a high-performance, passive, matched, differential probe pair designed for use with the DA1800 series of differential amplifiers. The probe pair consists of two highly matched individual probes that share a common compensation box to allow the attenuation factor on both probes
- Attenuation Factor: 10X, 100X
- Bandwidth: 250 MHz
- Probe Configuration: Other
- Probe Type: Oscilloscope, Other
-
Supplier: Data Connect Enterprise, Inc.
Description: -effective Long Reach Ethernet (LRE) solution One box design, Master / Slave mode selectable via DIP Switch Selectable BNC and RJ-11 mode for the data transmission Defines Asymmetric (Band Plan 998) and Symmetric band for transmission Upstream and Downstream signals
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 6 #
-
Supplier: Rohde & Schwarz USA, Inc.
Description: ) BNC monitoring outputs (R&S®UPV-U2 option) XLR/BNC adapter set (R&S®UP-Z1MF option) R&S®UPZ audio switcher for switching up to 128 channels to the inputs and outputs
-
Supplier: ValueTronics International, Inc.
Description: markers Amplitude: Adjustable to 2 Vp-p Output: Marker addition via loop through BNC connections Y-in and Y-out Impedance: >500 kO Fixed Markers: Obtained by pulling marker amplitude switch. Distance between the fixed markers dependent on selected range
- Device Type: Generator
- Generator Type: Signal, Sweep
- Maximum Frequency Range: 125 MHz
- Minimum Frequency Range: 125 MHz
-
Supplier: ValueTronics International, Inc.
Description: when used on logic circuits. The P6230 has an offset control potentiometer in the termination box and connects to the scope, e.g. 7000 series scopes, through a BNC connector with ×10 readout pin. It can be powered from 7000 series mainframes having LEMO S-series connectors for probe
- Bandwidth: 1500 MHz
- Probe Type: Voltage, Current
-
Supplier: ValueTronics International, Inc.
Description: Schwarz RTE1024 oscilloscopes set standards in their class. Precise measurements due to very low inherent noise The R&S RTE was developed with the objective of minimizing noise, from matched BNC-compatible inputs with 18 GHz bandwidth to high-precision A/D converters and
- Bandwidth: 200 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: very low inherent noise The R&S RTE was developed with the objective of minimizing noise, from matched BNC-compatible inputs with 18 GHz bandwidth to high-precision A/D converters and extremely low-noise frontends. At 1 GHz bandwidth and 1 mV/div input sensitivity, the R&S RTE
- Bandwidth: 350 MHz
- Number of Input Channels: 2 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
AuotmationDirect has added IDEM UGB-NET gate boxes that are designed for installation on machine guard doors, serving as an integrated solenoid locking guard with a double tamper-resistant interlock mechanism. Similar to universal gate boxes, these devices add the ability to communicate over the (read more)
Browse Safety Sensor Switches Datasheets for Automationdirect.com -
In the rapidly evolving world of traffic control, reliability and precision are paramount. NKK Switches is proud to offer a range of high-performance switches specifically designed to meet the rigorous demands of the traffic control industry. From traffic cabinet control boxes to roadside (read more)
Browse Toggle Switches Datasheets for NKK Switches -
The Hercules Gated OX Shield (511-B2OXGA) is built for demanding industrial environments where safety and precision matter most. This two-stage momentary SPDT foot switch features an anti-trip treadle mechanism that prevents accidental actuation. To operate, lift the gated safety cover (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
for long-life operation. Common applications include benders, box markers, brakes, choppers, cleaners, conveyor systems, and many more industrial applications. Linemaster Switch is America’s Foot Switch Leader. The Airval Hercules Full Shield (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
With the SHGV-system, the trapped key determines whether the guard door can be opened or not. In the initial state, the trapped key is in a key-selector-switch which is usually located in a central control console where the stop function of the machine is. The key can only be removed (read more)
Browse Keylock Switches Datasheets for Schmersal Inc. -
The Hercules OX Shield (511-B2OXA), a pedal built for demanding industrial environments where safety and control matter most. This two-stage momentary DPDT foot switch features an anti-trip treadle mechanism that prevents accidental actuation (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
The MCS tactile switch series with 16, 19 and 30 mm diameters offer a simple design, yet a highly durable construction. The metal housing and actuator encapsulate a base switch with completely sealed contacts, rated IP67. Mounting to the chassis is also (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
ticketing applications. The switch series is also trending due to its aesthetically modern and technologically advanced design. Other applications include use as a photoelectric barrier. Pricing for the TTS RGB starts at $44.05 each at 100 pieces, packaged in boxes of 10 pieces (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
Consumers have become accustomed to the touch of a surface to carry out software commands that increasingly become part of our technology directed lives. These devices often use varying forms of capacitive touchpoints to carry out the desired command. The CHS is a stand-alone capacitive switch (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
The BDF series control stations are designed to offer up to 4 operators for various machine or process controls conveniently located at the guard door in one compact, easy to install housing. The BDF series eliminates the need for larger custom control boxes to be designed and manufactured for (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc.
More Information Top
-
Portable Power for Permanent Speed Sensors
In this configuration, the Amplifier is connected to the switch box via BNC to amplify power to the sensor and condition the return signal.
-
Real‐Time Analysis of Small Volume Samples with Micro Ion‐Selective Electrodes
Each of these electrodes was connected to a switch box using standard BNC connectors(Figure 1).
-
http://dspace.mit.edu/bitstream/handle/1721.1/36132/72474484-MIT.pdf?sequence=2
To facilitate switching between BNC and twin axial cables, I constructed a box to switch between BNC and Twin axial.
-
Wiring Guide for Dual Output Vibration and Temperature Sensors
Two BNC-ended cables plug into the adapter and connect to two BNC connections in the switch box , one on each of the appropriate switch box boards.
-
http://dspace.mit.edu/bitstream/handle/1721.1/87531/879679940-MIT.pdf?sequence=2
[Check Q switch delay to 210 pisec at BNC box (channel E).]?
-
An inexpensive uniform-size aerosol generator
Other than the function generator, most of the components necessary to construct the apparatus are standard items in an electronics lab or are easily obtained from common electronics stores (e.g., variable resistors, capacitors, BNC jacks, rotary switches and project boxes ). .
-
Calibration and Data Analysis for the KCIF Fast Magnetics System
When the real probes were measured a signal switch box was used to convert the BNC output of the Network Analyzer to the LEMO connectors used at the test point in the probe circuit.
-
http://dspace.mit.edu/bitstream/handle/1721.1/83722/864438987-MIT.pdf?sequence=2
… may add a three-way solenoid to the exhaust ofthe reactor to allow for software-controlled switching between exhaust and piping to the GC/MS; this would require altering the controls box to add an additional switch and BNC jacks to interface the …
-
http://dspace.mit.edu/bitstream/handle/1721.1/57533/631150808-MIT.pdf?sequence=2
We have developed a setup that uses a series of BNC electrical feedthroughs along with a Keithley 7000 switch box in order to individually probe .
-
Low magnetic field manipulation of 3He spins using digital methods
The hardware required for implementing a simple digital NMR spectrometer consists of a PC with a digital I/O card (e.g. NI-6251, 1.25MHz), a BNC connection box , a home made T-R switch (duplexer)[10] and a combined transmit/receive (Tx/Rx …
Indicates content that may require registration and/or purchase.