-
Supplier: Newark, An Avnet Company
Description: IC, COUNTER/MULTIPLIER/DIVIDER; Logic Family / Base Number:CD4024; Counter Type:Ripple Carry Binary / Divider; Clock Frequency:24MHz; Count Maximum:7; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IC, COUNTER/MULTIPLIER/DIVIDER, SMD; Logic Family / Base Number:74HC193; Counter Type:Binary, Synchronous, Up / Down; Clock Frequency:60MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply RoHS Compliant: Yes
-
Supplier: Radwell International
Description: IC, COUNTER/DIVIDER, BINARY COUNTER, 1 ELEMENT, 7 BIT, NEGATIVE EDGE, THROUGH HOLE, 14-PDIP. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC COUNTER BINARY 12STAGE 16SOIC / Counter/Divider Single 12-Bit Binary UP 16-Pin SO Product overview: HEF4040BT from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for
- Operating Temperature: -40 to 85 C
- IC Package Type: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator 16-SO -55 to 125 Product overview: CD4060BNSR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It
- Frequency: 24 MHz
- Operating Temperature: -55 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Quarktwin Technology Ltd.
Description: Counter IC BCD Counter, Binary Counter, Divide-by-N 4 Element 24 Bit Positive, Negative 20-DIP
- Clock Frequency: 40 MHz
- Operating Temperature: 0 to 85 C
- Package Type: DIP
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator 16-TSSOP -55 to 125 Product overview: CD4060BPWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards.
- Frequency: 24 MHz
- Operating Temperature: -55 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Counter/Divider Single 14-Bit Binary UP 16-Pin SOIC N T/R Product overview: CD4020BCMX from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets,
- IC Package Type: Other
-
Supplier: Newark, An Avnet Company
Description: IC, 12-STAGE RIPPLE CARRY COUNTER SOIC16; Logic Family / Base Number:CD4040; Counter Type:Ripple Carry Binary / Divider; Clock Frequency:24MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IC, 4000 CMOS, 4060, DIP16, 18V; Logic Family / Base Number:CD4060; Counter Type:Ripple Carry Binary / Divider; Clock Frequency:24MHz; Count Maximum:16383; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
-
Supplier: Nexperia B.V.
Description: The HEF4541B is a programmable timer. It consists of a 16-stage binary counter, an integrated oscillator to be used with external timing components, an automatic power-on reset and output control logic. The external components RTC and CTC determines the frequency of the oscillator within the
- Supply Voltage: 3 to 15 volts
- Operating Temperature: -40 to 85 C
- Bus Interface: CMOS
- Features: Other
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC1404-F064X0064 AASupplier: Infineon Technologies AG
Description: Industrial Microcontroller Arm® Cortex®-M4 IRF7749L1 | N-Channel Power MOSFET XDPL8221 | AC-DC LED Driver IC IPA80R360P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IR2112S | Gate driver ICs IR2101S | Gate driver ICs IRS10752L | Gate driver ICs S6E1A12C0AGV20000 | FM0+
- Internal RAM Size: 16 KB
- Serial Port Channels: 4
- Number of A/D Converters: 2
- Pin Count: 55
Find Suppliers by Category Top
More Information Top
-
Wristwatch at quartz
Binary dividing circuits (Figure 5) pr6sentent the large advantage to support l ~ ches of the tol6rances enough.
-
Status and Commercial Availability of GaAs Integrated Circuits for Communications Applications
For example, the GigaBit 10G065 or 10G060 3GHz GaAs binary ripple divider ICs use the same type D flip-flop circuit imple- mentation as the 10G070 variable modulus divider (2GHz-rated).
-
Ohmic contacts on n-GaAs produced by spark alloying
In this work, high speed performance of a normally-on GaAs IC binary frequency divider was achieved through the reduction of the series parasitic resistance by adopting a deep recess structure and an interdigital electrode.
-
High speed GaAs digital integrated circuit with clock frequency of 4.1 GHz
In this work, high speed performance of a normally-on GaAs IC binary frequency divider was achieved through the reduction of the series parasitic resistance by adopting a deep recess structure and an interdigital electrode.
-
Electronic fraction collector used for insect sampling in the photoperiod‐induced diel emergence of bark beetles
These timing pulses are applied to pin 10 of the binary counter/ divider , IC 3, which can count up to 2” (or 4096) before recycling.
-
NTE4040B | Product Catalog Search Results | Galco Industrial Electronics
IC 12 STAGE BINARY COUNTER/ DIVIDER .
-
Digital tachometer
The frequency divider D consists of binary counters IC 1 to 4 and 9, b.c.d, to decimal decoders IC 10, 11, D-type flip-flops IC 5 to 8, NANDgates IC 24, 26, 27, 30 and NOR gates IC 25…
-
High speed GaAs integrated circuits
Thiscomparison will be based on reported speed and powerdissipation of GaAs IC ring oscillators and binary fre- quency dividers , demonstration circuits which nearly all of the approaches discussed in Sections I1 and 111 have successfully fabricated andevaluated.
-
3.2 GHz, 0.2 μm gate CMOS 1/8 dynamic frequency divider
Fig. la shows the block diagram of the 1/8 frequency divider IC , which contains three dynamic binary frequency dividers, an internal buffer, an an output buffer.
-
Formula for the steady-state gain of a recursive estimator
Fig. la shows the block diagram of the 1/8 frequency divider IC , which contains three dynamic binary frequency dividers, an internal buffer, an an output buffer.
Indicates content that may require registration and/or purchase.