Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MarShield
Description: Borotron® and PlastiShield® high density borated polyethylene, supplied by MarShield, is a lightweight, cost-effective neutron shielding solution to attenuate and absorb neutron radiation. Our borated polyethylene contains 5% boron content (by weight). We also offer low
- Overall Thickness: 1 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Tensile Strength (Break): 2,407 psi
-
Supplier: MarShield
Description: SWX-201HD 5% Borated Polyethylene – High Density Sizes: U-R-G-C-B-X-H-P To better serve the marketplace, our 5% Borated Poly was expanded to include a high density version of 201. This material has all the properties of the 201, but the added density contributes to better gamma
- Features: Other
- Form / Shape: Pellets
-
Supplier: Accuris
Description: POLYETHYLENE PLASTIC SHEETS, VIRGIN AND BORATED
-
-
Supplier: Accuris
Description: PLASTIC SHEETS, POLYETHYLENE, VIRGIN AND BORATED, NEUTRON SHIELDING
-
Supplier: Accuris
Description: POLYBUTADIENE - POLYETHYLENE COPOLYMER SHEETS, VIRGIN AND BORATED
Find Suppliers by Category Top
Featured Products Top
-
Borated polyethylene is the trusted choice for neutron shielding in both healthcare and nuclear power applications. Its unique ability to moderate and absorb fast and thermal neutrons, combined with its lightweight and cost-effective nature, makes it the (read more)
Browse Polyethylene Resins Datasheets for MarShield -
MarShield specializes in delivering precision CNC cutting and waterjet cutting for borated polyethylene, a material essential for neutron shielding applications. Due to its high cost and specialized (read more)
Browse Radiation Shielding Datasheets for MarShield -
more. Borated Polyethylene Borated high-density polyethylene is lightweight, cost effective solution to attenuate and absorb Neutron Radiation. It contains consistent density and homogeneity and very durable over a wide temperature range. Stocked in sheets or Mar (read more)
Browse Cabinets and Casework Datasheets for MarShield -
borated polyethylene and lead acrylic, showcasing our adaptability and commitment to meeting diverse industry needs??. Mars Metal’s CNC Machining (read more)
Browse Lead, Tin, and Low Melting Alloys Datasheets for MarsMetal -
. Flexibility to order less than 10 pieces or high-volume production runs of 1,000s. The environmental coating is available for all machined parts. Additional materials such as borated polyethylene and lead acrylic are also available. Mars Metal also provides machined custom Tungsten Alloy parts, in addition to other Ferrous Metal parts including Stainless Steel and Aluminum. (read more)
Browse Metal Casting Services Datasheets for MarsMetal -
5%&nsp;Borated Polyethylene. The door came with a custom 4” diameter push plates for push open, push close, and partial open feature that would allow it to operate in case of a power outage. Safety sensing edges were put in place to prevent someone or something from (read more)
Browse Metal Casting Services Datasheets for MarsMetal -
Borated polyethylene Lead wool shielding blankets High density concrete blocks (read more)
Browse Radiation Shielding Datasheets for MarShield -
borated polyethylene. Every piece of custom nuclear shielding we make goes through CSA N299.3-16 certified processes, protecting our customers’ (read more)
Browse Radiation Shielding Datasheets for MarShield -
: Lead pours Lead bricks Borated polyethylene (read more)
Browse Radiation Shielding Datasheets for MarShield -
and Lead Blankets: Flexible and effective for constructing protective barriers. Plasti-Shield® Borated (read more)
Browse Radiation Shielding Datasheets for MarShield
Conduct Research Top
-
How Does Borated Polyethylene Work?
Specifically designed for neutron shielding, borated polyethylene is a cost-effective and lightweight shielding solution that moderates or slows down neutrons, absorbs slow neutrons, and shields against any resulting radiation. Moderating or slowing down neutrons: Materials containing light atoms
More Information Top
-
Cosmic Ray Interactions in Shielding Materials
The materials suitable for cosmic-ray shield design are materials such as lead and iron that will stop the primary protons, and materials like polyethylene, borated polyethylene , concrete and water that will stop the induced neutrons.
-
Fast reactor analytical shielding progress report for July and August 1973. 189a No. 10318, activity No. HN 04 01 01 1
In all cases the calculations were performed for a simple head compartment shield of 3 in. of borated polyethylene (6 wt% natural boron) and 1 in. of steel at the maintenance floor level as shown in Fig. 1.2.
-
Are neutrons responsible for the dose discrepancies between Monte Carlo calculations and measurements in the build-up region for a high-energy photon beam?
Borated polyethylene slabs were inserted between the accelerator head and the phantom in order to remove neutrons generated in the accelerator head.
-
Efficient Time-Independent Method for Conceptual Design Optimization of the National Ignition Facility Primary Shield
Lead- borated polyethylene was the perceived shielding ma- terial at the initiation of this study.
-
http://dspace.mit.edu/bitstream/handle/1721.1/41290/213499129-MIT.pdf?sequence=2
Figure 6.14: Borated polyethylene gas target shielding..
-
Macroscopic cross section sensitivity study for fusion reactor shielding experiments
steel, borated polyethylene and concrete are given for the proposed experi .
-
Polyethylene-reflected plutonium metal sphere : subcritical neutron and gamma measurements.
… cm thick HDPE neutron moderator and aluminum support stand; dimensions are in inches ..................................................................................................................................................47 Figure 32: 8-cm thick HDPE neutron moderator and aluminum support stand; dimensions are in inches ..................................................................................................................................................48 Figure 33: 8-cm thick borated polyethylene neutron moderator and aluminum …
-
Multilayer passive shielding of scintillation detectors based on BGO, NaI(Tl), and stilbene crystals operating in intense neutron fields with an energy of 14.1...
A series of experimental mea surements of the count rate suppression factor that may be obtained for the indicated detectors through the use of various shielding filters comprising iron, lead, and borated polyethylene layers with a total thickness not exceeding 50 cm …
-
Design, construction, and use of a shipping case for radioactive sources used in the calibration of portal monitors in the radiation portal monitoring project
5% Borated polyethylene .
-
A Compact Beam Stop for a Rare Kaon Decay Experiment
Borated polyethylene retains most of the hydrogen density while generating photons that are easier to attenuate.
Indicates content that may require registration and/or purchase.