-
Supplier: Tanis Incorporated
Description: Abrasive Nylon Burr brushes are manufactured using a stainless steel stem wire in a single-spiral construction with a smooth, continuous end. This construction provides a higher filament concentration for heavier burr removal for use in drill presses and hand power tools.
- Applications: Finishing / Deburring (Fine Grits / Filaments), Cleaning / Surface Preparation
- Brush Filament Type: Abrasive Filament, Synthetic Filament
- Length: 3.5 inch
- Outer Diameter (OD): 1.25 inch
-
Supplier: Brush Research Manufacturing Co., Inc.
Description: Available in 2-3/4" diameter, these brushes are recommended for removal of burrs, weld scale and rust, edge blending, paint removal and surface prep. Knot cup brushes is made in carbon steel and has a 5/8"-11 arbor hole for attachment to grinding tools
- Type / Shape: Power / Rotary Brush (Wheel, Roller)
-
Supplier: Maryland Brush Company, Inc.
Description: Pittex® Solid Face Typical uses: Cleaning Rubber and Plastic Molds Cleaning Weld Scale Cleaning Castings Removing Rust, Paint, Burrs, Rubber Flash and Carbon Cleaning and Finishing Recessed Areas Spot Facing ES 1 120SC, 1 inch Solid End Brush, .040-120 Grit SC, 1/4 inch Shank
- Applications: Dry Brushing, Finishing / Deburring (Fine Grits / Filaments), Cleaning / Surface Preparation, Material Removal / Roughing (Coarse Grits / Filaments), Metalworking
- Grading / Grit System: ANSI - CAMI / Coated
- Grit Size: 0.0400 to 120
- Outer Diameter (OD): 1 inch
-
-
Supplier: Maryland Brush Company, Inc.
Description: Pittex® Solid Face Typical uses: Cleaning Rubber and Plastic Molds Cleaning Weld Scale Cleaning Castings Removing Rust, Paint, Burrs, Rubber Flash and Carbon Cleaning and Finishing Recessed Areas Spot Facing ES 1 180SC, 1 inch Solid End Brush, .035-180 Grit SC, 1/4 inch Shank
- Applications: Dry Brushing, Finishing / Deburring (Fine Grits / Filaments), Cleaning / Surface Preparation, Material Removal / Roughing (Coarse Grits / Filaments), Metalworking
- Grading / Grit System: ANSI - CAMI / Coated
- Grit Size: 0.0350 to 180
- Outer Diameter (OD): 1 inch
-
Supplier: Maryland Brush Company, Inc.
Description: Pittex® Solid Face Typical uses: Cleaning Rubber and Plastic Molds Cleaning Weld Scale Cleaning Castings Removing Rust, Paint, Burrs, Rubber Flash and Carbon Cleaning and Finishing Recessed Areas Spot Facing EC2020, 2 inch Circular End Brush, .020, 1/4 inch Shank
- Applications: Dry, Material Removal / Roughing (Coarse Grits / Filaments), Finishing / Deburring (Fine Grits / Filaments), Cleaning / Surface Preparation
- Backing / Base Type: Metal
- Brush Filament Type: Metal Wire
- Mounting: Bore / Center Mount
-
Supplier: Maryland Brush Company, Inc.
Description: Pittex® Solid Face Typical uses: Cleaning Rubber and Plastic Molds Cleaning Weld Scale Cleaning Castings Removing Rust, Paint, Burrs, Rubber Flash and Carbon Cleaning and Finishing Recessed Areas Spot Facing EC3020, 3 inch Circular End Brush, .020, 1/4 inch Shank
- Applications: Dry, Material Removal / Roughing (Coarse Grits / Filaments), Finishing / Deburring (Fine Grits / Filaments), Cleaning / Surface Preparation
- Backing / Base Type: Metal
- Brush Filament Type: Metal Wire
- Mounting: Bore / Center Mount
-
Supplier: ATI Industrial Automation
Description: deburring unit. Can utilize many industrial finishing media including tungsten-carbide burrs, brushes, and flap wheels. Minimal chattering and vibration. Great replacement for hand deburring operations. Weight (without mounts)
- Idle Speed: 5600 rpm
- Power: 0.5227 HP
- Power Type: Pneumatic
- Type: Straight
Find Suppliers by Category Top
More Information Top
-
CR4 - Blog Entry: Nylon Abrasive Brushes for Surface Finishing and Deburring
Nylon abrasive brushes remove burrs , blend edges, and improve surface condition while increasing part quality and reducing cycle times.
-
CR4 - Blog Entry: Nylon Abrasive Disc Brushes – Speed and Cut Depth
Pathfinder Tags: abrasive disc brushes abrasive nylon brushes burr removal deburring edge radiusing nylon abrasive brushes nylon abrasive disc brushes surface finish surface finishing .
-
CR4 - Blog Entry: Automotive Surface Finishing at AAPEX 2013
As this NamPower video shows, these abrasive nylon brushes remove burrs and improve surface finish at the same time.
-
CR4 - Blog Entry: AeroDef to Feature Surface Finishing Solutions
NamPower nylon abrasive brushes remove burrs , blend edges, and improve outer diameter (OD) surface condition.
-
CR4 - Blog Entry: Chamfer Blending and Deburring with Flexible Hones
Burr removal with brush tools does not create secondary micro burrs, nor does it change part dimensions or concentricity.
-
Design for Manufacturability Handbook, Second Edition > DESIGNING PARTS FOR ECONOMICAL DEBURRING
CNC machining centers can remove burrs by brushing parts using a simple brush and arbor in a toolholder.
-
U.S. LCI Database Project--Final Phase I Report
Polishing and burr removal Wire brushing .
-
Process improvements during production ramp-up
Since the end brush filaments flare out a little bit, for the brush to remove burrs on the wall edges, a stepped pattern needed to be used.
-
CR4 - Blog Entry: Find NamPower Technology at IMTS 2014 (Booth N-7163)
Pathfinder Tags: abrasive nylon brush automated deburring automated finishing brushing tool burr removal IMTS imts 2014 nampower nylon abrasive brushes .
-
CR4 - Blog Entry: Metalworking and Manufacturing Experts Meet at EMO 2013
Pathfinder Tags: abrasive nylon brushes ball hones brush tools burr removal cylinder hones cylinder honing tools deburring tools EMO 2013 flexible hones .
Indicates content that may require registration and/or purchase.