-
Supplier: Heyco Metals, Inc.
Description: Rolling Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a
- CDA Grade: 102
- Coil Stock: Yes
- Elongation: 3 to 40 %
- Overall Thickness: 0.0020 to 0.0640 inch
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: These metals have excellent corrosion resistance and high electrical and thermal copper conductivity. Lucas-Milhaupt stocks many copper filler metals including oxygen-bearing, oxygen-free and specialty alloys in wire, strip, paste and powder form.
- Approvals / Conformance: ASTM / UNS, Other
- Brazing Filler Alloys: Copper Alloy Braze
- Conductivity: 5.86E11 µS/cm
- Form / Shape: Preform, Solid Wire, Strip / Sheet / Foil
-
Supplier: Accuris
Description: COPPER WIRE 99.95(Cu+Ag) (CDA 102) Annealed
-
-
Supplier: Accuris
Description: COPPER BARS, RODS, AND SHAPES Oxygen-Free, Hard Temper (CDA 102)
-
Supplier: Accuris
Description: COPPER SHEET, STRIP, AND PLATE Oxygen-Free, Light Cold Rolled (CDA 102)
-
Supplier: Gilson Company, Inc.
Description: testing is assured without repeat drilling. Models are available for 4in (102mm) or 6in (152mm) core sizes. Tongs are welded, painted steel with plastic handle grips. Est. Ship Wt.: 8lb (4kg).
-
Supplier: Gilson Company, Inc.
Description: testing is assured without repeat drilling. Models are available for 4in (102mm) or 6in (152mm) core sizes. Tongs are welded, painted steel with plastic handle grips. Est. Ship Wt.: 8lb (4kg).
-
Supplier: SAE International
Description: This specification covers one type of copper in the form of sheet, strip, and plate.
-
Supplier: SAE International
Description: This specification covers one type of copper in the form of bars, rods, and shapes.
-
Supplier: SAE International
Description: This specification covers one type of copper in the form of wire.
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Corporation Win Source Part Number: 728416-X9C102SZI Manufacturer Homepage: www.intersil.com/cda /home Reference case: SOP8 Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
-
Supplier: Win Source Electronics
Description: Programmable Features: Current Limit, Fault Timeout Feature Pins: CTIM, ISET, PGOOD, PWRON Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8
-
Supplier: Win Source Electronics
Description: Programmable Features: Current Limit, Fault Timeout Feature Pins: CTIM, ISET, PGOOD, PWRON Family Name: ISL6115A Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home
-
Supplier: Win Source Electronics
Description: : Series Output Current: 7mA Noise - 0.1Hz to 10Hz: 30µVp-p Noise - 10Hz to 10kHz: 52µVrms Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda
Find Suppliers by Category Top
More Information Top
-
Potentiodynamic polarization studies on candidate container alloys for the Tuff Repository
Appendix A: Potentiodynamic Curves For Alloy CDA 102 ......................
-
Immersion studies on candidate container alloys for the Tuff Repository
Incipient pitting was observedunderdepositson Alloy 825 andpittingwas observedon bothAlloy CDA 102 andAlloy CDA 715 in the simulatedJ-13 well water.
-
Stress-corrosion-cracking studies on candidate container alloys for the Tuff Repository
Both Alloy CDA 102 and Alloy CDA 715 were found to be resistantto SCCin Solution Number 7 from the Task 2 experimentaltest matrix, in simulatedJ-13 well water and in the simulatedwater concentrated approximately 80 times.
-
Electrochemical corrosion studies on copper-base waste package container materials in unirradiated 0.1 N NaNO{sub 3} at 95{degrees}C
Three candidate materials ( CDA 102 , CDA 613 and CDA 715) were investigated in .
-
Survey of degradation modes of candidate materials for high-level radioactive-waste disposal containers; Overview
The copper-based alloys are CDA 102 (oxygen-free copper), CDA 613
, and CDA 715 (Cu-30Ni). -
FY 1985 status report on feasibility assessment of copper-base waste package container materials in a tuff repository
CDA 102 (UNS C10200) (oxygen-free copper) was proposed for the Swedish disposal canisters and Its use was reviewed by the U.S. tlatlonal Academy of Sciences.
-
Survey of degradation modes of candidate materials for high-level radioactive-waste disposal containers
2.2.1 CDA 102 .
-
Survey of degradation modes of candidate materials for high-level radioactive-waste disposal containers
This volume reports on the available data regarding localized corrosion (LC) of three copper-based alloys: CDA 102 , CDA 613, and CDA 715.
-
Localized corrosion and stress corrosion cracking of candidate materials for high-level radioactive waste disposal containers in the US: A literature review
The copper-based alloys are CDA 102 (oxygen-free copper), CDA 613 (Cu-7A1), and CDA 715 (Cu-30Ni).
-
Feasibility assessment of copper-base waste package container materials in a tuff repository
Copper Development Association Inc. CDA 102 .
Indicates content that may require registration and/or purchase.