-
Supplier: Heyco Metals, Inc.
Description: Rolling Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a
- CDA Grade: 210
- Coil Stock: Yes
- Elongation: 1 to 45 %
- Overall Thickness: 0.0020 to 0.0640 inch
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Corporation Win Source Part Number: 1187583-IRFF210 Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
-
Supplier: Process Technology
Description: Unmatched in Semiconductor process fluid heating. Single chamber sizes up to 18kW FEATURES Ruggedly designed for the most demanding recirculation or single pass chemical applications. Able to achieve the highest temperature heating, up to 210°C.
- AC Voltage Required: 200 to 600 volts
- Fuel / Energy Source: Electric
- Heater Type: Inline Heater
- Heating Capacity: 1 to 18 kW
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189550-ISL28207FBZ Packaging: Tube Mounting Style: SMD Supply Current: 210µA Amplifier Type: General Purpose Slew Rate: 0.32V/µs Gain Bandwidth Product: 1MHz Current - Input Bias: 15
- Bandwidth: 1 MHz
- Gain-Bandwidth Product (GBW): 1 MHz
- Input Bias Current (IBIAS): 1.50E-5 µA
- Input Offset Voltage (VOS): 0.0050 millivolts
-
Supplier: Win Source Electronics
Description: Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 280W Popularity: Medium Fake Threat In the Open Market: 61
- PD: 280000 milliwatts
- Package Type: TO-247, SOT3
- Packing Method: Shipping Tube / Stick Magazine, Other
- Polarity: N-Channel, Other
-
Supplier: Win Source Electronics
Description: Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 4-DIP Power Dissipation (Maximum): 1W Popularity: Medium Fake Threat In the Open
- PD: 1000 milliwatts
- Package Type: SOT3
- Packing Method: Shipping Tube / Stick Magazine, Other
- Polarity: N-Channel, Other
Find Suppliers by Category Top
More Information Top
-
Copper versus aluminum-which construction is best? [induction motor rotors]
ADC ADC Bar Shape Same as Cu Bar CDA 110 CDA 210 CDA 220 CDA2 30 CDA4 64 CDA5 10 .
-
ZASMHBA0003241
Brass CDA 210 .
-
ZASMHBA0002420
108 1.0 "~ 10 7 CDA 210 1.0 107 L, Ampco 95-20 .
-
Studies in Design of High Torque Three-Phase Squirrel-Cage AC Traction Motor with Aluminium Alloy Rotor Bars and Parameter Optimization using Artificial Neural...
@20' C for stator winding (ETP grade) Resistivity of aluminium alloy bar 0.05012 S @ 20°C for rotor ( CDA 210 ) 32 Hz .
-
Selection of copper versus aluminum rotors for induction motors
… will have current flowing in ap- proximately the upper (closer to air gap) 3/8 in of the rotor bar at zero speed on a 60-Hz power supply, whereas a bar with 1.8 relative resistively ( CDA 210 or pure aluminum) will …
-
Federal Register > Friday, October 12, 2007 > [72 FR 58190] Energy Conservation Program for Commercial Equipment: Distribution Transformers Energy Conservation...
Public Meeting Transcript, No. 108.6 at pp. 199- 210 ) CDA commented that electricity prices will not be declining in future years since shortcomings in the generation and transmission systems will become apparent.
-
Subject index Part 1
… photoacoustic 50 Carbondioxide 225 Carbondisulfide 224 , 226 , 229 -231 Carbonmonoxide 225 Carbontetrachloride 224 , 229 Cardinal plane 110 point 110 CARS (coherent anti-Stokes Raman scattering) 222 Cat conjugator 243 CBO 142 , 159 , 160 CCl4 238 Cd 210 CDA 142 , 156 , 180 CdGeAs2 …
-
Glycosylation patterns of membrane proteins of the jellyfish Cyanea capillata
band (205- 210 cDa ), and it stained diffusely (Fig. 1, lane C).
-
The «Skyhook»: A shuttle-borne tool for low-orbital-altitude research
_ 2650 M* + 13900-- 210 CDA , (lit • m), .
-
Voltage Regulators for Next Generation Microprocessors
Intersil®, Advanced synchronous rectified buck MOSFET drivers with Pre-POR OVP, datasheet ISL6612B and ISL6613B, http://www.intersil.com/ cda /home 210 .
Indicates content that may require registration and/or purchase.