-
Supplier: Heyco Metals, Inc.
Description: Rolling Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a
- CDA Grade: 220
- Coil Stock: Yes
- Elongation: 1 to 48 %
- Overall Thickness: 0.0020 to 0.0640 inch
-
Supplier: Gilson Company, Inc.
Description: Diamond Coring Bits are available in either “Open-Head” style, which requires use of listed Expander Sets to attach core barrels to the drill head, or “Closed-Head” style, which attach directly to the drill head. Open-head bits are slightly less expensive and expander sets may be reused many times
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Corporation Win Source Part Number: 1187877-IRFR220 Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
- Package Type: SOT3
-
-
Supplier: Win Source Electronics
Description: Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 36W Alternative Parts (Cross-Reference): FQP4N25; IRF614PBF
- Package Type: TO-220, SOT3
- Polarity: N-Channel, Other
- Transistor Type: MOSFET, Power MOSFET
-
Supplier: Win Source Electronics
Description: Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 80Ohm Switch Time (Ton, Toff) (Maximum): 185ns, 220ns Current - Leakage (IS(off)) (Maximum): 50n
- IC Package Type: SOIC
- TJ: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 80Ohm Switch Time (Ton, Toff) (Maximum): 185ns, 220ns Current - Leakage (IS(off)) (Maximum): 50n
- IC Package Type: SOIC
- TJ: 0.0 to 75 C
Find Suppliers by Category Top
More Information Top
-
Proper Assessment of the JFK Assassination Bullet Lead Evidence from Metallurgical and Statistical Perspectives
WCC MC bullets were manufactured with a CDA 220 bronze, which has a nominal 90% copper and 10% zinc compo- sition (6).
-
Cold and Hot Forging: Fundamentals and Applications
CDA 220 .
-
Comparison of TGSCC and Crevice Corrosion in a Brass/Nitrite System
One interesting system to study with an EN based system is the transgranular stress corrosion cracking (TGSCC) of ASTM CDA 220 (UNS C22000) brass exposed to 1M sodium nitrite(_NaNO~at ambient temperature.
-
ZCHFF2005P025
Test temperature, F (C): CDA 220 90.06 Cu, 0.033 Fe, 0.004 Pb, 0.003 Sn, Rem Zn CDA 260 70.05 Cu, trace Fe Sn, Rem Zn CDA 280 60.44 Cu, 0.01 Pb, 0.02 Fe, trace …
-
ZASMHBA0005508
… 0001 Bi, 0.0014 S, less than 0.003 O2, Se + Te not detected OFHC copper CDA 110 99.94 Cu, 0.0003 Sb, 0.0012 Pb 0.0012 S, 0.0025 Fe, 0.001 Ni CDA 220 90.06 Cu, 0 …
-
Retrofitting pipelines with induction motors
The rotor bar chosen was CDA 220 copper alloy which has 2.3 times the resistance and losses of the standard copper bar rotor.
-
Copper versus aluminum-which construction is best? [induction motor rotors]
ADC ADC Bar Shape Same as Cu Bar CDA 110 CDA 210 CDA 220 CDA2 30 CDA4 64 CDA5 10 .
-
Retrofitting pipelines with induction motors
The rotor bar chosen was CDA 220 copper alloy, which has 2.3 times the resistance and losses of the standard copper bar rotor.
-
Computer Algebra Recipes
candle °ame, 287 capacitor, 29 Casablanca, 211 catenary, 194 Cauchy{Riemann conditions, 220 CDA , 274 center, 17 central di®erence approximation, 90 chain reaction, 236 Chandrasekhar, S., 95 chaos, 33, 38, 336 characteristic directions, 312 chemical oscillator, 40 chemical reaction, 100 empirical rule …
-
Tricky relatives: Consecutive dichotomous speciation of gorilla, chimpanzee and hominids testified by immunological determinants
Hominoid phylogeny inferred from CDA of 220 immunological determinants in 65 plasma proteins.