-
Supplier: Heyco Metals, Inc.
Description: Rolling Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a
- CDA Grade: 510
- Coil Stock: Yes
- Elongation: 1 to 48 %
- Overall Thickness: 0.0020 to 0.0640 inch
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: These metals have excellent corrosion resistance and high electrical and thermal copper conductivity. Lucas-Milhaupt stocks many copper filler metals including oxygen-bearing, oxygen-free and specialty alloys in wire, strip, paste and powder form.
- Approvals / Conformance: ASTM / UNS
- Brazing Filler Alloys: Copper Alloy Braze
- Conductivity: 8.70E10 µS/cm
- Form / Shape: Paste, Powder, Preform, Solid Wire, Strip / Sheet / Foil
-
Supplier: Accuris
Description: TUBING, PHOSPHOR BRONZE: (CDA NO. 510) ROUND, SEAMLESS
-
-
Supplier: SAE International
Description: This specification covers one type of bronze in the form of round wire 0.500 in. (12.70 mm) and under in nominal diameter.
-
Supplier: SAE International
Description: This specification covers one type of bronze in the form of bars, rods, and tubing.
-
Supplier: SAE International
Description: This specification covers one type of phosphor bronze in the form of sheet, strip, and plate.
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Corporation Win Source Part Number: 1181067-HMA510GC-55 Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
-
Supplier: TFC Ltd.
Description: SHCHH high torque studs have a heavy head configuration that provides greater torque-out and improved pull-through resistance. Material: SHCHH - Medium Carbon steel, Heat treated SHCHHS - 300 Series Stainless steel SHCHHB - Phosphor Bronze CDA-510
- Finish: Zinc Plated
- Metallic: Bronze / Copper Base Alloy, Steel, Stainless Steel
- Stud Attachment: Threaded
Find Suppliers by Category Top
More Information Top
-
A Phenomenology of Room-Temperature Stress Relaxation in Cold-Rolled Copper Alloys
ABSTRACT: Room-temperature tension stress relaxation tests on two copper alloys— CDA 510 and CDA 638—were conducted to determine if structural changes accompany stress relaxation.
-
Stress relaxation behaviour of connectors- development of simulation techniques
For alloy CDA 510 [4] ( a 5% tin phos- phor bronze) extreme cold rolling (down to 97.3% re- duction) decreased the amount of stress relaxation oc- curring at room temperature, but increased it at 66 OC in comparison with the amount …
-
Mechanism of yield strength enhancement in heavily cold rolled phosphor bronze
Experiments were performed to identify the strengthening mechanism responsible for the increase in the 0.01 pct offset yield strength upon heat treatment of heavily cold rolledphosphor bronze, CDA 510 .
-
The International Handbook of Space Technology
Phosphor Bronze ( CDA 510 .
-
Machine Design Databook, Second Edition > PACKINGS AND SEALS
Phosphor-bronze CDA 510 .