Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gamajet, part of the Alfa Laval Group
Description: Application 4. Select Gamajet MCIP Model Type for Application 5. Select/Add additional Features 6. Engineer/Design the System 7. Build the CIP System 8. Clean Better, and Faster Designing the appropriate MCIP (Mobile Clean-in-Place) system begins with the sizing of
-
Supplier: GEA Process Engineering Inc.
Description: options to meet your specific needs. 150 or 325 gal wash tank Secondary rinse water tank with double seat mixproof valves CIP Return pump with low point drain valve Chemical addition systems(s) Tank insulation Air blow Discharge pressure gauge
-
Supplier: Chemdet, Inc.
Description: the tank washer continually indexes around the central axis. The Fury 602 is powered entirely by the cleaning fluid. Only 5% of the wash fluid drives the mechanism while 95% passes directly to the nozzles, reducing pressure loses and turbulence and maximizing jet distance and impingement. The
-
-
Supplier: Cole-Parmer
Description: • Low-maintenance rotary lobe pumps conform to 3A Sanitary Standards • Vertical connections facilitate CIP and SIP practices • Front-mounted shaft seals are fully accessible from the front of the pump for easy replacement without disturbing piping in the process line
- Maximum Discharge Pressure: 115 psi
- Maximum Discharge Flow: 57.97 GPM
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Low-maintenance rotary lobe pumps conform to 3A Sanitary Standards • Vertical connections facilitate CIP and SIP practices • Front-mounted shaft seals are fully accessible from the front of the pump for easy replacement without disturbing piping in the process line
- Maximum Discharge Pressure: 225 psi
- Maximum Discharge Flow: 35.98 GPM
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Low-maintenance rotary lobe pumps conform to 3A Sanitary Standards • Vertical connections facilitate CIP and SIP practices • Front-mounted shaft seals are fully accessible from the front of the pump for easy replacement without disturbing piping in the process line
- Maximum Discharge Pressure: 225 psi
- Maximum Discharge Flow: 35.98 GPM
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Low-maintenance rotary lobe pumps conform to 3A Sanitary Standards • Vertical connections facilitate CIP and SIP practices • Front-mounted shaft seals are fully accessible from the front of the pump for easy replacement without disturbing piping in the process line
- Maximum Discharge Pressure: 115 psi
- Maximum Discharge Flow: 57.97 GPM
- Power Source: AC Powered
-
Supplier: MCA - Advanced Materials Division
Description: flammability. As a glass fiber-reinforced grade, Techtron® HPV PPS closes the gap in performance and price, between standard thermoplastics and advanced engineering plastics. For this reason, this diverse grade is ideal for wear components such as bushings and bearings, CIP wash down
- Material Form: Plate / Board (e.g., Fiberboard), Polymer (Plastic / Elastomer), Rod Stock
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: For Extra Assurance -Validate Your CIP Process Although Gamajet machines are engineered and designed to provide repeatable and reliable tank cleaning results, some facilities require additional verification that the unit is properly operating within the tank. The Gamajet Validator is an
- Driver / Power Source: Electric Motor
- Features: Cold Water, Hot Water / Steam, Rotary Nozzle
- Machine Mounting: Cart / Hand Truck, Portable Machine
- Process / Operation: Cleaning / Surface Preparation, Tube Bundle / Vessel Cleaning
-
Supplier: Alfa Laval Inc.
Description: in the bowl against the centrifugal force. This means that the recovered solids can be obtained with a low demand on energy in a closed system under pressure. Therefore, the hygienic conditions are very good, further improved by a full-speed CIP procedure. Unique Vortex nozzle design
-
Supplier: Alfa Laval Inc.
Description: -plastic and flows easily in the bowl against the centrifugal force. This means that the recovered solids can be obtained with a low demand on energy in a closed system under pressure. Therefore, the hygienic conditions are very good, further improved by a full-speed CIP procedure. Unique
-
Supplier: Alfa Laval Inc.
Description: in the bowl against the centrifugal force. This means that the recovered solids can be obtained with a low demand on energy in a closed system under pressure. Therefore, the hygienic conditions are very good, further improved by a full-speed CIP procedure. Unique Vortex nozzle design
- Application / Industry Use: Sanitary / Pharmaceutical
- Centrifugal Separators: All Centrifugal Separators, Centrifuge
-
Supplier: Alfa Laval Inc.
Description: -plastic and flows easily in the bowl against the centrifugal force. This means that the recovered solids can be obtained with a low demand on energy in a closed system under pressure. Therefore, the hygienic conditions are very good, further improved by a full-speed CIP procedure. Unique
- Centrifugal Separators: All Centrifugal Separators, Centrifuge
-
Supplier: Powder Systems Limited (PSL)
Description: be isolated and washed in a sterile filter and dried. Utilization of the PSL Laboratory Filter Dryer will ease technology transfer from Laboratory to Kilo Lab/Pilot plant scale. PSL Filter Dryer technology allows those steps to perform within a single vessel minimizing sterile product
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: operating range of flow rates, nozzle rotation speeds, and wash cycles. The IV “GT” is fully capable of high concentration chemical recirculation cleaning or high pressure/low volume water jet scrubbing in fixed CIP automated systems.
- Driver / Power Source: Electric Motor
- Features: Cold Water, Hot Water / Steam, Rotary Nozzle
- Machine Mounting: Cart / Hand Truck
- Process / Operation: Cleaning / Surface Preparation, Tube Bundle / Vessel Cleaning
-
Supplier: NETZSCH Premier Technologies LLC
Description: product wetted parts are designed and manufactured according to the latest GMP standards Material, production and calibration certificates are supplied together with the machine Optional cleaning in place (CIP) and sterilization in place (SIP) All indirectly product
- Equipment Types: Ball / Media Mill
- Feed: Batch
- Industry or Material Processed: Pharmaceutical / Cosmetics
- Process Type: Wet
-
Supplier: Watson Marlow Pumps Group
Description: Keypad entry of flow rates from 0.0011 gpm to 4.76 gpm (0.004 -18 liter/min)NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior grade polyester) Brushless DC motor, 2650:1 turndown, 0
- Housing Material: Plastic
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 4.76 GPM
- Power Source: AC Powered
-
Supplier: Watson Marlow Pumps Group
Description: Flow rates from 0.0011 gpm to 4.76 gpm (0.004 -18 liter/min) NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior grade polyester) Brushless DC motor, 2650:1 turndown, 0.1% set
- Housing Material: Plastic
- Maximum Discharge Pressure: 30 psi
- Maximum Discharge Flow: 4.76 GPM
- Power Source: AC Powered
-
Supplier: Watson Marlow Pumps Group
Description: Flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min) NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior grade polyester) Brushless DC motor, 2650:1 turndown, 0.1% set
- Housing Material: Plastic
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 3.43 GPM
- Power Source: AC Powered
-
Supplier: Watson Marlow Pumps Group
Description: Keypad entry of flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min) Dispenses 500ml to within +/-0.5% in 2.7 seconds NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing
- Housing Material: Plastic
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 3.43 GPM
- Power Source: AC Powered
-
Supplier: BHS-Filtration Inc.
Description: operation. The cake can be filtered, washed in the forward and reverse directions as well as dried in the forward and reverse directions. The Autopress technology consists of circular filter plates that are sealed in a movable housing. The filter plate design allows for forward and reverse
-
Supplier: ALLDOS Inc.
Description: Industrial cleaning Car wash Paper production and paper finishing
-
Supplier: ALLDOS Inc.
Description: Industrial cleaning Car wash Paper production and paper finishing
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: attention has been paid to choice of materials, durability, cleanability, ease of use and quality control. They are the clear choice of pharmaceutical and biotech manufacturers and equipment providers of bioreactors, CIP skids, autoclaves, lyophilizers and process tanks. Sartorius Stedim
- Filtration Product: Other
- Housing Material: Steel - Stainless
- Industry Use: Biopharmaceutical
- Maximum Pressure: 145 psi
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: attention has been paid to choice of materials, durability, cleanability, ease of use and quality control. They are the clear choice of pharmaceutical and biotech manufacturers and equipment providers of bioreactors, CIP skids, autoclaves, lyophilizers and process tanks. Sartorius Stedim
- Filtration Product: Other
- Housing Material: Steel - Stainless
- Industry Use: Biopharmaceutical
- Maximum Pressure: 145 psi
-
Supplier: APV, An SPX Brand
Description: The R pump is ideal for the type of application where the metal rotored pump will not work effectively. When you need to strip clean your pump because the product will not wash out by using a normal CIP process such as meat processing, the R pump overcomes this problem by its simple
- Maximum Discharge Flow: 2.5 to 240 GPM
-
Supplier: Heinkel USA
Description: or side RTP's are provided to move items such as sample bottles, tools, etc. in and out of the isolator. A wash gun permits cleaning the isolator interior, CIP spray balls may be installed additionally. Other accessories include a rake for heel removal, a glove port barrier to prevent
- Application / Industry Use: Chemicals, Sanitary / Pharmaceutical, Other
- Pressure Filtration Equipment: All Pressure Filters, Other
-
Supplier: Flottweg SE
Description: CIP cleaning fluids Activated sludges free from coarse materials Fruit juice byproducts Soap separation from oil refining processes Vegetable raw materials Typical Applications Of The Sedicanter®: Soy milk: separation and
- Application / Industry Use: Waste / Sludge
- Centrifugal Separators: All Centrifugal Separators, Centrifuge
Find Suppliers by Category Top
Featured Products Top
-
Clean-in-place systems are optimal for cleaning the interiors of pipes, tanks, and equipment in closed systems. This process uses circulation heaters to apply temperature and flow in a series of rinses and washes that pump fluid throughout the system (read more)
Browse Circulation Heaters Datasheets for WATTCO -
-In-Place (CIP) Technology Explore the Optimal Choices for Sanitary Conveyors When it comes to selecting the most hygienic conveyor systems for food processing, here’s a summary of the key features discussed earlier. The top preference would be a conveyor (read more)
Browse Industrial Conveyors Datasheets for Spiroflow Systems, Inc.
Conduct Research Top
-
Circulation Heaters for CIP Systems
Clean-in-place systems are optimal for cleaning the interiors of pipes, tanks, and equipment in closed systems. This process uses circulation heaters to apply temperature and flow in a series of rinses and washes that pump fluid throughout the system. The CIP approach removes residue, contaminants
-
Top Tips to Optimize Direct Steam Heating Applications
chemical usage, improve processing speed, and assure that regulatory requirements are met in wash down or CIP cleaning applications.
-
Living the Biopharma Dream in Lincoln
the process waste system A gravity-based chilled water return system --the 1,000-gallon storage tank, located in the basement, is unique in its baffled construction with separate hot and cold sides. A portable CIP skid --Sani-Matic 's Ultra Flow System provides an innovative design for delivering
-
Gauge Your Level Instrumentation Options
In terms of materials, pharmaceutical manufacturers typically use the dairy industry's 3A parameters of 316 stainless steel, polished to a 20 Ra finish, as a starting point. Acid wash as part of a CIP procedure might necessitate an upgrade to Hastelloy C for the process-wetted parts, says John
More Information Top
-
Application of cleaner technologies in milk processing industry to improve the environmental efficiency
… of milk processing industry, to reduce energy and resources consumption are analysed: substitution of cleaning agent in the milk receiving bar for washing of milk tankers with the specialised acidic detergent, inte- gration of the automated CIP washing system in the butter …
-
On-line measurement for the BHE fouling of brewery wort evaporator using a soft sensing approach
To many batch heat exchangers (BHE), their fouling resistance changed periodically because of the alternation of hatch washing and CIP washing .
-
Therapeutic Proteins
For column cleaning in place ( CIP ) wash sequentially with: 5 cv sterile, pyrogen-free ddH2O, 5 cv 1 M NaOH, and 5 cv sterile, pyrogen-free ddH2O.
-
Contamination Control in Practice
The hot water is allowed to pass through the filter in exactly the same way as during the CIP wash but it is much easier to keep and hold the particulate control of hot water as compared to CIP solutions.
-
The recovery of washing caustic from CIP waste water.
In this procedure, a mixture of reaction chemicals (precipitants, flocculants, adsorbents and oxidation agents, as appropriate) is used to precipitate or irreversibly adsorb dissolved impurities from CIP wash water; the cleaned caustic solution passes through a deep fleece belt filter, then to …
-
Water Use on a Modern Dairy Farm: Three Years of Data
Lesser uses are for cleaning in place ( CIP ) washing of the milking equipment, bulk tank washing and domestic uses in the restrooms and break room.
-
Water Use and Savings on a Dairy Farm
Lesser uses are for CIP washing of the milking equipment, bulk tank washing and domestic uses in the restrooms and break room.
-
Using Water Meters to Reduce Dairy Farm Water Use
Lesser uses are for cleaning in place ( CIP ) washing of the milking equipment, bulk tank washing and domestic uses in the restrooms and break room.
-
Dictionary laboratory Laboratory Dictionary
Cleaning, cleaning cleaning in place ( CIP ) cleaning without separation of components .
-
States > California > State > Regulations > Title 3 - Food and Agriculture > Division 2 - Animal Industry > Chapter 1 - Dairies
l) The Cleaned-in-Place ( CIP ) wash tank shall be located in the milkhouse; any other location must be approved by the director.