Products/Services for CMP Pad Conditioning Disc

  • Superabrasives and Diamond Tools-Image
    Superabrasives and Diamond Tools - (386 companies)
    ...cups, hand hones, hand pads, and honing sticks and honing tools. Mounted points, abrasive burrs, straight wheels, ring or disc wheels, tapered body wheels, sheets or rolls, straight cups, superabrasive belts, superabrasive discs, and superabrasive...
  • Abrasive Discs-Image
    Abrasive Discs - (509 companies)
    ...of abrasive discs is in sanding applications.  Such discs remove surface materials such as metal, ceramics, glass, plastics, and paint, as well as burrs and other imperfections. Depending on their construction, nonwoven surface conditioning discs can...
  •  
    Back-up Pads - (60 companies)
    Back-up pads and platens are used hold and/or support paper, fiber or film backed abrasive discs, sheets or belts Back-up pads improve the conditioning and sanding performance of power tools. They drive discs, sheets with coated abrasives...
  • Buffs and Buffing Wheels-Image
    Buffs and Buffing Wheels - (106 companies)
    ...or pleated buffs, bobs and buffing wheels. Buffs and buffing wheels include string buffs and rope buffs, polishing discs and buffing pads, polishing wheels and laminated wheels, and various specialty products. String buffs or rope buffs consist...
  •  
    Chemical Mechanical Planarization (CMP) Slurries - (20 companies)
    ...and microabrasive grains used for chemical mechanical planarization. CMP is a surface polishing and material removal process involving both chemical attack and abrasive removal. CMP slurries are used in conjunction with CMP pads or polishing naps, which are rotated...
  •  
    Rupture Discs and Burst Discs - (73 companies)
    Rupture discs and burst discs are designed to open and relieve overpressure, high temperature, or vacuum conditions at a predetermined differential pressure or specific temperature. They may be thermally or mechanically actuated. A rupture disc...
  •  
    Abrasive Pads - (137 companies)
    Abrasive Pads Information. Abrasive pads consist of abrasive grains adhered onto the surface of a cloth, film, paper, non-woven, or other backing, usually with a die-cut square or rectangular shape. Products include hand pads, block brushes, tufts...
  •  
    Leveling Feet, Pads, and Glides - (141 companies)
    Leveling feet, pads and glides consist of discs of varying shapes and sizes. They are used for leveling jigs, fixtures, and equipment. A leveling foot has a threaded stud for adjusting the level. A leveling pad has a recess on which a leveling stud...
  •  
    Pad Eyes - (40 companies)
    Pad eyes are eyelets, rings, or loops that attach to machinery or equipment. They can be used for tie-down, lashing or securing applications, but are not usually rated for overhead lifting. Types. There are many different types of pad eyes. Examples...
  •  
    Rest Buttons and Rest Pads - (23 companies)
    Rest buttons and rest pads are used to provide a surface to locate or support a component in a jig or fixture. They are usually made of low-carbon or stainless steel and heat-treated or case-hardened. Types. There are many different types of rest...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.