Products/Services for CNC Microcontroller
-
CNC Controllers - (178 companies)CNC controllers are used to control machines and processes. They provide capabilities ranging from simple point-to-point linear control to highly complex algorithms with multiple axes of control. CNC controllers are used to retrofit many types...ApplicationsComplete Machine RetrofitNumber of Axes -
CNC Routers - (222 companies)CNC routers are computer-controlled machines that are capable of cutting complex two-dimensional (2D) and three-dimensional (3D) shapes with router bits that spin at high speeds. A router is a tool used to hollow out an area in the face... -
Microcontrollers (MCU) - (441 companies)Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator. A microcontroller (MCU) is a full computer built... -
CNC Machining Services - (5279 companies)CNC machining services use fast, repeatable, and programmable machines which can function while unattended in order to manufacture parts quickly and efficiently. Computer numeric controlled (CNC) machining services use fast, repeatable... -
Computer Numerical Control Software (CNC) - (73 companies)Computer numerical control software (CNC) is used to create tool paths for CNC machine control systems, or to turn a personal computer (PC) into a CNC controller. Computer numerical control (CNC) software is used to create tool paths for CNC machine...
-
CNC Tool Changers - (40 companies)CNC tool changers allow a machine to perform more than one function without requiring an operator to change the tooling. A CNC tool changer can quickly change the end effectors without the requirement of multiple robots. Tool changers can be manual...
-
Motor Controllers - (795 companies)Regenerative drives support motor braking. Variable speed drives support speed control and adjustment. Microcontrollers are computer systems on a chip where real-time manipulation of large amounts of digital data is required in order to improve or modify...
-
Stepper Motors (rotary) - (469 companies)Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications.
-
Stepper Motor Drives - (332 companies)Stepper motor drives power unipolar and bipolar stepper motors in full step, half step, and microstep motion control applications.
-
Device Programming Services - (99 companies)Device programming services companies program FPGAs, ASICs, GALs, PALs, EPROMs and other electronic components. This programming is sometimes performed at facilities that assemble PCBs.
Product News
-
Nova Technology(HK) Co.,Ltd
PIC18F27J53-I/ML Microcontroller automotive control, and other embedded applications requiring high performance and connectivity. IoT Devices: Ideal for IoT nodes, sensors, and actuators that require efficient processing, reliable performance, and seamless communication. USB-Based Solutions: Excellent for devices that need USB functionality, such as data loggers, human interface devices, and USB-to-UART converters. The PIC18F27J53-I/ML microcontroller offers a robust set of features that improve system performance, reliability... (read more) -
Nova Technology(HK) Co.,Ltd
PIC18F27J53 High-Performance Microcontroller The PIC18F27J53 microcontroller delivers a powerful combination of high performance and flexible connectivity designed to meet the demands of modern embedded systems. Featuring 128KB Flash memory and 3.8KB RAM, it ensures smooth execution of complex applications with an operating speed of up to 48MHz. This device supports a broad range of communication protocols including I ^2C, LINbus, SPI, UART/USART, and USB, enabling seamless integration across diverse industrial, automotive, IoT... (read more) -
Win Source Electronics
RP2040 Microcontroller for Embedded Innovation Modern embedded systems demand higher processing efficiency, flexible hardware interfaces, and streamlined development environments. Developers increasingly require microcontrollers capable of balancing performance, power efficiency, and design flexibility. The RP2040 Microcontroller combines a dual-core Arm Cortex-M0+ processor running at 133 MHz with 264KB on-chip RAM, delivering strong performance for a wide range of embedded applications. Its flexible architecture, programmable I/O... (read more)Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
Clippard
Revolutionary Microcontroller from Clippard Cordis Proportional Pressure Controls Precise, digital linear pressure control within a closed-loop system with ultra high resolution and repeatability. The Clippard Cordis is a revolutionary microcontroller primed for escape velocity from a proportional control market that has grown stagnant. Built with the highest quality Clippard EVP and DVP proportional valves at its heart, the Cordis is designed to outperform the competition in every way. With unparalleled performance and flexibility... (read more)Browse Air Pressure Regulators Datasheets for Clippard -
Win Source Electronics
STM32 microcontrollers for Smarter Embedded Design STM32 microcontrollers from STMicroelectronics provide engineers with a flexible and scalable platform for embedded system development, low-power operation, and intelligent device design. Built on the ARM Cortex-M architecture, STM32 devices offer a balance of performance, energy efficiency, and extensive peripheral integration for a wide range of applications. With multiple series including STM32F, STM32L, and performance-focused variants, developers can select optimized solutions based... (read more)Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
DigiKey
NXP MCX W Series Microcontrollers NXP's MCX W enables wireless connectivity for multiple standards such as Matter (R), Thread (R), Zigbee (R), and Bluetooth (R) LE. The MCX W serves as the go-to for wireless applications in the MCX portfolio. The MCX W series supports both standalone or hosted architectures to support a range of device types and use cases from simple sensors to hubs and gateways. The MCX W71x and W72x families feature a 96 MHz Arm (R) Cortex (R)-M33 core. Both families leverage an independent radio subsystem... (read more)Browse Microcontrollers (MCU) Datasheets for DigiKey -
DigiKey
32-bit TRAVEO™ T2G Arm® Cortex® microcontroller 32-bit TRAVEO TM T2G Arm (R) Cortex (R) microcontrollerBody control modules (BCM), HVAC, automotive gateways, cluster and graphic applications. Discover the power of 32-bit TRAVEO TM T2G Arm (R) Cortex (R) microcontroller family with embedded safety, security and graphics capabilities ideally suited for advanced automotive body and cluster applications. (read more)Browse Microcontrollers (MCU) Datasheets for DigiKey -
ERSAELECTRONICS PTE. LTD.
STM32F103C8T6 32-Bit Arm Cortex-M3 Microcontroller The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication interfaces, dual 12-bit ADCs, and an extensive timer subsystem in a compact 48-pin LQFP package. Designed for general-purpose embedded control, the STM32F103C8T6 provides significantly higher processing capability and peripheral... (read more)Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
Protomatic, Inc.
CNC Job Shop for Aerospace Specializing in small to medium sized aerospace CNC machined parts. Protomatic has capabilites to process your parts to your demanding requirements. Capabilites include raw material XRF testing, cnc turning 2-8 Axis, cnc milling 2-5 Axis, 6 axis robot, special finishes, vision and CMM inspection. ISO 9001:2008 and ISO 13485:2003 registered. (read more) -
Custom Machine & Tool Co., Inc.
CNC HORIZONTAL TURNING A variety of manual and cnc lathes gives us the capability of turning parts. as small as .250" diameter to as large as 12.000" diameter. Live tooling allows us to add many additional part features while turning,. providing a cost effective manufacturing process. (read more)
-
CR4 - Thread: Diff Betn Microcontroller Vs PLC Vs CNC MC
Preliminary required knowledge about PLC CNC and Microcontrollers are already available in earlier threads.
-
A new compact control unit for CNC using SoCs technology
The introduced SoC system replaces the microprocessors and microcontrollers based CNC control unit with highly sophisticated control circuits and also has the advantages that it can be upgraded, expanded and run at very high frequencies in comparison with microprocessorbased systems.
-
Virtual Manufacturing
…CNC machine tool) or mnemonics (as in the case of G and M code according to company standards or EIA-274-D standard) into binary signals to be sent through the I/O card or micro controller to the CNC machine tool actuators.
-
Practical 3D Printers
It is a mashup between Sprinter and Grbl, an open-source CNC firmware for Arduino microcontrollers .
-
CR4 - Thread: Anti-Static Questions
Previous in Forum: Diff Betn Microcontroller Vs PLC Vs CNC MC .
-
CR4 - Thread: What is diff. betn Pressure/ Signal Transmitter vs Transducer
Next in Forum: Diff Betn Microcontroller Vs PLC Vs CNC MC .
-
Advanced Design and Manufacturing Based on STEP
The proposed solution also highlights the advantages of using microcontrollers for implementing the CNC control [14.16].
-
Implementation of sequential function charts with microcontrollers
The experimental results are described for the programming of a CNC machine using an ATMEGA microcontroller based circuit.
-
Machine tool condition monitoring system using tooth rotation energy estimation (TREE) technique
These signals along with CNC demand signal help the microcontroller to decide about the latest machine parameters.
-
Design and realization of a STEP-NC compliant CNC embedded controller
In this paper we instead show how it is possible to realize a STEP-NC CNC controller using a low cost microcontroller , embedded in the CNC machine; this goal has been obtained by accurately parallelizing the tasks involved in the machining…
Indicates content that may require registration and/or purchase.