-
Supplier: Cole-Parmer
Description: comes with protective case, cleaning cloth, and safety hanging cord. LOTG Series|Eyewear features a broad, single-lens design to ensure maximum top and side protection. Glasses even fit comfortably over most prescription glasses. Compliance: ANSI Z136.1-1986,
- Application: Laser Protection
- Type: Glasses
-
Supplier: Cole-Parmer
Description: comes with protective case, cleaning cloth, and safety hanging cord. XC Series|The industry's first 9-base wraparound laser eyewear encompasses the eye while theunique Multi-Material Technology
(MMT) cushions every point of contact with the face for unparalleled - Application: Laser Protection
- Type: Glasses
-
Supplier: RS Components, Ltd.
Description: meet the ANSI Z87 impact standard. As these glasses do not protect users from harmful laser light it recommend that they are only used with class 2 and 2M lasers. Enhances visibility of 630nm to 670nm red lasers . Adjustable frame size. Meets ANSI Z87 impact
- Primary Wavelength: 630 to 670 nm
- Type: Over Glasses
-
-
Supplier: RS Components, Ltd.
Description: excellent fit plus the safety glasses are ideal for wearing a respirator mask. â?¢ Material PBT, PC temple,â?¢ Front piece temple,â?¢ UVEX XST temple â?¢ Material PC,â?¢ Filter 5-2, 5 DIN EN
- Type: Glasses
-
Supplier: RS Components, Ltd.
Description: excellent fit plus the safety glasses are ideal for wearing a respirator mask. â?¢ Material PBT, PC temple,â?¢ Front piece temple,â?¢ UVEX XST temple â?¢ Material PC,â?¢ Filter 5-2, 5 DIN EN
- Type: Glasses
-
Supplier: RS Components, Ltd.
Description: UVEX 1-3 Safety glasses designed to provide a perfect fit for any face with individually adjustable arms. The Softflex zones and nose adjustable nose pieces ensure your comfort with a pressure free safe and secure fit. A fashionable and protective range of safety glasses
- Type: Glasses
-
Supplier: ASTM International
Description: of soda-lime glasses has been published elsewhere (1-5).2 Silicon (Si) is also monitored for use as an internal standard. Additional elements can be added as needed, for example, tin (Sn) can be used to monitor the orientation of float glass fragments. 1.2 The method only
-
Supplier: ASTM International
Description: of soda-lime glasses has been published elsewhere (1- 5).2 Silicon (Si) is also monitored for use as a normalization standard. Additional elements may be added as needed, for example, tin (Sn) can be used to monitor the orientation of float glass fragments. 1.2 The method only
-
Supplier: ASTM International
Description: of soda-lime glasses has been published elsewhere (1- 5).2 Silicon (Si) is also monitored for use as a normalization standard. Additional elements may be added as needed, for example, tin (Sn) can be used to monitor the orientation of float glass fragments. 1.2 The method only
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Forms doped glasses for laser oscillators and optical memory devices.1 Forms borophosphosilicate glasses by CVD.2 Reagent for derivatizing
- Boiling Point: 154 to 156 F
- Flash Point: 30.2 F
- Viscosity: 0.4000 cps
Find Suppliers by Category Top
Featured Products Top
-
Laser safety Glasses for 1064nm OD Specs (ANSI Z136): 800 - 1100nm OD 5 (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Magnetek's LaserGuard2 enhances the performance of overhead material handling systems by preventing crane-to-crane or crane-to-end-stop collisions. Avoiding collisions results in reduced maintenance costs and (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
-1/3 Type 3; IEC61508 SIL2; ISO13849-1 PLd Category 3; UL508; UL1998; UL61496-1 Type 3; CSA C22.2 No. 14. And its housing profile: only 3.15" x 3.15" x 3.75" (80 x 80 x 90 mm) As one of the smallest scanners on the market, the UAM safety laser scanner provides a reliable solution (read more)
Browse Safety Laser Scanners Datasheets for Schmersal Inc. -
ranges and laser types (red, blue, classes 2/3) High profile resolution for the detection of finest details High profile rate for dynamic measurement tasks Factory calibration for metals Proven operational safety in 24/7 operation over many (read more)
Browse 3D Scanners Datasheets for Micro-Epsilon Group -
ranges and laser types (red, blue, classes 2/3) High profile resolution for the detection of finest details High profile rate for dynamic measurement tasks Factory calibration for metals Proven operational safety in 24/7 operation over many years (read more)
Browse 3D Scanners Datasheets for Micro-Epsilon Group -
Safety Laser Scanner helps protect both personnel and machinery in hazardous areas by using reflected laser beams to detect if a human or object is present. Often used with automated guided vehicles (AGVs) and forklifts, IDEC’s new SE2L covers an extended sensing distance, making it a great fit (read more)
Browse Emergency Stop Switches Datasheets for Switches Unlimited -
The optoCONTROL 2520 optical laser micrometer offers high accuracy and variable mounting distances up to 2m. The distance between the measurement object and the (read more)
Browse Micrometers Datasheets for Micro-Epsilon Group -
lasers. The 1550nm fiber lasers are impractical for mass market deployment because of their size, cost, and complexity. Typical time-of-flight LiDAR systems using multi-junction 905nm lasers are limited to a range of 100 meters due to a low eye-safety acceptable emission limits (AEL) of (read more)
Browse Diode Lasers Datasheets for SemiNex Corporation -
Aperture: ≥ 95% Wavefront Distortion: λ/6@633nm Extinction Ratio: >25dB Coatings: AR/AR@2100nm Utilize our CTH:YAG crystal for reliable performance and safety in your laser applications, meeting the demands of medical, scientific, and military fields. (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
and durability. Damage Threshold: The lens has a high damage threshold for resistance to laser energy, ensuring safety and reliability. The Laser Grade Plano-Convex Lens has the ability to control the laser beam's convergence or (read more)
Browse Optical Lenses Datasheets for Suzhou Jiujon Optics Co., Ltd
More Information Top
-
Surgical Management of Sleep Apnea and Snoring
All personnel and the patient wear carbon dioxide ( CO2 ) laser safety glasses .
-
Use of a carbon dioxide laser for surgical management of cutaneous masses in horses: 65 cases (1993-2004)
2.2 Surgical technique- Standard laser safety procedures were performed including isolation of the surgical site with saline moistened toweling, wearing of CO2 laser dedicated safety glasses , and removal of laser plume with a suction device.a Surgery was performed under general…
-
Aesthetic Surgery of the Facial Mosaic
For the CO2 laser , regular indus- trial safety glasses with polycarbonate lenses are best.
-
Grainger.com
• Laser Safety Glasses , Laser Type YAG, CO2 , GPT XC Frame Design, Visible Luminous Transmission 52 Percent, Optical Density @ Wavelength greater than 9 @ 190-375nm, 1064nm and 10600nm, Polymer Lens Material, Filter Number 101, Uncoated Lens Coating, Light Yellow/Green Lens…
-
Clinical Procedures in Laser Skin Rejuvenation
Polycarbonate safety glasses with sideshields are suitable for use with the CO2 laser s if the power is < 100 W.
-
Fractional CO 2 laser resurfacing for atrophic acne scars: A randomized controlled trial with blinded response evaluation
Moreover, in a randomized controlled trial comparing efficacy and safety of ablative fractional CO2 - and non-ablative fractional 1,550 nm erbium- glass laser resurfacing of acne scars, significant improvements were demonstrated on the CO2 laser treated side versus the erbium-glass…
-
Roenigk's Dermatologic Surgery: Current Techniques in Procedural Dermatology
When a CO2 laser is used, all personnel and the patient must wear clear plastic or glass safety goggles to avoid corneal damage.
-
The Hunsaker Mon-Jet tube with jet ventilation is effective for microlaryngeal surgery
Inspired oxygen was reduced to B40%, wet drapes were placed around the patient’s head and face, and safety glasses were worn by all the staff in the operating room during utiliza- tion of the CO2 laser .
-
Biomedical Optics in Otorhinolaryngology
In 2011, Remacle et al. completed a small prospective trial to establish the safety and feasibility of a new hollow-core glass wave guide (Lumenis, Santa Clara, CA) to channel a CO2 laser in TORS [46].
-
Laser Material Processing
…stray specular reflections must be contained; 3. all personnel in the nominal hazard zone must wear safety goggles; for CO2 radia- tion they can be made of glass or perspex, in fact … there should be a laser safety officer to check that…