-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-LTC2222CUK#PBF can be used for catalog
- Input Voltage Range (Vpp): 3.1 to 3.5 volts
- Operating Temperature: 0 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 14-Bit, 105Msps/80Msps ADCs | IC ADC 14BIT PIPELINED 48QFN Product overview: LTC2206CUK-14 from Linear Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for
- Resolution: 14 bits
- Operating Temperature: 0 to 70 C
- Features: Other
-
Analog-to-Digital Converter (ADC) Chips - 12BIT Analog-to-Digital Converter IC -- 700-LTC2224CUK#PBFSupplier: ERSAELECTRONICS PTE. LTD.
Description: IC ADC 12BIT PIPELINED 48QFN Product overview: LTC2224CUK#PBF from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers
- Pin Count: 48
- Resolution: 12 bits
- Power Dissipation: 630 milliwatts
- Input Voltage Range (Vpp): 3.1 to 3.5 volts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC ADC 10BIT PIPELINED 48QFN Product overview: LTC2234CUK#TRPBF from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers
- Pin Count: 48
- Resolution: 10 bits
- Power Dissipation: 630 milliwatts
- Input Voltage Range (Vpp): 3.1 to 3.5 volts
-
Supplier: Texas Instruments
Description: 1.4MHz Cuk Converter 5-SOT-23 -40 to 125
- Regulated Output Voltage (Volt): -1.23 volts
- Quiescent Current (IQ): 0.0018 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 2.7 to 14 volts
-
Supplier: DigiKey
Description: IC ADC 10BIT 48-QFN
- Pin Count: 48
- Resolution: 10 bits
- Sample Rate: 80,000 kSamples/Sec
- Operating Temperature: 0 to 70 C
-
Supplier: Newark, An Avnet Company
Description: DC/DC CONV, BOOST/BUCK/CUK/INV, SOIC-8; Topology:Boost, Buck, Cuk, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.25A; Output RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Buck-boost type Adjustable -32V~-1.23V 2.7V~14V 1.2A SOT-23-5 DC-DC Converters ROHS
- Output Voltage (Volt): -32 to -1.23 volts
- Input Voltage (VIN): 2.7 to 14 volts
- Output Current (IOUT): 1.2 amps
- Operating Temperature: -40 to 125 C
-
Supplier: Lingto Electronic Limited
Description: LM2611 1.4MHZ CUK CONVERTER
- Features: Switching Regulator
-
Supplier: Lingto Electronic Limited
Description: LM2611 1.4MHZ CUK CONVERTER
- Features: Switching Regulator
-
Description: LM2611 1.4MHZ CUK CONVERTER
- Features: Other, Switching Regulator
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Voltage Regulators 1.4MHZ CUK CONVERTER
- Features: Switching Regulator
-
Supplier: DigiKey
Description: Boost, Charge Pump, Cuk, Flyback, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.215V 1 Output 6A (Switch) 20-WFQFN Exposed Pad
- Regulated Output Voltage (Volt): 1.215 to 42 volts
- Output Current (IOUT): 6 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 2.5 to 16 volts
-
Supplier: Quarktwin Technology Ltd.
Description: Cuk, Flyback, Forward Converter, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 14-SOIC
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 9 to 13.5 volts
- Switching Frequency (fsw): 40 to 1,000 kHz
- Output Voltage Type: Fixed
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813594-LT3579EUFD-1#TRPBF Packaging: Reel Mounting Style: SMD Current - Output: 6A (Switch) Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC Frequency -
- Regulated Output Voltage (Volt): 42 volts
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 16 volts
- Switching Frequency (fsw): 200 to 2,500 kHz
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 143611-LT3581EMSE#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC Frequency - Switching: 200kHz to 2.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output
- Regulated Output Voltage (Volt): 1.215 volts
- Output Current (IOUT): 3.3 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 22 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 781141-LT3581IDE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Charge Pump, Cuk, Flyback,
- Regulated Output Voltage (Volt): 1.215 volts
- Output Current (IOUT): 3.3 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 2.5 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 781139-LT3581EDE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Charge Pump, Cuk, Flyback,
- Regulated Output Voltage (Volt): 1.215 volts
- Output Current (IOUT): 3.3 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 2.5 volts
-
Supplier: Newark, An Avnet Company
Description: Topology:Boost, Buck, Cuk, Flyback, Forward, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:NSOIC; No. of Pins:8Pins; Output Current:1.25A; Output Voltage Min:- RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: The MCP1665 device is a compact, high-efficiency, fixed-frequency, non-synchronous step-up DC-DC converter that integrates a 36V, 100 mΩ NMOS switch. It provides a space-efficient high-voltage step-up power supply solution for applications powered by either three-cell alkaline, Ultimate
- Operating Temperature: -40 to 125 C
- Features: Other
Find Suppliers by Category Top
More Information Top
-
LM2611 Datasheet
LM2611BMF/NOPB - IC CONVERTER CUK SOT-23-5 .
-
Auxiliary Power Supply for the Control IC of a Boost Converter
Proposed charge-pump auxiliary power supply for control IC of Cuk converter .
-
Modelling and analysis of Perturb & Observe and Incremental Conductance MPPT algorithm for PV array using Ċuk converter
The MATLAB/SlMULINK model of PV model with Cuk converter using IC algorithm is shown in Fig.14.
-
Modeling and Performance Analysis of New Cuk Converter Topology for Photovoltaic Applications | selvan. D | Journal of Energy Technologies and Policy
Index Terms - PV Module, MPPT, Incremental Conductance ( IC ) Algorithm, Cuk converter , Optimal performance .
-
Hardware implementation of GCPVS using isolated Cuk converter
CONCLUSION Hardware implementation of single phase grid connected photovoltaic system using isolated Cuk converter was done using IC UC 3842 and IC SG 3525.
-
Power Electronics and Renewable Energy Systems
2011) Simulation and hardware implementation of IC MPPT with direct control method using Cuk Converter .
-
Design tool for PFC converter implemented in Matlab
In the first graphi- cal interface (fig. 8) the user must select power con- verter topology (boost converter or Cuk converter ) and choose one of the commercial IC : UC3854, LT1249, TDA4814 or TDA4863.
-
Analysis of a Soft Switching PWM Active Clamp Cuk Converter
The features of the proposed converter are ZVS turn on, low voltage stresses on the main and auxiliary switches, less additional circuit components in the conventional Cuk converter and easy control algorithm using commercial PWM IC and gate driver.
-
Low-loss, high power factor voltage supply using a capacitive idling converter
Furthermore, thts solution incorporates: small high- frequency input filters, low RMS currents, common IC controllers,whle maintaining all the characteristics of the Cuk converters as: buck-boost performance, hgh-frequency isolation, continuous current at input and output, etc.
-
Sliding modes in power electronics and motion control systems
Sliding Modes in Electromechanical Systems, Taylor& Francis, 1999 [I61 R., Venkataramanan, A. Sa'm" ic and S. Cuk "Sliding mode eonlml of DC-DC Converters " IEEE IECON85 Record.
Indicates content that may require registration and/or purchase.