-
Supplier: Hilliard Corporation (The)
Description: HILCO Microgard™ cartridges provide reliable, long-life contamination control. These efficient filter cartridges feature three filtration layers: outer cellulose-media layer for coarse filtration , an intermediate glass-media for microfiltration, and an inner
- Maximum Liquid Flow: 3 to 20 GPM
- Filtration Grade (Micron Rating): 1 to 5 µm
- Type: Cartridge
- Filter Medium Material: Cellulose, Glass Fiber
-
Supplier: Radwell International
Description: FILTER, INDUSTRIAL SPIN-ON FILTER, CELLULOSE RESIN-IMPREGNATED, CELLULOSE RESIN-IMPREGNATED MEDIA. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: AIR FILTER, ENVIROSHIELD, CELLULOSE FILTER MEDIA MATERIAL. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
-
Supplier: Radwell International
Description: FILTER ELEMENT, MEDIA CELLULOSE, SEAL MATERIAL NITRILE. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: SAE International
Description: In automotive components, filter serves as one of the most significant part of any vehicle. The efficiency and life of the filter plays an important role in determining the optimum wear protection of the engines. Currently, the cellulose media made on the wetlaid nonwoven
-
Description: LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and
- Basis Weight: 87 gsm
- Thickness: 21 mil
- Electrical Resistivity: 20 ohm-cm
- Markets: Chemical Process
-
Supplier: MaxFlo® an Agrilectric Research Brand
Description: Superior Filtration Results MaxFlo® products are high performance, renewable filter aids for all types of solid liquid separation applications. These uniquely engineered Silica filter aids deliver exceptional value in all types of filtration applications. MaxFlo® products provide a
- Maximum Temperature: 2,000 F
- Features: Bulk Filter Media, Other
- Filter Medium Material: Cellulose
- Filtration Product: Coolants, Water
-
Supplier: Watts
Description: Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD90 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5, 20, 50 and 100. Fit for PWHSG-ASY-JUMB-90 Jumbo Cartridge
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD40 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5, 20, 50 and 100. Fit for PWHSG-ASY-JUMB-40 Jumbo Cartridge
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD170 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5, 20, 50 and 100. Fit for PWHSG-ASY-JUMB-170 Jumbo Cartridge
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: diaago
Description: CA Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification CA (Cellulose Acetate) Low protein
- Pore Size: 0.22 µm
- Filter Medium Material: Cellulose - Acetate
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
-
Supplier: Thermon, Inc
Description: The CP industrial coalescer filters are manufactured using a cellulose particulate capture media and a resin impregnated glass fiber coalescing core (no metal core). This unique combination of media provides the industry with one of the most efficient particulate and
- Filtration Grade (Micron Rating): 1 to 25 µm
- Type: Cartridge
- Filter Medium Material: Cellulose
- Filtration Product: Gasoline / Diesel
-
Supplier: Micro Air
Description: The RED • More Durable Media - Blend of cellulose and synthetic fibers is designed to provide a more durable media in a wide variety of dust collector applications and requirements. • Better Protection & Stability - Proprietary resin system used in Red Max! media develops
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Features: Filter Only
-
Supplier: diaago
Description: CA Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification CA (Cellulose Acetate) Low protein
- Pore Size: 0.8 µm
- Filter Medium Material: Cellulose - Acetate
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
-
Supplier: Camfil
Description: clips, wires or fabric swatches to ground the filter pan to the media. Since the anti-static mechanism cannot break off during operation, these filters provide near 100% failsafe operation. Camfil fabricates static dissipative filter cartridges using either OmniPleat®
- Features: Filter Only
-
Supplier: diaago
Description: CA Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification CA (Cellulose Acetate) Low protein
- Pore Size: 0.45 µm
- Filter Medium Material: Cellulose - Acetate
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
-
Supplier: Camfil
Description: clips, wires or fabric swatches to ground the filter pan to the media. Since the anti-static mechanism cannot break off during operation, these filters provide near 100% failsafe operation. Camfil fabricates static dissipative filter cartridges using either OmniPleat®
- Construction: Cartridge Filter
- Features: Other
-
Supplier: Eaton
Description: Eaton's BECO CP1 depth filter sheets were developed for the filtration of colloidal and viscous media, and media containing particles. It offers a high dirt holding capacity. Eaton's BECO CP1 depth filter sheets can be used for an extremely wide range of filtration tasks,
- Filter Medium Material: Cellulose
- Range: Micro Filtration
-
Supplier: Camfil Power Systems
Description: The Polytech media is based on a durable and sturdy blended cellulose and polyester base layer. Available with Camfil's Hemipleat open pleat technology and traditional dimple pleat technology. The HEmiPleat offers low pressure drop, improved dust release and reduced energy cost.
- Length: 25.984266 inch
- Width / Ring Size: 12.7559124 to 17.5196945 inch
- Operating Temperature: 158 F
- Construction: Cartridge Filter
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartolab P pressure filters for reliable sterile filtration of tissue culture solutions. Ready-to-use unit which, attached to a membrane pump or tube pump, quickly and reliably sterilize 100 ml to 5 liters (Sartolab P20) or up to 10 liters (Sartolab P20 Plus) of media and aqueous
- Sample Size: 100 to 4,999.998107294449 cc
- Pore Size: 0.2 µm
- Filtration Area: 0.002 mm²
- Flow Rate: 0.0660430125 GPM
-
Supplier: Eaton
Description: Eaton's innovative new depth filter medium provides maximum filtration performance. BECOPAD P depth filter is mineral-free and produced with special, high-purity cellulose. It can be used for a wide range of applications, including clarification of ethanol solutions which have a
- Filter Medium Material: Cellulose
- Additional Features: FDA Compliant
- Range: Micro Filtration
-
Supplier: Membrane Solutions
Description: MS® Syringe filters are purpose-built with features designed to bring the highest levels of performance and purity to your research. We incorporate a variety of membranes to offer separation and purification solutions for the majority of your laboratory needs. MS® CA Syringe filters
- Filtration Grade (Micron Rating): 0.45 µm
- Maximum Pressure: 75 psi
- Features: Other
-
Supplier: Serfilco, Ltd.
Description: • High capacity - 15, 30, 45 ft² (1.4, 2.8, 4.2 m²) solids area • Ease of Service SS Swing bolt cover closure Stack assembly for quick media change • Choice of filter media: Cellulose discs for 5, 10, 20 & 40 micron filtration Use alone or with filter aid and/or
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: performance and allow for economic filtration system design. Flexibility: Sartoclean GF filters are available as standard filter cartridges, mini cartrides, MaxiCaps and MidiCaps offering broadest choice for scale-up and easiest adoption to varying process volumes. Documentation:
- Filtration Grade (Micron Rating): 0.8 µm
- Maximum Pressure: 29 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Type: Cartridge
-
Supplier: Purolator Liquid Process
Description: cartridges are available in 9.75 and 10 inch lengths and in multiple configurations. All CW Series filters are nominally rated at 5 µm and have excellent flow and filter life properties. All materials are FDA listed for food and beverage contact. Carbon impregnated cellulose
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: MaxiCaps is a unique new housing design concept from Sartorius that brings the benefits of single use filter elements to process scale. The incorporation of Sartoclean GF filter cartridges into self contained, high quality polypropylene housings makes it possible to operate large scale
- Filtration Grade (Micron Rating): 0.8 µm
- Maximum Pressure: 29 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Type: Cartridge
-
Supplier: Cole-Parmer
Description: • Ideal for filtering cell culture media, biological fluids, and aqueous solutions • Large membrane diameters (50, 70, and 90mm) and included glass prefilters increase flow rates • Provided sterile and certified nonpyrogenic Polystyrene funnel with polyethylene neck adapter is designed for
- Filter Medium Material: Cellulose - Acetate
-
Description: Application Filtration of hydraulic fluids, lubricants, industrial liquids and gases. Filter media for all applications. Elements for installation in EPE filter housings. ... others on request. Construction Special star pleated filter media that is mounted on a
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Cole-Parmer
Description: • Ideal for filtering cell culture media, biological fluids, and aqueous solutions • Large membrane diameters (50, 70, and 90mm) and included glass prefilters increase flow rates • Provided sterile and certified nonpyrogenic Polystyrene funnel with polyethylene neck adapter is designed for
- Filter Medium Material: Cellulose - Acetate
-
Supplier: Cole-Parmer
Description: • Ideal for filtering cell culture media, biological fluids, and aqueous solutions • Large membrane diameters (50, 70, and 90mm) and included glass prefilters increase flow rates • Provided sterile and certified nonpyrogenic Polystyrene funnel with polyethylene neck adapter is designed for
- Filter Medium Material: Cellulose - Acetate
-
Supplier: GE ENERGY Air Filtration
Description: The AltairLibrapulse range of pulse-jet filter elements is available in a variety of configurations and sizes, including single cylindrical, double cylindrical and double cylindrical/conical. The elements are also available in three media types, Nanomedia technology, fully synthetic,
- Range: Nano Filtration
-
Supplier: Purolator Liquid Process
Description: CARBONEX™ CEP Series filter cartridges provide reliable removal of chlorine, chemical contamination and sediment from plating bath solutions. The depth filter media used in the outer zones of the cartridge provides efficient particulate removal. The inner zone of the cartridge
-
Supplier: Cole-Parmer
Description: The pleated design offers higher flow rates and dirt-loading capacities than shorter-life block cartridges. The non-cellulose media resists chemical attack and biofilm build-up making the filter ideal for both chlorinated and non-chlorinated water treatment applications. Common
- Features: Other
-
Supplier: Eaton
Description: Mineral-free depth filtration stacked disc cartridges for a wide range of applications, including coarse and sterile filtration of all liquid media e.g., beverages. Only depth filter media manufactured according to the bepure process are used in BECODISC stacked disc cartridges.
- Filter Medium Material: Cellulose
- Range: Micro Filtration
-
Supplier: Serfilco, Ltd.
Description: • High capacity - 15, 30, 45 ft² (1.4, 2.8, 4.2 m²) solids area • Ease of Service SS Swing bolt cover closure Stack assembly for quick media change • Choice of filter media: Cellulose discs for 5, 10, 20 & 40 micron filtration Use alone or with filter aid and/or
Find Suppliers by Category Top
Featured Products Top
-
Oil repellency and water repellency glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process. Featuring excellent oil repellency and water repellency, uniformed fiber distribution, pleatability, large dust capacity, high efficiency, high (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Harbory Filtration manufactures glass fiber air filter media using a wet-laid process that distributes glass microfibers uniformly. The media is available in a range of efficiencies and basis (read more)
Browse Filter Media Datasheets for Harbory Filtration -
processing Key Benefits of MERV Air Filter Media 1. Optimized Indoor Air Quality Higher MERV ratings capture finer particles, including (read more)
Browse Filter Media Datasheets for Harbory Filtration -
PP Air Filter Media Introduction PP Air Filter Media is a high-performance air filtration material made from 100% polypropylene (PP) fibers through advanced nonwoven manufacturing processes such as melt-blown, spunbond, and thermal bonding technologies. It is designed for efficient (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Summary You choose PP air filter media because it does not compromise. It delivers the high capture rates required for clean air while simultaneously reducing energy bills (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Glass bag filter media is made of the glass fiber with stable electret as the main media and the protective layer of chemical fiber is attached to its windward surface. The strong chemical fiber on the windward surface serves as a "pre-filter" layer to block the large dust particles. It is (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Medium efficiency bag filter media is made of polypropylene melt-blown non-woven fabric and spun bond fabric. The hightemperature melt-blown process uses a stable electret and proven composite technology. lt is a premium material with a 3D mesh structure which includes two different layers for (read more)
Browse Filter Media Datasheets for Harbory Filtration -
High Dust Loading Medium Bag Air Filter Media (XBM) is a specialized air filtration material designed for medium-efficiency bag filters, offering extended service life and reduced maintenance frequency in demanding (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Key characteristics of low resistance composite filter media typically include: Lower resistance and large dust capacity:it is made of synthetic,These materials are engineered to resist deformation and maintain their structure even as dust accumulates (read more)
Browse Air Filters (industrial) Datasheets for Harbory Filtration -
Camfil's proprietary OmniPleat® media technology is engineered to extend filter life and improve performance compared to conventional pleated filters. OmniPleat filter media is available for premium filter cartridges for all brands of dust collectors and is offered in a variety of media (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil
More Information Top
-
Grainger.com
• Hydraulic Spin-on Filter, Return Line, Filter Rating (Microns) 25, Cellulose Filter Media , Max.
-
Modern Cold Spray
Cellulose filter media generally are made from naturally occurring materials.
-
$50-$60 Hydraulics - Grainger Industrial Supply
• Replacement Filter Element, 10 Microns, Cellulose Filter Media , Max.
-
Critical Component Wear in Heavy Duty Engines
Figure 16.17 Left: Cellulose filter media .
-
Recent progress in the preparation, characterization, and applications of nanofibers and nanofiber membranes via electrospinning/interfacial polymerization
… 99 A sol- vent system based on lithium chloride (LiCl) and N,N-dimethylacetamide (DMAc) was used, and the effects of (1) the temperature of the collector, (2) the type of collector (aluminum mesh and cellulose filter media ), and (3) the postspinning …
-
Handbook of Polymer Nanocomposites. Processing, Performance and Application
They evaluated the effect of temperature of the collector, type of collector (aluminum mesh and cellulose filter media ), and post-spinning treatment, such as coagulation with water, on the morphology of electrospun fibers.
-
Separation of immunoglobulin G precipitate from contaminating proteins using microfiltration
Given the large pore size of the cellulose filter medium used in the present study, fouling by adsorption of the contaminating proteins in the pores of the membrane was not considered to be significant.
-
Product clarification versus economics?
BECOPAD high purity cellulose filter media for beer clarification are described.
-
Grainger.com
• Replacement Filter Element, 10 Microns, Cellulose Filter Media , Max.
-
Stacked Panel Filter for Engine Air Intake Systems
The other, construction is pleated cellulose filtration medium with an optional expanded metal or screen backing and a flexible vinyl plastisol or polyurethane foam seal.
Indicates content that may require registration and/or purchase.