-
Supplier: ValueTronics International, Inc.
Description: The CGO-520 is a Comb Generator from Com-Power. Comb generators are signal generators that ouput many harmonics of the input signal. Comb Generators are very important to any EMC test lab. The generator can be used to verify that an anechoic
-
Supplier: ValueTronics International, Inc.
Description: The CGO-51000 is a Comb Generator from Com-Power. Comb generators are signal generators that ouput many harmonics of the input signal. Comb Generators are very important to any EMC test lab. The generator can be used to verify that an anechoic
-
Supplier: ValueTronics International, Inc.
Description: The CGO-501 is a Comb Generator from Com-Power. Comb generators are signal generators that ouput many harmonics of the input signal. Comb Generators are very important to any EMC test lab. The generator can be used to verify that an anechoic
-
-
Supplier: ValueTronics International, Inc.
Description: The CGO-505 is a Comb Generator from Com-Power. Comb generators are signal generators that ouput many harmonics of the input signal. Comb Generators are very important to any EMC test lab. The generator can be used to verify that an anechoic
-
Supplier: APITech
Description: API's Series 95 Comb Generators use a Step Recovery Diode (SRD) to generate very narrow voltage spikes; these in turn produce an output frequency spectrum rich in harmonics. The spacing between the signals is equal to the source that drives the SRD which, in most cases, is a stable
-
Supplier: MACOM
Description: MACOM offers 4 Non-Linear-Transmiss ion-Line (NLTL) GaAs Comb Generators offering superior phase noise performance up to -18 dBc/Hz better then a SRD, usable harmonics out to 50 GHz, and available in SMT or connectorized packages.
-
Supplier: Richardson RFPD
Description: The MLPNC-7102 is a monolithic non-linear transmission- line (NLTL) comb generator which offers outstanding phase noise performance. This high performance comb generator operates over specified ranges of input frequency/power.
-
Supplier: Richardson RFPD
Description: The MLPNC-7102S1 is a monolithic non-linear-transmiss ion-line (NLTL) comb generator which offers outstanding phase noise performance. This high performance comb generator operates over specified ranges of input frequency/power.
-
Supplier: Richardson RFPD
Description: The MLPNC-7102 is a monolithic non-linear-transmiss ion-line (NLTL) comb generator which offers outstanding phase noise performance. This high performance comb generator operates over specified ranges of input frequency/power.
-
Supplier: Richardson RFPD
Description: The MLPNC-7102S1 is a monolithic non-linear-transmiss ion-line (NLTL) comb generator which offers outstanding phase noise performance. This high performance comb generator operates over specified ranges of input frequency/power.
-
Supplier: Picosecond Pulse Labs, Inc.
Description: performance, flexible comb generator that works over a range of input frequency and power. The LPN 7103 is based on monolithic Non-Linear-Transmiss ion-Line (NLTL) circuit technology. The Model 7103’s banner spec is its outstanding phase noise performance, and it is available in
-
Supplier: Picosecond Pulse Labs, Inc.
Description: performance, flexible comb generator that works over a range of input frequency and power. The LPN 7102 is based on monolithic Non-Linear-Transmiss ion-Line (NLTL) circuit technology. The Model 7102’s banner spec is its outstanding phase noise performance, and it is available in
-
Supplier: Picosecond Pulse Labs, Inc.
Description: performance, flexible comb generator that works over a range of input frequency and power. The LPN 7100 is based on monolithic Non-Linear-Transmiss ion-Line (NLTL) circuit technology. The Model 7100’s banner spec is its outstanding phase noise performance, and it is available in
-
Supplier: Picosecond Pulse Labs, Inc.
Description: (LPN) Model 7110 is a high performance, flexible comb generator that works over a range of input frequency and power. The LPN 7110 is based on monolithic Non-Linear-Transmiss ion-Line (NLTL) circuit technology. The Model 7110’s banner spec is its outstanding phase noise performance and
-
Supplier: Marki Microwave LLC
Description: NLTL-6794SM is a MMIC non-linear transmission line (NLTL) based comb generator. This NLTL offers excellent phase noise performance over a low 100MHz to 1 GHz input frequency range with output tones beyond 30 GHz. NLTL-6794SM is fabricated with GaAs Schottky diode-based varactors and
-
Supplier: Marki Microwave LLC
Description: NLTL-6796SM is a MMIC non-linear transmission line (NLTL) based comb generator. This NLTL offers excellent phase noise performance over a 500MHz to 3.5 GHz input frequency range with output tones beyond 40 GHz. NLTL-6796SM is fabricated with GaAs Schottky diode-based varactors and
-
Supplier: Marki Microwave LLC
Description: NLTL-6273SM is a MMIC non-linear transmission line (NLTL) based comb generator. This NLTL offers excellent phase noise performance over a low 0.7 to 5 GHz input frequency range with output tones to 24 GHz. NLTL-6273SM is fabricated with GaAs Schottky diode based varactors and packaged
-
Supplier: Marki Microwave LLC
Description: NLTL-6275 is a MMIC non-linear transmission line (NLTL) based comb generator. This NLTL offers excellent phase noise performance over a 3 to 15 GHz input frequency range with output tones beyond 85 GHz. NLTL-6275 is fabricated with GaAs Schottky diode based varactors on a 2.28 mm x
-
Supplier: DigiKey
Description: QO COMB 100A SEAND 60A GENERATOR
-
Supplier: Visual Sound, Inc.
Description: model. Analog signals are digitized using an advanced 10-bit process on each signal path with 4x oversampling and adaptive 5-line comb filter with exacting color space conversion. All video formats are scaled to fit onscreen in the highest resolution using a state-of-the-art LSI that
- LCD Matrix Type: AMLCD
- LCD Technology: TFT
- Type: LCD Display
Find Suppliers by Category Top
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
of emission of and immunity against. radiated and conducted electromagnetic disturbances as well as design practices for electromagnetic. compatibility. Projects include a radio-frequency spectrum analyzer, near-field. H-field and E-field probes, comb generator, conducted emissions probe, line impedance
More Information Top
-
OSA | Toward a low-jitter 10 GHz pulsed source with an optical frequency comb generator
Toward a low-jitter 10 GHz pulsed source with an optical frequency comb generator .
-
Optical frequency comb technology for ultra‐broadband radio‐frequency photonics
Section 4 is devoted to the potential of opto-electronic frequency comb gen- erators for the processing of microwave signals, whereas .
-
Comb-Generator Characterization
Abstract—We characterize a 50-GHz comb generator with a sampling oscilloscope.
-
Femtosecond Optical Frequency Comb: Principle, Operation, and Applications
1.4 Femtosecond optical-frequency comb generator .
-
http://dspace.mit.edu/bitstream/handle/1721.1/37783/33669924-MIT.pdf?sequence=2
62 4.6 Implementation of Comb Generators .................................................................
-
OSA | Optical frequency comb generation based on repeated frequency shifting using two Mach-Zehnder modulators and an asymmetric Mach-Zehnder interferometer
Z. Jiang, D. E. Leaird, C. Huang, H. Miao, M. Kourogi, K. Imai, and A. M. Weiner, âSpectral line-by-line pulse shaping on an optical frequency comb generator ,â IEEE J. Quantum Electron. 43(12), 1163â1174 (2007).
-
Comb Generator
Comb Generators - aka CG .
-
OSA | All-fiber-based optical frequency generation from an Er-doped fiber femtosecond laser
S. Fukushima, C. F. C. Silva, Y. Muramoto, and A. J. Seeds, "Optoelectronic millimeter-wave synthesis using an optical frequency comb generator , optically injection locked lasera, and a unitraveling-carrier photodiode," J. Lightwave Technol. 21(12), 3043-3051 (2003).
-
Fast Hopping Frequency Generation in Digital CMOS
2.2.6 Comb Generator Technique . . . . . . . . . . . . . . . . . . . . .
-
http://dspace.mit.edu/bitstream/handle/1721.1/47719/42429594-MIT.pdf?sequence=2
Wideband Optical Frequency Comb Generator Using a Phase Velocity-Matched Lithium Tantalate Electro-Optic Modulator .
Indicates content that may require registration and/or purchase.