-
Supplier: DigiKey
Description: RF Transceiver, ZigBee™ 2.4GHz DSSS Digital 250kbps
- Data Rate: 250 kbps
- Sensitivity: -102 dBm
- Output Power: 10 dBm
- Operating Frequency: 2,400 MHz
-
Supplier: Quarktwin Technology Ltd.
Description: RF Transceiver 2.4GHz DSSS Connector 100kbps
- Data Rate: 100 kbps
- Output Power: 10 dBm
- Operating Frequency: 2,400 MHz
- Supply Voltage: 11 to 25 volts
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Digi Category: RF and Wireless RF Transceiver Modules and Modems Series: XBee-Pro® ZigBee® Package: Tray Product Status: Obsolete Protocol: Zigbee® RF Family/Standard: 802.15.4 Modulation: DSSS Frequency: 2.4GHz
- Operating Frequency: 2,400 MHz
- Features: Transceiver
-
-
Supplier: Acme Chip Technology Co., Limited
Description: TRANSC.+ INTEGR. CONTR.+DSSS
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVER, ZIGBEE, 250KBPS, VQFN-40; Frequency Min:2.394GHz; Frequency Max:2.507GHz; RF / IF Modulation:DSSS; Receiving Current:20.5mA; Transmitting Current:28.7mA; RF IC Case Style:VQFN; No. of Pins:40Pins; Supply Voltage RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVER, -40 TO 105DEG C; Frequency Min:2.36GHz; Frequency Max:2.5GHz; RF / IF Modulation:4FSK, DSSS, FSK, GFSK, MSK, O-QPSK; Data Rate:2Mbps; Receiving Current:2.7mA; RF IC Case Style:QFNW; No. of Pins:48Pins; Product Range:-RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 1217455-MC13212 Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Memory Size: 32kB Flash, 2kB RAM Power - Output: 3dBm Sensitivity: -92dBm RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, SPI GPIO: 32
- Frequency: 2,400,000,000 Hz
- Memory: 256,000 bits
- Read Rate: 250 kbps
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Output: 18dBm Sensitivity: -96dBm Current - Receiving: 59mA RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: SPI, UART Current - Transmitting: 229mA Family Name: CC3120 Categories: RF/IF and RFID Data Rate (Maximum): 54Mbps Alternative Parts (Cross-Reference):
- Frequency: 2,400,000,000 Hz
- Read Rate: 54,000 kbps
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Win Source Electronics
Description: 37mA Part Status: Obsolete(EOL) RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 7 Current - Transmitting: 30mA Family Name: MC13203 Categories: RF/IF and RFID Data Rate (Maximum): 250kbps Alternative Parts (Cross-Reference): MC13203FCR2;
- Frequency: 2,400,000,000 Hz
- Read Rate: 250 kbps
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVER MODULE, 2.4GHZ, -101DBM; RF Modulation:DSSS; Data Rate Max:250Kbps; Frequency Max:2.4GHz; Sensitivity dBm:-101dBm; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Module Interface:SPI, UART; Supply Current:-; ProductRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVER MODULE, 2.4GHZ, -102DBM; RF Modulation:DSSS; Data Rate Max:250Kbps; Frequency Max:2.4GHz; Sensitivity dBm:-102dBm; Supply Voltage Min:2.1V; Supply Voltage Max:3.6V; Module Interface:SPI, UART; Supply Current:-; ProductRoHS Compliant: Yes
Find Suppliers by Category Top
More Information Top
-
Energy consumption evaluations of cluster-based sensor nodes with IEEE 802.15.4 transceiver in flat Rayleigh fading channel
In regard to the practical significance of the IEEE 802.15.4 standard, study in this paper focuses on investigating the cluster-based WSNs that comprise sensor nodes embedded with DSSS transceivers in compliance with IEEE 802.15.4.
-
Design, development and performance analysis of DSSS-based transceiver for VLC
Abstract— This paper addresses and implements a Direct Sequence Spread Spectrum ( DSSS ) transceiver for Visible Light Communication (VLC) systems based on FPGA.
-
A 2.6-V, 44-MHz all-digital QPSK direct-sequence spread-spectrum transceiver IC [wireless LANs]
Abstract— In this paper, an all-digital differentially encoded quaternary phase shift keying (DEQPSK) direct sequence spread- spectrum ( DSSS ) transceiver is proposed.
-
A high clock-offset tolerance for DSSS synchronization
Synchronized performance in DSSS transceivers is the major issue that decreasesbit error rate (BER) and improves the accuracy of transmitted data.
-
A power-efficient, high data rate chaos-based Transceiver design
While a large processing gain ensures enhanced system performance, it results in lower supportable data rate and high power consumption. n IEEE Legacy Standard, the spreading code used in practical DSSS Transceiver is a 11-chip Barker sequence.
-
Design and implementation of an all-digital QPSK direct-sequence spread-spectrum transceiver IC
In this paper, an all-digital differentially encoded quater- nary phase shift keying (DEQPSK) direct sequence spread- spectrum ( DSSS ) transceiver is proposed.
-
AeroComm introduces ConnexRF 2.4GHz transceivers for OEMs
AeroComm has a long history with RF, it was the first to gain FCC approval for 2.4GHz DSSS transceivers in 1994.
-
AeroComm launches affordable 2.4GHz transceiver for OEMs
AeroComm was the first to gain FCC approval for 2.4GHz DSSS transceivers in 1994.
-
How to Secure a Wireless Sensor Network
We do not recommend DSSS transceivers .
-
http://repository.up.ac.za/bitstream/handle/2263/27512/dissertation.pdf?sequence=1
A CMOS based multiple-access DSSS transceiver ” authored by Dr. S. Sinha and .
Indicates content that may require registration and/or purchase.