-
Supplier: Walter Surface Technologies
Description: Achieve a #8 mirror stainless steel finish in just one step (compared to using two separate polishing pastes). The polishing paste is pre-applied to the belt. Packed in a resealable bag that protects the belt from contaminants and drying out. Features Finishing paste, Mirror
- Width: 3.5 to 5.375 inch
- Length: 11.625 to 15.5 inch
- Backing: Cloth
- Applications & Materials Abraded: Dry Grinding / Sanding, Finishing / Deburring (Fine Grits), Metalworking, Polishing (Very Fine Grits)
-
Supplier: Walter Surface Technologies
Description: Designed for polishing. 100% pure premium wool product. Use with Walter polishing pastes. FEATURES Finishing paste, Mirror finishing Hook and loop fastening for Quick Step System Ideal to work with 2" and 3" air tools Long life MATERIALS Aluminum Brass Steel, stainless steel
- Outer Diameter (OD): 2 to 3 inch
- Disc / Backing Type: Cloth Disc
- Applications & Materials Abraded: Dry Grinding, Finishing / Deburring (Fine Grits), Metals / Metalworking, Polishing / Lapping (Very Fine Grits)
- Mounting: Hook & Loop, Quick Change
-
Supplier: Walter Surface Technologies
Description: Popular applications include upgrading of #4 finishes, polishing to a food grade finish, repairing minor scratches, etc. Features Produce a uniform surface finish Applications Finishing with polishing paste Surfaces polishing paste Will clean, refine and condition metal surfaces Tips
- Width: 3.5 to 5.375 inch
- Length: 11.625 to 15.5 inch
- Applications & Materials Abraded: Dry Grinding / Sanding, Finishing / Deburring (Fine Grits), Metalworking, Polishing (Very Fine Grits)
-
-
Supplier: Walter Surface Technologies
Description: The answer to all your finishing needs, from weld blending to a #8 mirror finish. Applications Finishing introductory starter kit Tips Use a different felt disc for each paste
- Outer Diameter (OD): 4.5 inch
- Bore / Shank Diameter: 0.625 inch
- Grit Size: 120 to 240 # or Microns
- Applications & Materials Abraded: Finishing / Deburring (Fine Grits), Metals / Metalworking, Polishing / Lapping (Very Fine Grits)
Find Suppliers by Category Top
More Information Top
-
Renewable and Sustainable Energy II
Electrochemical deburring, laser deburring and ultrasonic deburring[1-3] are proposed for micro deburring in the past few years.
-
Adaptive deblurring of surveillance video sequences that deteriorate over time
Computation of PSF based on past frames for deburring (Section 3.3 .
-
Strategies for Burr Minimization and Cleanability in Aerospace and Automotive Manufacturing
ACKNOWLEDGMENTS The research of all the current and past members of the Consortium On Deburring and Edge Finishing (CODEF) research group at the University of California - Berkeley is gratefully acknowledged.
-
New CNC-Brushing Technology for Automotive Parts Remanufacturing
In the past brushes were mostly used for cleaning and deburring .
-
New CNC-Brushing Technology for Automotive Parts Remanufacturing
In the past brushes were mostly used for cleaning and deburring .
-
Progress in the battle with the burr
Advances in a number of processes have emerged within the past two years, and the entire subject of deburring has been receiving greater emphasis in most high-technology countries than before.
-
Cutting Tool Engineering, April 2011: Critical Mass
James Krier, sales and marketing manager for Burr King, Warsaw, Mo., noted that in the past 2 years he has seen more applications for deburring equipment at lathes and mills.
-
Adaptive force tracking impedance control of robot for cutting nonhomogeneous workpiece
In the past , impedance force control has been applied to deburring process by determining parameters of target impedance and environment model[2].
-
Process‐related risk of beryllium sensitization and disease in a copper–beryllium alloy facility
Strip metal production comprised these processes or jobs: strip rolling, slitting, strip pickling, strip annealing, degreasing, shipping and receiving, inspection, and, in the past , salt baths, cadmium plating, welding, and deburring .
-
Shape recovery from robot contour-tracking with force feedback
Most of the past work in this area is related to force control and deburring .
Indicates content that may require registration and/or purchase.