-
Supplier: M&M Manufacturing Co.
Description: Draft Diverters are available in diameters ranging from 4" to 14". These are a non-stock item and are built to order.
- Application: Commercial
-
Description: commercial and industrial facilities. SPDs that contain at least one nonlinear component for either diverting surge currents or dissipating surge energy, or both. Examples of such nonlinear components are metal oxide varistors, silicon avalanche diodes, spark gap tubes, or thyristors. This
-
Supplier: Peerless Boilers
Description: available as natural or LP gas. The integral draft diverter provides a low-profile design, allowing the boiler to be installed in areas with low clearance. Standard Honeywell controls are easily accessible, making the Series MI boiler simple to install and service. Standard equipment
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Heat Output (Capacity): 58000 BTU/hr
- Technology: Cast Iron
- Type: Hot Water
-
-
Supplier: Weil-McLain
Description: allows for more piping and venting headroom The highest efficiency commercial cast iron atmospheric gas boiler available by Weil-McLain Built-in air separator diverts air to the expansion tank Gas natural draft water and steam boiler with cast iron sections
-
Supplier: Enervex, Inc.
Description: typically used in applications with a single modulating heating appliance or with multiple heating appliances utilizing a single chimney flue. It is extremely suitable for low-to-mid efficiency boilers equipped with a draft hood or a draft diverter. These units can not utilize a
-
Supplier: Enervex, Inc.
Description: in applications with a single modulating heating appliance or with multiple heating appliances utilizing a single chimney flue. It is extremely suitable for low-to-mid efficiency boilers equipped with a draft hood or a draft diverter. These units can not utilize a flue gas
-
Supplier: Crown Boiler Co.
Description: The Aruba-3 Series (AWI) residential, cast iron, hot water boiler is a fully-packaged, installer-ready product. The integral draft diverter provides a low profile design allowing the boiler to be installed in areas requiring a low clearance. This atmospheric, gas-fired boiler is for
- Efficiency: 80 to 82.6 %
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Technology: Cast Iron
- Type: Hot Water
-
Supplier: Crown Boiler Co.
Description: The Cayman Series (CWI) residential/light commercial, cast iron, hot water boiler is a fully-packaged, installer-ready product. The integral draft diverter provides a low profile design allowing the boiler to be installed in areas requiring a low clearance. This atmospheric, gas-fired
- Efficiency: 81 to 83.5 %
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Technology: Cast Iron
- Type: Hot Water
-
Supplier: Enervex, Inc.
Description: modulating heating appliance or with multiple heating appliances utilizing a single chimney flue. It is extremely suitable for low-to-mid efficiency boilers equipped with a draft hood or a draft diverter. These units can not utilize a flue gas economizer without mechanical
-
Supplier: Enervex, Inc.
Description: appliances utilizing a single chimney flue. It is extremely suitable for low-to-mid efficiency boilers equipped with a draft hood or a draft diverter. These units can not utilize a flue gas economizer without mechanical draft. The MFPE SS Fan-Powered Economizer is an
-
Supplier: Peerless Boilers
Description: The Series MIH is a packaged, residential, hot water boiler. It is designed specifically for markets where utility companies offer rebates for mid-efficiency heating products. This boiler exceeds the federal standard for residential boiler efficiency. The integral draft diverter on the
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Heat Output (Capacity): 54000 BTU/hr
- Technology: Cast Iron
- Type: Hot Water
-
Supplier: Crown Boiler Co.
Description: The Bermuda Series (BSI) residential/light commercial, cast iron, steam boiler is a fully-packaged, installer-ready product. The integral draft diverter provides a low profile design allowing the boiler to be installed in areas requiring a low clearance. This atmospheric, gas-fired
- Efficiency: 80 to 82.2 %
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Technology: Cast Iron
- Type: Steam
-
Supplier: Reznor
Description: flue losses while reducing the required vent pipe size. A sealed vent product collection chamber, in lieu of a draft diverter, reduces the loss of dilution air from the room in both the on and off cycles. The series EEDU duct furnaces are available for use with either natural or
- AC Voltage Required: 115 to 230 volts
- Duct Depth: 38 inch
- Height: 36 inch
- Insulation Options: No Insulation
-
Supplier: CSA Group
Description: in applications for pool heaters intended to temper a portion of the primary circulating loop water diverted through the pool heater by mechanical means, and then re-enter and mix with the primary circulating loop water prior to entering the pool. 1.2 This Standard also applies to pool
Find Suppliers by Category Top
More Information Top
-
Code of Federal Regulations > Title 10 - Energy > Department of Energy > [10 CFR Part 430] Energy Conservation Program for Consumer Products
An integral draft diverter shall remain blocked and insulated, and the stack restriction shall remain in place.
-
Federal Register > Monday, May 12, 1997 > [62 FR 26140] Energy Conservation Program for Consumer Products: Test Procedures for Furnaces/Boilers, Vented Home He...
… this category: Revised calculation for the effectiveness of electro-mechanical stack dampers; power vented systems employing post purge after burner shut-off; sealing of cabinet ventilation openings during jacket loss test; insulation of horizontal mounted external draft diverters ; insulation of the flue …
-
Federal Register > Tuesday, January 6, 2015 > [80 FR 792] Energy Conservation Program for Consumer Products: Test Procedures for Direct Heating Equipment and P...
The draft diverter shall be in the normal open condition and the stack shall not be insulated.
Indicates content that may require registration and/or purchase.