Fill out as many options as you want. Click "Run Search Filter" at any time.

Throw Pattern:

Material:

Diameter / Width:

Height:

Help with Air Diffusers and Grilles specifications:

Throw Pattern
           
   Your choices are...         
   One Way       Directs air flow in one direction. 
   Two Way       Directs air flow in two directions. 
   Three Way       Directs air flow in three directions. 
   Four Way       Directs air flow in four directions. 
   360 Degree       A 360° air diffuser is circular in shape and allows for air flow in all directions. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Material
           
   Your choices are...         
   Aluminum       A bluish, silver-white, malleable, ductile, light, trivalent, metallic element that has good electrical and thermal conductivity, high reflectivity, and resistance to oxidation. 
   Steel       A commercial iron that contains carbon in any amount up to about 1.7 percent as an essential alloying constituent. It is malleable when under suitable conditions, and is distinguished from cast iron by its malleability and lower carbon content. 
   Plastic       Any of numerous organic, synthetic, or processed materials that are mostly thermoplastic or thermosetting polymers of high molecular weight and that can be made into objects, films, or filaments. 
   Stainless Steel       Stainless steel is chemical and corrosion resistant and can have relatively high pressure ratings. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Size
   Diameter / Width       Nominal diameter/width of the diffuser or grille. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Height       Nominal height of the diffuser or grille. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Product Announcements
Hydro-Thermal Corporation