One Way Air Diffusers and Grilles
from Dadanco
DADANCO ’s INFFUSERS are quite simply an ‘induction diffuser ’ that uses special nozzles located in the underside of the air plenum to mix primary air (ducted from the central air handling plant) with secondary air that is Induced from either the ceiling return air plenum (via... [See More]
- Throw Pattern: One Way; Two Way
- Material: Steel
from Fläkt Woods Group SA
CVAA jet nozzles are part of the Dirivent system for retail and industrial premises. The Dirivent system is a combination of ducts and nozzles that transport and direct the supply air to the right place both horizontally and vertically. Due to the efficiency of the Dirivent system, the amount of air... [See More]
- Throw Pattern: One Way
from M&M Manufacturing Co.
Floor Grilles for Mobile Home Products are availble in two sizes; 12" or 14" x 20". [See More]
- Throw Pattern: One Way
- Grille Height: 20
- Grille Diameter / Width: 12
from A-J Manufacturing Co., Inc.
The SSLF 2C is a 'Critical Environment" laminar flow diffuser. A-J Manufacturing Company, Inc. was founded in the mid 1920 ’s and has always manufactured sheet metal products. The letters A and J represent the last names of two of the founding fathers of the company.A-J flourished during and... [See More]
- Throw Pattern: One Way
- Material: Stainless Steel
from Fläkt Woods Group SA
DD jet nozzle devices are intended for public premises with large room volumes. The long throw gives very effective air diffusion. The devices, which are made of aluminium, have an adjustable diffusion angle of ±30 degrees. They are available in two installation alternatives: for assembling on flat... [See More]
- Throw Pattern: One Way
from A-J Manufacturing Co., Inc.
The SSHFG-EC Series ½" x ½" x 12" Egg Crate Hinged Filter Grille is hinged in our 1000 Plaster Frame and secured with low profile ¼-turn fasteners. The hinged filter grille allows easy access to filters or mechanical equipment. Specify with filter clips for filter applications; 1" filter depth is... [See More]
- Throw Pattern: One Way
- Grille Diameter / Width: 6 to 60
- Material: Stainless Steel
- Grille Height: 6 to 72
from Fläkt Woods Group SA
DD jet nozzle devices are intended for public premises with large room volumes. The long throw gives very effective air diffusion. The devices, which are made of aluminium, have an adjustable diffusion angle of ±30 degrees. They are available in two installation alternatives: for assembling on flat... [See More]
- Throw Pattern: One Way
from A-J Manufacturing Co., Inc.
The SSFG-EC Series ½" x ½" x 12? Egg Crate Filter Grille is hinged in our 1000 Plaster Frame and secured with low profile ¼-turn fasteners. The removable filter grille allows easy access to filters or mechanical equipment. Specify with filter clips for filter applications; 1? filter depth is... [See More]
- Throw Pattern: One Way
- Grille Diameter / Width: 6 to 60
- Material: Stainless Steel
- Grille Height: 6 to 72
from Fläkt Woods Group SA
DK nozzle devices are intended for public premises with large room volumes. The long throw gives very effective air diffusion. The devices, which are made of aluminium, have an adjustable diffusion angle of ±30 degrees. They are available in two installation alternatives: for assembling on flat... [See More]
- Throw Pattern: One Way
from A-J Manufacturing Co., Inc.
Reverse flow fan powered filter for filtration of exhaust. Common applications are workspaces involved with hazardous materials where exhausted air may cause a health or environmental threat. Common in medical facilities with potential airborne pathogens and used in facilities testing, packaging,... [See More]
- Throw Pattern: One Way
- Grille Diameter / Width: 24
- Material: Stainless Steel
- Grille Height: 48
from Fläkt Woods Group SA
DK nozzle devices are intended for public premises with large room volumes. The long throw gives very effective air diffusion. The devices, which are made of aluminium, have an adjustable diffusion angle of ±30 degrees. They are available in two installation alternatives: for assembling on flat... [See More]
- Throw Pattern: One Way
from A-J Manufacturing Co., Inc.
The SSFG 550 HD Model Removeable Filter Return Grilles and Registers have fixed horizontal blades (parallel to width/first specified dimension) spaced on ¾" (19) centers with 45° straight face deflection. The grille core is secured to the face of the outer frame with stainless steel ¼-turn... [See More]
- Throw Pattern: One Way
- Grille Diameter / Width: 24 to 60
- Material: Stainless Steel
- Grille Height: 24 to 72
from Fläkt Woods Group SA
DKOA nozzle devices are intended for public premises with large room volumes.The long throw gives very effective air diffusion. The devices, which are made of aluminium, have an adjustable diffusion angle of ±30 degrees. They are available in two installation alternatives: for assembling on flat... [See More]
- Throw Pattern: One Way
from A-J Manufacturing Co., Inc.
SSFG 150 - Hinged Filter Grille. A-J Manufacturing Company, Inc. was founded in the mid 1920 ’s and has always manufactured sheet metal products. The letters A and J represent the last names of two of the founding fathers of the company.A-J flourished during and immediately after World War II,... [See More]
- Throw Pattern: One Way
- Grille Diameter / Width: 6 to 60
- Material: Stainless Steel
- Grille Height: 6 to 72
from Fläkt Woods Group SA
DR nozzle devices are intended for public premises with large room volumes.The long throw gives very effective air diffusion. The devices, which are made of aluminium, have an adjustable diffusion angle of ±30 degrees. They are available in two installation alternatives: for assembling on flat... [See More]
- Throw Pattern: One Way
from A-J Manufacturing Co., Inc.
550 Hinged Filter Grille. A-J Manufacturing Company, Inc. was founded in the mid 1920 ’s and has always manufactured sheet metal products. The letters A and J represent the last names of two of the founding fathers of the company.A-J flourished during and immediately after World War II, and at... [See More]
- Throw Pattern: One Way
- Grille Diameter / Width: 6 to 60
- Material: Stainless Steel
- Grille Height: 6 to 72
from Fläkt Woods Group SA
DR nozzle devices are intended for public premises with large room volumes.The long throw gives very effective air diffusion. The devices, which are made of aluminium, have an adjustable diffusion angle of ±30 degrees. They are available in two installation alternatives: for assembling on flat... [See More]
- Throw Pattern: One Way
from A-J Manufacturing Co., Inc.
The SSHFG-SSG Hinged Filter Louvered Return Grille is a non-adjustable return grille made with louvered blades for limited vision or exterior applications - and set within our set within our Hinged Filter Grille. The blades are reinforced from the rear on approximate 12" centers. [See More]
- Throw Pattern: One Way
- Grille Diameter / Width: 6 to 60
- Material: Stainless Steel
- Grille Height: 6 to 72
from Fläkt Woods Group SA
DS nozzle devices are intended for public premises with large room volumes.The long throw gives very effective air diffusion. The devices, which are made of aluminium, have an adjustable diffusion angle of ±30 degrees. They are available in two installation alternatives: for assembling on flat... [See More]
- Throw Pattern: One Way
from A-J Manufacturing Co., Inc.
The SSHFG PERF Hinged Perforated Filter Grille Series. [See More]
- Throw Pattern: One Way
- Grille Diameter / Width: 6 to 60
- Material: Stainless Steel
- Grille Height: 6 to 72
from Fläkt Woods Group SA
DS nozzle devices are intended for public premises with large room volumes.The long throw gives very effective air diffusion. The devices, which are made of aluminium, have an adjustable diffusion angle of ±30 degrees. They are available in two installation alternatives: for assembling on flat... [See More]
- Throw Pattern: One Way
from A-J Manufacturing Co., Inc.
The SSEPD Series Perimeter Slot Diffusers are specially designed to provide an air curtain for operating rooms. The SSEPD Series unique slot design creates a continuous curtain of air, angled outwards 5º - 15º, that encloses the operating area and minimizes the possibility of contaminated air... [See More]
- Throw Pattern: One Way
- Material: Stainless Steel
from Fläkt Woods Group SA
Floormaster® DVCA flat supply air terminals for flush-mounting in walls. The terminals are designed for displacement air handling in accordance with the Floormaster system for good air comfort and high ventilation efficiency [See More]
- Throw Pattern: One Way
- Material: Steel
from A-J Manufacturing Co., Inc.
The SSFG 550 Model Removeable Filter Return Grilles and Registers have fixed horizontal blades (parallel to width/first specified dimension) spaced on ¾? (19) centers with 45° straight face deflection. The grille core is secured to the face of the outer frame with stainless steel ¼-turn fasteners,... [See More]
- Throw Pattern: One Way
- Grille Diameter / Width: 24 to 60
- Material: Stainless Steel
- Grille Height: 24 to 72