360 Degree Air Diffusers and Grilles
from RS Components, Ltd.
Fits into a mounting ring secured to ceiling or wall, with the ducting attached. 2 sizes available, for 100mm or 150mm ducting. A fitted gasket forms an airtight seal. With 1/4 turn bayonet fixing for quick removal and an adjustable setting with locknut. Duct Size = 100mm. Dimensions = 137 (Dia.) x... [See More]
- Throw Pattern: 360 Degree
from RS Components, Ltd.
Fits into a mounting ring secured to ceiling or wall, with the ducting attached. 2 sizes available, for 100mm or 150mm ducting. A fitted gasket forms an airtight seal. With 1/4 turn bayonet fixing for quick removal and an adjustable setting with locknut. Duct Size = 150mm. Dimensions = 202 (Dia.) x... [See More]
- Throw Pattern: 360 Degree
from A-J Manufacturing Co., Inc.
The SFSD Stamped Face Stainless Diffuser is designed with a 360 º DEG air pattern delivery to maintain coanda effect even at low air flow rates and minimize smudging. Intended for surface mounts or suspended grid systems. Recommended for constant or variable air volume heating, cooling or... [See More]
- Throw Pattern: 360 Degree
- Grille Diameter / Width: 24
- Material: Stainless Steel
- Grille Height: 24
from Fibox Enclosures
Maintain your type 4 rating with a NEMA 4 vent kit. These ventilation kits ensure proper ventilation for an electrical enclosure, and allow for needed airflow for critical electronic components housed in your NEMA enclosure. Fibox ’s enclosure ventilation device features a molded in place... [See More]
- Throw Pattern: 360 Degree
from Fläkt Woods Group SA
CTPB is a quiet air diffuser intended for ceiling mounting in offices, houses etc. The air gap is variable, and the desired air diffusion direction can be set by rotating the diffuser. [See More]
- Throw Pattern: 360 Degree
- Grille Diameter / Width: 4.92 to 6.3
- Material: Steel
from LTG Incorporated
Specifically designed for halls and areas ... ... characterized by large production equipment with thermal effect caused by high heat loads from machines or an extreme length/ width of the hall where standard ventilation from the hall ’s side walls will provide insufficient cooling. This... [See More]
- Throw Pattern: 360 Degree
- Grille Height: 30.31 to 37.4
- Grille Diameter / Width: 15.75 to 24.8
from Fläkt Woods Group SA
Floormaster® DVRA are round supply air terminals for positioning on the floor with a connection to a circular duct. The terminal is designed for displacement air handling in accordance with the Floormaster system for good air comfort and high ventilation efficiency. Floormaster terminal devices are... [See More]
- Throw Pattern: 360 Degree
- Material: Steel
from LTG Incorporated
As highly inductive spot diffusers, LTG swirl diffusers provide a targeted supply of fresh air not only to comfort areas like offices, shopping centres and restaurants, but also to highly sensitive work areas, such as laboratories. Type DLA 7: Application preferably in comfort areas (e. g. offices,... [See More]
- Throw Pattern: 360 Degree
- Grille Diameter / Width: 15.5 to 31.5
from Fläkt Woods Group SA
The nozzle diffuser DYBH, with the nozzles made out of the front plate by bending, has a fixed pattern of diffusion. The number of nozzles depends on the connection size of the diffuser. For confined spaces, the plenum box ATTC is available in a low profile version. The nozzle diffuser DYBH is also... [See More]
- Throw Pattern: 360 Degree
from Fläkt Woods Group SA
The diffuser DYCH comes with the supply air unit DYCC and its nozzle pattern is circular. The nozzle diffuser is also available without the plenum box ATTC. The slot height of the diffuser is 0 or 12 mm. [See More]
- Throw Pattern: 360 Degree
- Grille Height: 16.73 to 23.43
- Grille Diameter / Width: 16.73 to 23.43
from Fläkt Woods Group SA
DYFB is an air diffuser with adjustable nozzles and an integrated plenum box for freely suspended installation in a ceiling. The diffusers are available with round form. The diffusion patterns can be set easily between different shapes. The diffusers can be chosen with or without a 12 mm slot. DYFB... [See More]
- Throw Pattern: 360 Degree
from Fläkt Woods Group SA
The diffuser DYKH comes with the supply air unit DYKC and its nozzle pattern is square. The nozzle diffuser is also available without the plenum box ATTC. The slot height of the diffuser is 0 or 12 mm. [See More]
- Throw Pattern: 360 Degree
- Grille Height: 16.73 to 23.43
- Grille Diameter / Width: 16.73 to 23.43