Two Way Air Diffusers and Grilles
from Dadanco
DADANCO ’s INFFUSERS are quite simply an ‘induction diffuser ’ that uses special nozzles located in the underside of the air plenum to mix primary air (ducted from the central air handling plant) with secondary air that is Induced from either the ceiling return air plenum (via... [See More]
- Throw Pattern: One Way; Two Way
- Material: Steel
from Fläkt Woods Group SA
Floormaster® DVQA are quarter-cylindrical supply air terminals for positioning on the floor in a corner. The terminals are designed for displacement air handling in accordance with the Floormaster system for good air comfort and high ventilation efficiency. [See More]
- Throw Pattern: Two Way
- Material: Steel
from A-J Manufacturing Co., Inc.
The 250 Series Double Deflection Supply Grille provides effective directional control of the air stream in one, two, three or four directions. Each bank of bars is pivoted at the front which gives a uniform appearance regardless of blade angle setting. The hollow air-foil grille bars are spaced on... [See More]
- Throw Pattern: Two Way
- Grille Diameter / Width: 24 to 60
- Material: Stainless Steel
- Grille Height: 24 to 72
from LTG Incorporated
Adjustable linear air diffuser for constant or variable flow rates. Adjustable to ranges of 100 … 20 % of the nominal volume flow rate without the need for any additional mechanical devices. Direction of diffusion adjustable by 180 °, factory-set. Setting may be reproduced at any time. [See More]
- Throw Pattern: Two Way
- Grille Height: 60
- Grille Diameter / Width: 0.6000 to 1.1
from A-J Manufacturing Co., Inc.
The 250LT Series Long Throw Double Deflection Supply Grille provides effective directional control of large volumes of air flow. Available with horizontal face bars or vertical face bars. Custom sizing available. Ideal for factories or plants where large volumes of air must be controlled. [See More]
- Throw Pattern: Two Way
- Material: Stainless Steel
from LTG Incorporated
Linear Air Diffusers LDB 12style LTG System clean ® – a compelling blend of performance and appearance. They supply rooms comfortably with fresh air. Comfortable and quiet: - rapid mixing of supply air and room air by fanning out of the fresh air in highly inductive individual jets. - even... [See More]
- Throw Pattern: Two Way
- Grille Height: 80
- Grille Diameter / Width: 1.2 to 9.5
from A-J Manufacturing Co., Inc.
The 250 HD Series Heavy Duty Double Deflection Supply Grille provides effective directional control of the air stream. The hollow, air-foil grille front bars are set at a fixed at 0 ° or 45 ° on .500 ″ centers. Back bars are spaced on .750 ″ centers and each bar is individually... [See More]
- Throw Pattern: Two Way
- Grille Diameter / Width: 24 to 60
- Material: Stainless Steel
- Grille Height: 24 to 72
from LTG Incorporated
Adjustable linear diffuser for constant or variable flow rates. Individually adjustable air flow, even after installation. May be adjusted to ranges of 100 … 20 % of the nominal volume flow rate without the need for any additional mechanical devices. Direction of diffusion adjustable by 180... [See More]
- Throw Pattern: Two Way
- Grille Height: 80
- Grille Diameter / Width: 1.2 to 9.5