Steel Air Diffusers and Grilles
from Dadanco
DADANCO ’s INFFUSERS are quite simply an ‘induction diffuser ’ that uses special nozzles located in the underside of the air plenum to mix primary air (ducted from the central air handling plant) with secondary air that is Induced from either the ceiling return air plenum (via... [See More]
- Material: Steel
- Throw Pattern: One Way; Two Way
from Fläkt Woods Group SA
CTPB is a quiet air diffuser intended for ceiling mounting in offices, houses etc. The air gap is variable, and the desired air diffusion direction can be set by rotating the diffuser. [See More]
- Material: Steel
- Grille Diameter / Width: 4.92 to 6.3
- Throw Pattern: 360 Degree
from Dadanco
DADANCO ’s INFFUSERS are quite simply an ‘induction diffuser ’ that uses special nozzles located in the underside of the air plenum to mix primary air (ducted from the central air handling plant) with secondary air that is Induced from either the ceiling return air plenum (via... [See More]
- Material: Steel
- Throw Pattern: Four Way
from Fläkt Woods Group SA
Floormaster® DVCA flat supply air terminals for flush-mounting in walls. The terminals are designed for displacement air handling in accordance with the Floormaster system for good air comfort and high ventilation efficiency [See More]
- Material: Steel
- Throw Pattern: One Way
from Fläkt Woods Group SA
Floormaster® DVHA are semi-cylindrical supply air terminals for positioning on the floor against a wall. The terminals are designed for displacement air handling in accordance with the Floormaster system for good air comfort and high ventilation efficiency. [See More]
- Material: Steel
- Throw Pattern: Three Way
from Fläkt Woods Group SA
Floormaster® DVPA is flat supply air terminals designed for positioning on the floor against a wall with a diffusion pattern of 180 degrees. The terminals are designed for displacement air handling in accordance with the Floormaster system for good air comfort and high ventilation efficiency. [See More]
- Material: Steel
- Throw Pattern: Three Way
from Fläkt Woods Group SA
Floormaster® DVQA are quarter-cylindrical supply air terminals for positioning on the floor in a corner. The terminals are designed for displacement air handling in accordance with the Floormaster system for good air comfort and high ventilation efficiency. [See More]
- Material: Steel
- Throw Pattern: Two Way
from Fläkt Woods Group SA
Floormaster® DVRA are round supply air terminals for positioning on the floor with a connection to a circular duct. The terminal is designed for displacement air handling in accordance with the Floormaster system for good air comfort and high ventilation efficiency. Floormaster terminal devices are... [See More]
- Material: Steel
- Throw Pattern: 360 Degree
from Fläkt Woods Group SA
DYVB is a quiet nozzle air diffuser for wall installation with good mixing of the room air. The diffuser can cope with large undertemperatures (12°C). Nozzle air diffuser DYVB is always equipped with connection box ATVA. [See More]
- Material: Steel
- Throw Pattern: One Way
from Fläkt Woods Group SA
EHC is suitable for business premises and office blocks, schools, hospitals, kitchens and other similar interiors. The device has low noise level in wide pressure range, is easy-to-clean and can be installed to a rectangular duct or through a connection box TE to a circular duct. [See More]
- Material: Steel
- Throw Pattern: One Way
from Fläkt Woods Group SA
DASH is rectangular and is intended for mounting in the riser. The device is equipped with a connection box . The device can be connected to a duct or a pressure chamber, from below or from the rear. [See More]
- Material: Steel
- Throw Pattern: One Way
from Fläkt Woods Group SA
DUSH is round and is intended for mounting in the riser. The device can be connected to a duct or a pressure chamber [See More]
- Material: Steel
- Throw Pattern: 360 Degree
from Fläkt Woods Group SA
The HPKB is a quiet, ceiling-mounted exhaust air unit that consists of an exhaust air diffuser, HPKH, and an insulated connection box, ATTC. The diffuser HPKH has an almost completely perforated diffuser plate and it is easy to remove for cleaning. The connection box ATTC has an easily removable... [See More]
- Material: Steel
- Throw Pattern: Four Way
from Fläkt Woods Group SA
Swirl diffuser PWKA can be used in public premises such as offices, hotels, hospitals, restaurants, conference halls etc. The diffuser is also suitable for industrial buildings, where good thermal comfort is required. The diffuser is easy to install together with connection boxes SKHA that has duct... [See More]
- Material: Steel
- Grille Diameter / Width: 15.75
- Throw Pattern: 360 Degree
- Grille Height: 24.41