-
Supplier: Quarktwin Technology Ltd.
Description: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2 to 3.6 volts
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 122124-TC74LCX16244ELF Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 4 Categories:
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 129058-TC74LCX16245ELF Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 799036-TC74VCX163245(EL,F Series: TC74VCX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Transceiver, Inverting Output Type: Push-Pull
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.65 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098348-TC74HC125AFN(ELF,M) Packaging: Cut Tape (CT) Mounting: SMD (SMT) Polarity: Non-Inverting Number of Elements: 4 Number of Bits per Element: 1
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Lingto Electronic Limited
Description: IC BUF NON-INVERT 3.6V 48TSSOP
- Device Type: Transceiver
-
Supplier: ODG (Origin Data Global)
Description: IC TXRX INVERT 3.6V 48TSSOP
- Operating Temperature: -40 to 185 F
-
Supplier: DigiKey
Description: Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOP
- Operating Temperature: -40 to 85 C
- Supply Voltage (VS): 4.5 to 5.5 volts
- Features: Buffer, Other
- RoHS Compliant: RoHS Compliant
-
Description: IC TXRX NON-INVERT 3.6V 48TSSOP
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number
- TJ: -40 C
- Pin Count: 14 #
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC BUF NON-INVERT 3.6V 48TSSOP Product overview: TC74LCX16244ELF from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers
- TJ: -40 C
- Pin Count: 48 #
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LOW-VOLTAGE 16-BIT BUS BUFFER WITH 3.6-V TOLERANT INPUTS AND OUTPUTS Product overview: TC74VCX16244(EL,F) from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial
- Features: RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC BUFFER NON-INVERT 5.5V 14SOP Product overview: TC74HCT7007AF-ELF from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers
- Pd: 180 milliwatts
- TJ: -40 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Acromag, Inc.
Description: i210 Ethernet Controller • Single port • Failsafe receivers • Audio Video bridging • Jumbo frames • Interrupt moderation, VLAN support and IP checksum offload • PCIe optimized system power management • Four transmit and four receive queues • RSS and MSI-X to lower CPU utilization in
- Operating Temperature: -40 to 158 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
Find Suppliers by Category Top
More Information Top
-
Schumann Resonance for Tyros
The major demand on antenna preamplifier is in matching the output resistance of antenna and the input resistance of ELF receiver .
-
Performance of the locally optimum threshold receiver and several suboptimal nonlinear receivers for ELF noise
The resulting noise at the input of an ELF receiver is distinctlynon-Gaussian.
-
Extremely low frequency electromagnetic field measurements at the Hylaty station and methodology of signal analysis
Currently, we have two ELF receivers (described in detail in section 2.2), which are placed in an underground container covered with about a 1 m deep ground layer.
-
Ground‐based detection of sprites and their parent lightning flashes over Africa during the 2006 AMMA campaign
The energetic parent lightning flashes for these African sprite events were also detected electro- magnetically by an unprecedented total number of VLF networks (two) and ELF receivers (six), as summarized in Table I.
-
High‐altitude M / Q =2 ion cyclotron whistlers in the inner magnetosphere observed by the Akebono satellite
The extremely low frequency ( ELF ) receiver , which is a subsystem of the very low frequency (VLF) instruments onboard Akebono, measures waveforms either below 50 Hz for one electric field component and three magnetic field components, or below 100 Hz for one component …
-
Application of zoom FFT technique to detecting EM signal of SLF/ELF
In the paper, the principle of zoom FFT technique based on complex modula- tion, its application to development of SLF/ ELF receiver and how to obtain high resolution spectrum using the new technique are introduced in detail and also the theoretical and …
-
Detection for signal in ELF atmospheric noise interference
Section IV compares results regarding the performance improvement obtained by the detection structure in ELF receiver .
-
A Signaling Scheme and Experimental Receiver for Extremely Low Frequency (ELF) Communication
of implementing an extremely efficient ELF receiver are feasible.
-
Features of amplitude and Doppler frequency variation of ELF/VLF waves generated by “beat‐wave” HF heating at high latitudes
ELF waves were registered with the ELF receiver located at Lovozero (68°N, 35°E), 660 km east from the European Incoherent Scatter Tromso heating facility (69.6°N, 19.2°E).
-
Utilizing nonlinear ELF generation in modulated ionospheric heating experiments for communications applications
Whitening still does not account for the impul- sive aspect of the noise but is still used in past work with ELF receivers [Bernstein et al., 1974; Evans and Griffiths, 1974].
Indicates content that may require registration and/or purchase.