-
Supplier: Budnick Converting, Inc.
Description: 3M™ EMI Shielding Fabric Tape CN-3190 is an anti-corrosion, metallized, polyester rip-stop fabric with unique electrically conductive pressure sensitive acrylic adhesive. It provides effective copper-nickel shielding with excellent flexibility and conformability as well as being
- Thickness: 0.0041 inches
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Zippertubing Co. (The)
Description: Z-3250 Tape is a conductive EMI Shielding Tape consisting of Zippertubing’s Z-3250-CN EMI shielding fabric and an electrically conductive transfer adhesive backing. The adhesive eases installation and insures continuous continuity between individual coil winds. This material
- Thickness: 0.007 inches
- Temperature Resistance: -45 to 150 C
- Features: Dielectric / Insulating, EMI / RFI Shielding, Electrically Conductive
- Type: Electrical
-
Supplier: Newark, An Avnet Company
Description: 3M EMI Shielding Fabric Tape CN-3190, 4.3 mil Cu/Ni Fabric, 3 in x 54.5 yds (76.2mm x 50m)
-
-
Supplier: Newark, An Avnet Company
Description: 3M EMI Shielding Fabric Tape CN-3190, 20.6 in x 54.5 yds, logroll
-
Supplier: Newark, An Avnet Company
Description: 3M EMI Shielding Fabric Tape CN-3190, 1/4 in x 54 1/2 yds
-
Supplier: SIE Computing Solutions, Inc.
Description: The FabricPac 2.16 Packet Switch Fabric Ready Platform is a 19 inch rackmountable/benchtop chassis that can be configured to meet your CompactPCI Packet Switch Fabric needs. This system comes complete with an Intel Pentium III CompactPCI SBC, Layer 2 or 3 Switch Card, EIDE hard drive,
- Length / Height: 7 inch
- Width/Diameter: 17 inch
- Depth: 22 inch
- Rack Height: 4 U
-
Supplier: Allied Electronics, Inc.
Description: 3M™ Fabric Tape CN-4190 consists of copper-nickel coated conductive polyester fabric and unique electrically conductive pressure-sensitive acrylic adhesive. CN-4190 tape is typically used in many applications typically served by metal foil shielding tapes such as grounding and
-
Supplier: Boyd
Description: traditional EMI shielding gasket. Solutions EMI shielding at varying shielding effectiveness levels EMI RFI absorption customized to specific frequency ranges: general EMI noise absorption (1MHz – 10GHz, permeability from 20u’ to 200u’), RFID & WPC (1MHz – 3GHz,
- Applications: EMI / RFI Shielding
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Features & Approvals: Electrical Insulation / Dielectric, Electrically Conductive, UL Approved / Listed
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
-
Supplier: TE Connectivity
Description: Dimensions Compatible with Fan Diameter : 60 MM [2.362 INCH ] Mechanical Attachment Mounting Options : 5mm Diameter Countersunk Mounting Holes Other Gasket Material : Nickel Copper Fabric over Foam Product Type Features Frame Material : ABS
- Standards and Certifications: ELV Directive, RoHS Compliant
-
Supplier: Richardson RFPD
Description: Quietshield™ Waved Metal I/O Gaskets|•Low cost|•Low closure force|•High shielding effectiveness|•Multiple fabric plating and core material|•PSA attachment|Applications:|•Commercial enclosures|•Electronic cabinets|•Electrical test units|•Tempest computers and peripherals|Standards|•FED/MIL
- Features: EMI / RFI Shielding
-
Supplier: DigiKey
Description: "RF EMI FABRIC 1M X 54"""
-
Supplier: Quarktwin Technology Ltd.
Description: RF EMI Shielding Sheet CN-4190 Nickel-Copper (NI/CU) Fabric Conductive, Double Sided 1.500" (38.10mm) X X 0.004" (0.11mm)
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF EMI CONDUCTIVE FABRIC TAPE Product overview: 817200254R0200 from Laird - Performance Materials is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and
- Filter Category: Active Filter
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: CableOrganizer.com, Inc.
Description: Bentley Harris® Roundit® 2000 EMI EMI/RFI Protection High abrasion resistance Self-wrapping Lightweight construction Operating temperature up to 125º C Bentley Harris Roundit 2000 EMI combines the self wrapping and protection properties of original Roundit 2000 with EMI
-
Supplier: ABB Measurement & Analytics
Description: area measurement addresses the issue of the non-homogeneity of samples, which is quite regularly associated with solid samples. Applications: Material on conveyer belts Fabric / Tow Pellets Fine particles Large and irregular samples The MBOEM-EMIS is a precision FTIR spectrometer
- Spectral / Wavelength Range: 2,857.1428571428573 to 1,333.3333333333333 nm
- Resolution: 312,500 nm
- Accuracy: 166,666,666.66666666 nm
- Operating Temperature: 50 to 86 F
-
Supplier: Quarktwin Technology Ltd.
Description: GASKET FABRIC/FOAM 3MMX1M DSHAPE
- OD / Width: 0.118 inch
- Length: 39.37 inch
- Type: Electrical Contact
- Features: Specialty / Other
-
Description: GASKET FABRIC/FOAM 10MMX1M RECT
- TJ: -40 to 85 C
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: GASKET FABRIC/FOAM 5MMX1M RECT
-
Supplier: Zippertubing Co. (The)
Description: Shielded ZT-Tape® is a combination of Zippertubing's fire retardant Polyurethane ZT-Tape® stagger bonded to a layer of Z-3250-CN shielding fabric with an electrically conductive adhesive backing. When spirally wrapped around electrical wires or other items using a 50% overlap technique, this
- Thickness: 0.018 inches
- Temperature Resistance: -45 to 107 C
- Features: Dielectric / Insulating, EMI / RFI Shielding, Electrically Conductive, Specialty / Other
- Type: Electrical
-
Supplier: Win Source Electronics
Description: Manufacturer: Laird Technologies EMI Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Fabric Over Foam Package: Bulk Material: Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) Shape: Rectangle Attachment Method: Adhesive Alternative Parts
-
Supplier: Win Source Electronics
Description: Manufacturer: Laird Technologies EMI Win Source Part Number: 766865-4220AB10101638 Type: Fabric Over Foam Length: 16.380" (416.05mm) Height: 0.039" (1.00mm) Shape: Rectangle Width: 0.201" (5.10mm) Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 46 pct.
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1337941-4084PA51H01800 Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets Series: 51H Type: Fabric Over Foam Package: Bulk Length: 18.000" (457.20mm) Standard Package: 9 Height: 0.500" (12.70mm) Material: Polyurethane Foam, Nickel-Copper
- Number of Devices in Package: 9 #
-
Supplier: Win Source Electronics
Description: Manufacturer: Laird Technologies EMI Win Source Part Number: 766869-4071AB51S01800 Type: Fabric Over Foam Length: 18.000" (457.20mm) Height: 0.063" (1.60mm) Shape: Rectangle Width: 0.300" (7.60mm) Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 39 pct.
-
Supplier: DigiKey
Description: 3M EMI SHIELDING FABRIC TAPE CN-
-
Supplier: Powell Electronics, Inc.
Description: 3M EMI Shielding Fabric Tape CN-3190, 3
-
Supplier: Select Fabricators, Inc.
Description: pre-production or fully converted. Plastic Corrugated Capabilities (pdf file) Sewing - from security pouches to EMI shielding tents, to high-tech fabric garments, SFi specializes in industrial sewing to the most stringent standards, yours or ours. Sheeting Ultrasonic Welding Contract
- Processes: Assembly, Cutting, Die Cutting, Heat Sealing, Sheeting, Specialty / Other
- Applications: EMI / RFI Shielding
- Materials: Laminate / Composite, Textile / Fabrics
- Features: North America, Northeast US Only, United States Only
-
Supplier: Budnick Converting, Inc.
Description: P100 is a 6.5 mil, aluminum foil/glass cloth tape. It is a high temperature heat and RFI/EMI shielding tape in a convenient, easy-to-apply form.
- Thickness: 0.0065 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: Quantaflex Printed Electronics Inc.
Description: Die cutting is a fabrication process that cuts shapes from materials, such as adhesives, film, foam and rubber. Precision die cutting is an effective method for producing custom parts at high volume within a tight tolerance range.
- Materials: EMI/RFI Shielded Foil / Laminate, Fabric, Foam / Sponge, Laminate
- Features: North America, Other, United States Only
- Die Cutting Method: Rotary Die Cutting
-
Supplier: Hammond Manufacturing Company Inc.
Description: die-cast end panels, gaskets (not water-tight), and hardware. Extra end panel kits are sold separately. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm EMI Shielded, No Flanges -
- Features: EMI/RFI Coating
- Type: Electronic and Instrument Enclosures
Find Suppliers by Category Top
Featured Products Top
-
The woven or braided structure of fabric tubing provides excellent resistance against abrasion, tearing, and punctures, making it ideal for protecting wires, hoses, and cables in harsh automotive environments. Qualtek (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
QSFU-5000-100-01-SS25M 100mm ID 2:1 Highly Flexible, Heat shrinkable Fabric Tubing, Abrasion and Vibration Resistant (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
from 3M. Introducing a new portfolio offering of electrically conductive fabric tapes using an innovative conductive polyolefin adhesive and conductive particle matrix for enhanced performance: 3M™ Electrically Conductive Tape 5113 Series. Using 3M’s well-known acrylic (read more)
Browse Cable and Electrical Tapes Datasheets for Heilind Electronics, Inc. -
Heat Shrinkable Fabric Tubing Automotive heat (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp.
More Information Top
-
Materials Processing Technology II
Thus, the oxidation resistance of nickel is superior to that of copper, and the Cu-Ni bilayer coating is the most ideal choice for EMI fabric .
-
Comparison of polyelectrolyte and sodium dodecyl benzene sulfonate as dispersants for multiwalled carbon nanotubes on cotton fabrics for electromagnetic interf...
Electromagnetic interference ( EMI ) shielding fabrics have drawn more and more attention because electromagnetic (EM) radia- tion pollution is becoming a serious public health problem,1–4 especially for persons exposed to EM fields for a long time or those sensitive to EM radiation …
-
Superhydrophobization of cotton fabric with multiwalled carbon nanotubes for durable electromagnetic interference shielding
Electromagnetic interference ( EMI ) shielding fabrics have recently attracted much attention for their wide use in protecting people from harm by a variety of electromagnetic radiation sources such as electric appliances, microwave oven, TV set, communication devices, mobile phone, mobile phone and TV …
-
Shielding Sheets - Passive Components from Allied Electronics
RFI- EMI Shielding Fabric , Polyester Cloth w/Cuni, w/Cond.
-
http://www.mouser.com/catalog/catalogusd/645/1132.pdf
rFI/ EMI Metallized Fabric over Foam Shielding Gaskets .
-
Smart fabric sensors and e-textile technologies: a review
Other examples/uses of these specialty fab- rics include: heat regulating [6], EMI shielding fabrics [7], geotextiles and geosynthetics [8] and specialty fabrics for medicine [9], transportation and defense [10].
-
Surface Engineering for Enhanced Performance against Wear
Ni–P plating is applied in order to render abrasion resistance to EMI shielding fabrics [130].
-
3M - CN-3190 - ESD & Prototyping - Tapes - Allied Electronics
RFI- EMI Shielding Fabric , Polyester Cloth w/Cuni, w/Cond.
-
Leader Tech / FerriShield - SF100PAL - EMI/RFI Shielding/Suppression - Shielding Sheets - Allied Electronics
RFI- EMI Shielding Fabric , Polyester Cloth w/Cuni, w/Cond.
-
3M - CN-4190 - ESD & Prototyping - Tapes - Allied Electronics
EMI Shielding Fabric Tape, CU/NI, DC Conductive Acrylic, 7.7 in x 10 in .
Indicates content that may require registration and/or purchase.