-
Supplier: Radwell International
Description: CABINET FILTER MAT, FILTER MEDIUM, SINAMICS, G150 / S150, IP54, SPARE, WHITE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: FINE FILTER MAT, FAN ACCESSORY, FOR 3238, 3238055, PRICE/PACK OF 5. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: RFI SHLD MAT ELASTOMER ADH
-
-
Supplier: DigiKey
Description: RFI SHLD MAT ELASTOMER ADH
-
Supplier: DigiKey
Description: RFI SHLD MAT ELASTOMER ADH
-
Supplier: DigiKey
Description: RFI SHLD MAT ELASTOMER
-
Supplier: Radwell International
Description: AC LINE EMI FILTER, KINETIX 300/350, 15 AMP, 3 PH, 240/400/480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Zotefoams, Inc.
Description: products and nail buffers protective padding including knee pads that are durable and resilient under repeated impact expansion joints gym mats boat fenders industrial gaskets
- Applications: EMI / RFI Shielding, Other
- Features: Chemical / Fuel Resistant, Electrically Conductive
- Foam Type: Closed Cellular, Rigid
- Form / Shape: Fabricated Shapes
-
Supplier: JBC Technologies, Inc.
Description: , coupled with our stable of rotary equipment enable us to cut a wide range of materials ranging from light gauge aluminum, needled glass mats and foil-faced fiberglass to acrylic foam tapes. CNC Dieless Cutting No tooling required, CAD Data to Finished Part in Seconds. Perfect for trials,
- Die Cutting Method: Rotary Die Cutting, Steel Rule Die Cutting, Other
- Location: North America, United States Only, Northeast US Only, Midwest US Only
- Materials: Electrical Insulating Material, EMI/RFI Shielded Foil / Laminate, Fabric, Felt, Fiber / Cork / Paper, Foam / Sponge, Laminate, Plastics, PVC, Rubber, Composites, Other
- Services Offered: Design Assistance, Prototype, Short Run Production, High Volume Production, Inspection / Quality Control
-
Supplier: Carlisle Interconnect Technologies
Description: capable of delivering data transfer speed of 10 gbits/sec or higher. The connectors have excellent corrosion resistance, shell to shell connectivity, EMI shielding and are optimized for 1G and 10G applications. These connectors have a unique contact retaining mechanism for ease of
- Geometry: Straight
-
Supplier: Zippertubing Co. (The)
Description: deal of twist, dirt exposure and/or liquids are present. The loop fibers will collect and hold these materials and mat up making the closure system inoperable. The Hook and Loop closure should also be avoided in "clean room" applications because of the debris generated when the system is
-
Supplier: Analytic Systems
Description: The IBC320 Intelligent Battery Charger provides up to 300 watts to charge a 12, 24, 36 or 48 volt, one or two bank battery system (batteries must share a common ground). The charger is preprogrammed for Flooded (traditional Lead Acid), AGM (Absorbed Glass Mat Lead Acid) and Gel or VRLA (Valve
- Battery / Chemistry Type: AGM, Gel Cell, Lead Acid, VRLA
- Charger Power Source: AC
- Charger Type / Applications: General Purpose, Electrical Utility Industry, Emergency / Security, Gel Cell Charger, Boat and Marine, Other
- Charging Current: 5 to 20 amps
-
Supplier: Tripp Lite by Eaton
Description: toroidal chokes, ferrite rod-core inductors, HF/VHF capacitors and multiple layers of metal oxide varistors remove EMI/RFI interference and prevent system crashes, reboots and performance problems. A pair of RJ11 jacks also provides single phone line protection for modems, fax machines and
- Clamping Voltage: 140 volts
- Maximum Surge Current: 132000 amps
- Standards: IEEE, Other
Find Suppliers by Category Top
More Information Top
-
Spreadsheet - Motorola RAZR V3 Teardown BOM Analysis
Camera Mounting Boot - Injection Molded Silicone Rubber, ESD/ EMI Mat 'l .
-
Multi-megajoule heavy ion induction linacs
1* rety^ emi mat i l l u v wouW not -"'ling* p>n*lely oyrfiM ti^ra.
-
Proceedings of the 17th International Symposium on Advancement of Construction Management and Real Estate
Man Wat Inn Mat Emi Tra IEQ Ene Eco 4 Star 97 .
-
MHD simulations of accretion onto a dipolar magnetosphere. II.
Magnetospheric ejections and stellar spin-down
of papers (Goodson et al. 1997, 1999a,b; Matt et al. 2002) pro- posed the “episodic magnetospheric inflation” mechanism ( EMI , Matt et al. 2003) to explain the origin of jets from young stars: this is probably due to the fact that, besides …
-
Soft x-ray streak camera for laser fusion applications
the Iemperalure and dons ily uf t he emi tIing mat er i a I .
-
Magnetoacoustic Tomography With Magnetic Induction: Bioimepedance Reconstruction Through Vector Source Imaging
To avoid the effect of EMI in MAT -MI an optical ultrasound transducer as proposed in [37] can be used.
-
Mats and fabrics for electromagnetic interference shielding
J.R. Quick and Z. Mate, Conductive Fiber Mats as EMI Shield for SMC, Mod. Plast., 1982, 59(5), p 68-70, 73 2.
-
Collimation of a Central Wind by a Disc-Associated Magnetic Field
In their limited parameter study of the EMI mechanism, Matt et al. (2002) showed that a weak magnetic field, aligned with the rotation axis and threading the accretion disc, did not affect the launching of the EMI outflow.
-
Observations of the advancing δ -ferrite/γ -austenite/liquid interface during the peritectic reaction
23. H. SHIBATA, Y. ARAI, M. SUZUKI and T. EMI , Metall Mat .
-
Fair-Rite EMI Kits | Mouser
EMI Kits 43 MAT 'L Snap-It Kit .
Indicates content that may require registration and/or purchase.