Products/Services for Ethylene Butyl Acrylate
-
Thermoplastics and Thermoplastic Resins - (589 companies)...chloride, polypropylene, polycarbonate, ethylene copolymer, and ABS. Polyvinyl chloride is a thermoplastic polymer widely used in construction because it is cheap, durable, and easy to assemble. It can be made softer and more flexible...Chemical / Polymer System TypeFiller MaterialCompound Type -
Acrylic Adhesives and Acrylate Adhesives - (197 companies)Description. Acrylic adhesives and acrylate adhesives provide excellent environmental resistance and fast-setting times when compared to other resins systems. They are created by polymerizing acrylic or methylacrylic acids through a reaction... -
Resins and Compounds - (403 companies)...of resins and compounds. Elastomers and rubber materials are characterized by their high degree of flexibility and elasticity (high reversible elongation). They are based on a variety of different systems, including silicone, polyurethane, chloroprene, butyl... -
Fabricated Plastic Parts and Semi-Finished Shapes - (386 companies)Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims. -
Polymers and Plastic Resins - (879 companies)...on a variety of different systems, including silicone, polyurethane, chloroprene, butyl, polybutadiene, neoprene, natural rubber or isoprene, and other synthetic rubber or compounds. Thermosets or thermosetting plastics are polymer materials that have... -
Monomers, Intermediates, and Base Polymers - (260 companies)Monomers, intermediates, and base polymers are starting raw materials or binders for the production of compounded resins, plastics and elastomers, paints or organic coatings, adhesives and sealants;
-
Foam Bonding Tapes - (93 companies)They are a blend of polymers, with a high percentage of ethylene vinyl acetate. The adhesive may soften, but not necessarily melt and are applied as a liquid or high viscosity paste. Hot melt adhesives are available as fast set, delayed set, and pressure...
-
Pressure Sensitive Adhesives (PSA) and Contact Adhesives - (191 companies)...environmental resistance and fast-setting time when compared with other resin systems. Acrylic pressure sensitive adhesives often use an acrylate system. Ethylene ethyl acrylate (EEA) or ethylene methyl acrylate (EMA) copolymers are used to form hot...
-
Industrial Adhesives - (1384 companies)...products are also available from many different suppliers. Acrylic adhesives are known for their excellent environmental resistance and fast-setting times when compared to other resin systems. Cyanoacrylates, or super-glues, are one-part acrylate...
-
Casting Resins - (189 companies)...elongation). They are based on a variety of different chemicals, including silicone, polyurethane, chloroprene, butyl, polybutadiene, neoprene, natural rubber or isoprene, and other synthetic rubber or compounds. Thermoplastic are polymers that turn...
Product News
-
Arizona Sealing Devices, Inc.
Benefits of Ethylene Propylene O-Rings A modern alternative to butyl, ethylene propylene exhibits low gas permeability alongside excellent heat, weather, and ozone resistance. These characteristics make it one of the most versatile elastomers for O-ring seals. Ethylene propylene is often used outdoors where weather resistance is a concern, as well as in automotive cooling and brake systems. The material 's primary limitation is a susceptibility to hydrocarbons. learn more here (read more)Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Budnick Converting, Inc.
Case Study - Custom Cut Butyl Customer Need. Our customer, an automotive supplier, had a new project for. a door seal for which they identified a 4mm diameter, round butyl as a fit for the application. However, the product was only available in rolls. The butyl required cutting to 50mm long pieces with. four pieces on an individual sheet. It could not be flattened during processing and had to remain round. The Budnick Solution. After consulting with our production experts, we decided. to construct a custom nip roller... (read more)Browse Foam Tapes Datasheets for Budnick Converting, Inc. -
Arizona Sealing Devices, Inc.
Which O-Ring material is best for my application? for many oil, aerospace, and general industrial uses. Butyl: Butyl seals have an exceptionally low permeability to gas leakage, making them valuable for vacuum-sealing. Ethylene propylene: Ethylene propylene has largely replaced butyl because it offers similar properties, but with enhanced ozone and chemical resistance. Fluorocarbon (Viton (R)):Used in engines, fuel-handling systems, and other high-temperature, high-exposure situations, fluorocarbon is one of the best all-around O-ring materials... (read more)Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Atlantic Rubber Company, Inc.
The perfect rubber materials for your application quality control. Here are some of the materials we work with and the applications suited to them. BUNA-N (NITRILE) NBR - N70 The standard for most general applications: petroleum base lubricants, hydraulic oils, gasoline, fuels, alcohol, L.P. gases, water and many other media. ETHYLENE - PROPYLENE - E70 For hot water, steam acids, alcohols, alkalis, keytones, phosphate esters, brake fluids, drive belts and exposure to oxygen, ozone and weathering. Food grade is standard. SILICONE - S70 Compatible... (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber Company, Inc.
Find Perfect Rubber Materials Now quality control. Here are some of the materials we work with and the applications suited to them. BUNA-N (NITRILE) NBR - N70 The standard for most general applications: petroleum base lubricants, hydraulic oils, gasoline, fuels, alcohol, L.P. gases, water and many other media. ETHYLENE - PROPYLENE - E70 For hot water, steam acids, alcohols, alkalis, keytones, phosphate esters, brake fluids, drive belts and exposure to oxygen, ozone and weathering. Food grade is standard. SILICONE - S70 Compatible... (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Control Instruments Corp.
PrevEx Flammability Analyzer for Steam Stripping A company that manufactures plastic additives, acrylic coatings, emulsion products and monomer acrylates which are used in products that are a part of everyday life, wanted to monitor the outlet of the steam stripping column for residual solvent from the wastewater. They chose PrevEx Flammability Analyzers because they have a very fast response time and can react quickly to prevent a fire or explosion. Read entire case study. Visit our website to find out how we can help you select the safest... (read more)Browse Gas Instruments Datasheets for Control Instruments Corp. -
Electro Optical Components, Inc.
smartGAS Best Method for Monitoring Fruit Ripening A basic prerequisite for the precise monitoring of the ripening process is high-precision measurement of the C2H4 (ethylene) concentration. A time-proven measuring principle is nondispersive infrared (NDIR) absorption. smartGAS has long offered reliable and durable NDIR gas sensors for measuring numerous gases, including the plant hormone ethylene. For more precise measurement of ethylene, the PAS sensor (photoacoustic spectroscopy) has been developed. The PAS sensors enable high-precision... (read more)Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Hamilton Company
Syringe Sterilization and Disinfecting Guide Are you curious whether your Hamilton syringe can be sterilized and disinfected via ethylene oxide, autoclavation, or chemical disinfectants? Consult this table of syringe terminations, syringe needles, and tubing types to learn the possible ways to sterilize and disinfect your Hamilton syringe: (read more)Browse Chemical Additives and Agents Datasheets for Hamilton Company -
Ellsworth Adhesives
Replace Mechanical Fastening with Adhesives Many truck and trailer manufacturers are making the switch to adhesives instead of traditional welding and fastening. Lowering fuel cost, wind drag, and weight has become an important component in manufacturing specialty vehicles. Parker LORD (R) offers a variety of acrylic, epoxy, and urethane structural adhesives. With help from an industry expert, Ellsworth Adhesives can assist you with product selection and implementing a new production process. (read more)Browse Acrylic Adhesives and Acrylate Adhesives Datasheets for Ellsworth Adhesives -
Control Instruments Corp.
Flame Analyzer to Monitor Vent Stream Admissions A company primarily engaged in the manufacture of industrial inorganic chemicals serving the food, building & construction, health, medicine and transportation markets, was requried to monitor trace levels of EDC (ethylene dichloride) from the vent stream of the PSA system. They came to Control Instruments for a solution and decided on the Model SNR650, Flame Ionization Detector. Read entire case study. Visit our website to find out how we can help you select the safest, most... (read more)Browse Gas Instruments Datasheets for Control Instruments Corp.
-
Polymer Blends Handbook
CTM Cavity transfer mixer CUT Continuous use temperature DBSA Dodecylbenzene sulfonic acid DOP Dioctyl phthalate EAA Ethylene-acrylic acid copolymer EBA Ethylene butyl acrylate ECP Electroconductive polymer EEA Ethylene-ethylacrylate copolymer EFK Aromatic polyester EFM Extensional flow mixer EGMA Poly(ethylene-glycidyl …
-
Ethylene
BASF, “Homogeneous Ethylene Butyl Acrylate Copolymers Production,” French 2,348,935 (Nov. 18, 1977) 4 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/87972/880689462-MIT.pdf?sequence=2
A chemically-modified counterpart of EMAA has been introduced by adding butyl acrylate contents to the base material, where the branched ethylene butyl acrylate regions are formed in microstructures leading to ethylene methacrylic acid butyl acrylate (EMAABA) terpolymers.
-
Interfacial slip‐stick transition induced by reactive compatibilization in ethylene‐ co ‐butyl acrylate elastomer dispersed polyamide 6 blend subjected to high...
Ethylene butyl acrylate , EBA (Elvaloy 3427AC, density 0.926 g/cc, butyl acrylate con- tent 27% and melt flow index of 4 g/10 min at 1908C and 2.16 Kg load), from DuPont industrial polymers (Well- ington, FL) was used as the minor …
-
Macromol. Mater. Eng. 2006, 291
… Source of Natural Fibers in Poly(propylene)-Based Composites 16 Benavente, Rosario Propylene/1-Hexene Copolymer as a Tailor- Made Poly(propylene) for Membrane Preparation via the Thermally Induced Phase Separation (TIPS) Process 155 Benhamida, Aida Ethylene Butyl Acrylate Glycidyl Methacrylate Terpolymer as …
-
Compatibilization of Poly(propylene)/Polyamide 6 Blends with Functionalized Poly(propylene)s Prepared with Metallocene Catalyst
For comparison, hydroxyl functionalized polyethylene prepared with metallocene catalyst and commercial MAH grafted ethylene butyl acrylate (E/BA/MAH) and poly(propylene) (PP‐g‐MAH) were also used as compatibilizers.
-
Polymer Blends Handbook
PAalloy withABS, PE, PTFE, PPE, PP, ethylene copolymers (EPR, EPDM, EVAc, ethylene acrylic acetate, ethylene butyl acrylate .
-
Nonisothermal crystallization kinetics of polyamide 6 and ethylene‐ co ‐butyl acrylate blends
In this present work, we have studied the noniso- thermal crystallization kinetics of semicrystalline nylon-6 blended with a thermoplastic elastomer, eth- ylene butyl acrylate copolymer (EBA), at various compositions using differential scanning calorimetry (DSC).
-
Rheological investigation of the influence of acrylate polymers on the modification of asphalt
Abstract The effect of ethylene, ethylene acrylate and glycidyl methacrylate (EA) terpolymer, and ethylene butyl acrylate (EBA) copolymer on asphalt modification was investigated at 4, 6 and 8% polymer concentrations.
-
Distribution of calcium carbonate and silicone elastomer in a flame retardant system based on ethylene–acrylate copolymer, chalk and silicone elastomer and its...
The denomination CaSiEBA is based on the abbreviations of the individual compo- nents, where Ca stands for chalk, Si stands for silicone elastomer master batch, and EBA stands for ethylene butyl acrylate .
Indicates content that may require registration and/or purchase.