-
Supplier: Crane Pumps & Systems
Description: & CSA Listed Cast Iron Construction Stainless Steel Hardware Quick Connect Style Cords Class F Insulation Capacitor Start / Capacitor Run Single Phase Design Oil Filled Motor Options Seal Material Impeller Trims Cord Length Moisture Sensors Moveable Fitting Breakaway Fittings Leg Kit
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Maximum Discharge Flow: 100 GPM
- Pump Type: Centrifugal Pumps, Grinder Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: non-clogging flow. A reversible grinder ring provides longer service life and less maintenance. The pump is small and light weight affording ease in transport and use in temporary installations. FM explosion proof motors are available. Heavy-duty high chrome iron grinder
- Discharge Size: 1.25 to 2 inch
- Horsepower: 2 to 5 HP
- Maximum Discharge Flow: 5 to 80 GPM
- Maximum Discharge Pressure: 62.2797849 to 341.3854876 psi
-
Supplier: Hydromatic by Pentair
Description: Engineered for low pressure sewer system applications, durable motor will deliver many years of reliable service, semi-open impeller provides steep non-overloading operating curve
- Discharge Size: 1.25 to 3 inch
- Horsepower: 2 to 7.5 HP
- Media Temperature: 140 F
- Pump Housing Material: Cast Iron
-
-
Supplier: Mile-X Equipment, Inc.
Description: amp dedicated Crushing Force 31,416 lbs Popular Options 220 volt conversion 50 Hz motor for international markets Explosion-proofing (Class 1, Division 2) Mile-X Equipment has a fantastic selection of heavy duty oil filter crushers by OTC, Oberg and JohnDow. Oberg crushers have been our most
Find Suppliers by Category Top
Featured Products Top
-
) • Multi-lift synchronization on a single power unit • “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications • Customer control interfaces with sophisticated programmable controllers • Super large – Super high capacity (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
-lift synchronization on a single power unit • “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications • Customer control interfaces with sophisticated programmable controllers • Super large – Super high capacity (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
More Information Top
-
CR4 - Thread: Septic Tank Pumps, Which Ones Are Good?
Make sure you choose a submersible explosion proof grinder pump.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/907/1/Silva_Guillermo_C_200711_PhD.pdf
within other equipment, a grinder and a stainless steel explosion proof mixer.
-
States > Wisconsin > State > Regulations > Natural Resources > Environmental Protection - General > [WI AC nr 110] 110 - Sewerage Systems
In order to reduce the potential for ignition of explosive gases in non-submersible grinder pump lift stations with non- explosion proof pump motors, the pump motor shall be completely isolated from the wet well atmosphere in a separate gas tight housing.
-
Explosion Proof Ventilator - Explosion Proof Ventilator Manufacturers, Suppliers
tubs Food Dispensing & Preparation Slicers Mixers Ice cream dispensers Dishwashers Grinders Petroleum & Chemical Industries Gasoline dispensing pumps General purpose explosion proof motors Vacuum Pumps Air...
-
Induction Motor - Induction Motor Manufacturers, Suppliers
tubs Food Dispensing & Preparation Slicers Mixers Ice cream dispensers Dishwashers Grinders Petroleum & Chemical Industries Gasoline dispensing pumps General purpose explosion proof motors Vacuum Pumps Air...
-
Investigation into Pentaclethra macrophylla seed oil: Identification of hexacosanoic (C26:0) and octacosanoic (C28:0) fatty acids
The undecorticated seed was milled in a small Moulinex electric coffee grinder and the oilwas extractedby grindingwithpetroleum spirit (b.p. 4040°C) usingan explosion - proof Waring laboratory blender.
-
Sump Pump, Effluent Pump, Sewage Pump - Pumps - Grainger Industrial Supplies
• Explosion Proof Submersible Pumps(4) • Grinder Pumps(53) .
-
Pellets as energy carrier
This protection principle by rapid rotors like elevators or hammer mills can't be applied to reach the … For a safe installation configuration, a complementary constructive explosion protection is then necessary. Ultimately, the category detection necessary for the respective zone can become with previously represented constructive measures in …
-
Industrial fire risks
Grinders , mixers, B =• Electrical controls, c = Explosion - proof doors, d = 14in reinforced brick or 12in rein- forced concrete.
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… in xerography|edge_N enhancement_N be_V intrinsic_J xerography_N 00910203_N|she watched the recording from a sound- proof booth|watch_V recording_N booth_N … … fabrication of single crystals|synthesis_N fabrication_N single_J crystal_N 00924825_N|an improvement in the manufacture of explosives |improvement_N manufacture_N explosive_N … … bogged down in trench warfare|instead_R war_N end_V quickly_R become_V bog_down_V trench_warfare_N 00965183_N|the meat grinder of politics destroyed …
Indicates content that may require registration and/or purchase.