Products/Services for FMCW Radar Module

  • Level Sensors-Image
    Level Sensors - (1154 companies)
    In these devices the level equals the hydrostatic head (pressure) measurement divided by the density of the liquid. Image Credit: National Instruments. Radar or microwave. Image Credit: Babbitt Inc. Microwave (aka RADAR) sensors use electromagnetic energy...
    Media Type
    Level Measurement Type
    Device Classification
  • Radar Systems and Products-Image
    Radar Systems and Products - (183 companies)
    Radar systems and radar products have synchronized transmitters and receivers that send radio waves and detect their reflections from objects, surfaces or sub-surface structures. Radar systems and radar products have synchronized transmitters...
  •  
    Radar Absorbing Materials - (33 companies)
    Radar absorbing materials and structures are designed to absorb radar waves and convert them to heat. Because these radar waves are not returned, radar absorbing materials (RAM) and radar absorbing structures (RAS) provide a reduced signature...
  • RF Modules-Image
    RF Modules - (313 companies)
    RF modules are partially finished circuits that can be incorporated into larger designs. RF modules are partially finished circuits that can be incorporated into larger designs. They include receivers, transmitters, and transceivers. RF modules use...
  • Weigh Modules-Image
    Weigh Modules - (162 companies)
    Weigh modules are sub-assemblies that incorporate a load cell and are designed to be mounted to tanks, trucks, bins, silos and other applications requiring the incorporation of an integrated weighing system. Weigh modules are subassemblies...
  •  
    PMC and XMC Modules - (69 companies)
    PMC modules and XMC modules include a wide range of peripherals that are designed to function with in conjunction with PCI mezzanine cards (PMC). The main types of PMC modules and XMC modules are bus interfaces and adapter modules, memory modules...
  •  
    Power Entry Modules - (107 companies)
    Power entry modules are composed of a connector and a mounting case with features to produce the highly conditioned output necessary for medical or sensitive instrumentation. These features can include: EMI line-filters. On/off switches. Built-in...
  •  
    Weather Radar Systems - (7 companies)
    Weather radar systems, also called weather surveillance radar and Doppler weather radar, is a type of radar used to locate precipitation, determine precipitation type, and calculate its motion. Weather radar systems locate precipitation, determine...
  •  
    Data Input Modules - (312 companies)
    Data input modules accept sensor and other signal output for data acquisition systems. They may include signal conditioning prior to the analog-to-digital conversion stage. About Data Input Modules. Data input modules receive signals from devices...
  •  
    Core Modules - (33 companies)
    Core modules are computer boards or integrated circuits that are populated with electronic components and used in embedded applications. Core modules are mounted on user-designed motherboards and other systems for quick integration in custom designs...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire