-
Supplier: C & C Lift Truck, Inc.
Description: features a bi-fold door that can be latched open by a fusible link. In the event of fire, link will melt at high temperatures, safely closing door and securing contents. Construction meets NFPA Code 30 and OSHA Standard 1910.106 for storage of Class I, II, and III liquids.
- Height: 44 inch
- Width: 43 inch
- Depth: 18 inch
-
Supplier: U.S. Plastic Corporation
Description: 2 self-close doors, 1 shelf. FM tested and approved, complies with National Fire Protection, Uniform Fire Code, and OSHA regulations. 65" H x 34" W x 34" D
- Features: Other
-
Supplier: State Safety & Compliance
Description: "Double-wall, 18-gauge steel construction has (2) vents with flash arresters allowing hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. All have (2) self-latching doors with 3-point stainless steel bullet latches to help reduce fire
-
-
Supplier: State Safety & Compliance
Description: "Double-wall, 18-gauge steel construction has (2) vents with flash arresters allowing hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. All have (2) self-latching doors with 3-point stainless steel bullet latches to help reduce fire
-
Supplier: State Safety & Compliance
Description: "Double-wall, 18-gauge steel construction has (2) vents with flash arresters allowing hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. All have (2) self-latching doors with 3-point stainless steel bullet latches to help reduce fire
-
Supplier: State Safety & Compliance
Description: "Double-wall, 18-gauge steel construction has (2) vents with flash arresters allowing hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. All have (2) self-latching doors with 3-point stainless steel bullet latches to help reduce fire
-
Supplier: Wiper Master, Inc.
Description: self-closing doors comply with the International Fire Code and NFPA 1, Fire Code™.
-
Supplier: Wiper Master, Inc.
Description: self-closing doors comply with the International Fire Code and NFPA 1, Fire Code™.
-
Supplier: Wiper Master, Inc.
Description: self-closing doors comply with the International Fire Code and NFPA 1, Fire Code™.
-
Supplier: Wiper Master, Inc.
Description: self-closing doors comply with the International Fire Code and NFPA 1, Fire Code™.
-
Supplier: New Pig Corporation
Description: capacity when evenly loaded Grounding connection inhibits static buildup Self-closing doors with gas springs offer smooth, maintenance-free operation Fusible link lets you prop doors open; link melts at 165° F to close doors in the event of a fire
- Features: Fire Proof
- Use: Industrial
- Type: Safety Cabinet
-
Supplier: New Pig Corporation
Description: full refund FM Approved for the storage of flammables; also meets NFPA and OSHA specifications Fully MIG-welded 14- and 18-gauge steel construction is built for a lifetime of continuous use 14-gauge steel door faces are 56% thicker than competing cabinets Three-point, zinc latch
- Features: Fire Proof
- Use: Industrial
- Type: Safety Cabinet
-
Supplier: C & C Lift Truck, Inc.
Description: All welded double wall 18 gauge construction with 1-1/2" insuating air space. Double walled doors 18 gauge - except unique 14 gauge outer door(s). Doors have 56% more steel with safety rounded corners. 2" leak proof sill to contain spillage. 4" heavy duty welded hinges with
- Height: 35 inch
- Width: 23 inch
- Depth: 18 inch
-
Supplier: C & C Lift Truck, Inc.
Description: All welded double wall 18 gauge construction with 1-1/2" insuating air space. Double walled doors 18 gauge - except unique 14 gauge outer door(s). Doors have 56% more steel with safety rounded corners. 2" leak proof sill to contain spillage. 4" heavy duty welded hinges with
- Height: 35 inch
- Width: 48 inch
- Depth: 22 inch
-
Supplier: C & C Lift Truck, Inc.
Description: All welded double wall 18 gauge construction with 1-1/2" insuating air space. Double walled doors 18 gauge - except unique 14 gauge outer door(s). Doors have 56% more steel with safety rounded corners. 2" leak proof sill to contain spillage. 4" heavy duty welded hinges with
- Height: 44 inch
- Width: 23 inch
- Depth: 18 inch
-
Supplier: Southland Equipment Service
Description: All welded double wall 18 gauge construction with 1-1/2" insuating air space. Double walled doors 18 gauge - except unique 14 gauge outer door(s). Doors have 56% more steel with safety rounded corners. 2" leak proof sill to contain spillage. 4" heavy duty welded hinges with
- Height: 65 inch
- Width: 23 inch
- Depth: 18 inch
-
Supplier: JST Manufacturing, Inc.
Description: Polypropylene FM Approved Materials Optional Features Include Counterbalanced, Clear Shield Flexible PVC Shield Lower Storage Area Exhaust Nitrogen or Airl Inlet with Handspray DI Water Handspray Welded in sink with dedicated drain Sectioned or perforated work area Drip Pan in Lower
-
Supplier: New Pig Corporation
Description: you a full refund Polyethylene liners for shelves and sill resist acids, bases and pesticides Ribbed liner design helps keep containers out of contact with accumulated liquids FM Approved for the storage of flammables; also meets NFPA and OSHA specifications Fully MIG-welded 14- and
- Use: Industrial
- Type: Safety Cabinet
Find Suppliers by Category Top
Featured Products Top
-
Temper cold air and keep indoor environments warmer for customers and employees with the Series 79 Gas Fired Door Heater from Hartzell. This direct-fired door heater mixes high-velocity heated air with the cold air that rushes in through open doors, tempering the air and making indoor (read more)
Browse Air Heaters Datasheets for Hartzell Air Movement -
Direct Gas Fired Door Heater Series 79 Temper cold air and keep indoor environments warmer for customers and employees with the Series 79 Gas Fired Door Heater from Hartzell. This direct-fired door heater mixes high-velocity heated air with the cold air that rushes in (read more)
Browse Industrial Heaters Datasheets for Hartzell Air Movement -
500 optical flame detector is FM performance approved for seven different fuel sources: butane, ethane, heptane, hydrogen, methane, methanol, and propane. It offers a wide field of view up to 130° for optimum protection. It features three external LED indicators for local (read more)
Browse Flame Detectors Datasheets for MSA Safety -
Hartzell’s Vertical Gas Fired Make Up Air Heater is an IRI pipetrain heater powered by 460-volt electrical input and natural gas. Excellent for localized supply air applications. A high velocity downblast discharge gets the heat to the floor where (read more)
Browse Datasheets for Hartzell Air Movement -
generation including pumps, turbines and compressors, pulp and paper, and water and wastewater treatment. Features: • UL listed and cUL certified. FM approved. CE compliant to low voltage directive and pressure equipment directive. Optional ATEX intrinsic (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
tubing. ETFE powders meet FM 4922 and have a UL 94 flame rating of V-0 and are ideal for duct coatings in metal exhaust systems with corrosion and fire-resistant requirements as well as tank linings. ETFE Film AGC’s Fluon® ETFE Films maintain exceptional (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc.
UOM - Each -- 893000" title="Sure-Grip EX Safety Cabinets for Flammables - 30 Gal., 2 door, manual close, 1 shelf > SIZE - 44"Hx43"Wx18"D > UOM - Each -- 893000"/>
UOM - Each -- 896000" title="Sure-Grip EX Safety Cabinets for Flammables - 60 Gal., 2 door, manual close , 2 shelves > SIZE - 65"Hx34"Wx34"D > UOM - Each -- 896000"/>
UOM - Each -- 893020" title="Sure-Grip EX Safety Cabinets for Flammables - 30 Gal., 2 door, self-close, 1 shelf > SIZE - 44"Hx43"Wx18"D > UOM - Each -- 893020"/>
UOM - Each -- 894500" title="Sure-Grip EX Safety Cabinets for Flammables - 45 Gal., 2 door, manual close, 2 shelves > SIZE - 65"Hx43"Wx18"D > UOM - Each -- 894500"/>