-
Supplier: Opto 22
Description: The SNAP-PAC-R1-FM is Factory Mutual approved. If you do not need FM approval, see the SNAP-PAC-R1 instead. Used with the included PAC Project Basic software suite (or PAC Project Professional, purchased separately), the Ethernet-based SNAP-PAC-R1-FM can handle almost all
- PID Loops: 96
- Flash Memory: 8 MB
- SRAM / SDRAM Memory: 32 MB
- Processor Speed: 200 MHz
-
Supplier: Assured Automation
Description: Description • Proximity • Visual indicator • 2 Conduit entries • Clear Lexan Cover • FM and CSA approved Enclosures & Connections • Class 1 Groups A,B,C,D Div 2 • Class II Groups EFG Div 2 Switch Ratings • 0.3 amp @ 125V AC/DC Part Numbers YO = Switch only YP = with 3 way
- Max AC Current Rating: 0.3 amps
- Max AC Voltage Rating: 125 volts
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
-
Supplier: Opto 22
Description: indicators. The G4ODC5FM is Factory Mutual approved. If you do not need FM approval, see the G4ODC5.
- Digital I/O Channels: 2 #
- Operating Temperature: 32 to 158 F
- Features: Data Acquisition Instrument / System, Other Input, Output Module, Stand Alone
- Application: General Lab and Industrial
-
-
Supplier: Opto 22
Description: SNAP-PAC-EB1-FM provides local intelligence that frees the controller for supervisory tasks. NOTE: The SNAP-PAC-EB1-FM offers the same functions as the SNAP-PAC-EB1 brain but is Factory Mutual approved (U.S. and Canada). If you do not need FM approval, see the
- Digital I/O: 4 to 32 points
- Analog I/O: 2 to 32 points
- SRAM / SDRAM Memory: 16 MB
- Operating Temperature: 0 to 60 C
-
Supplier: Opto 22
Description: equivalent to a single-pole, single-throw, normally open contact (Form A, SPST-NO). Typical applications for AC output modules include switching loads such as AC relays, solenoids, motor starters, heaters, lamps, and indicators. This module is Factory Mutual approved. If you do not
- Digital I/O Channels: 2 #
- Operating Temperature: 32 to 158 F
- Features: Data Acquisition Instrument / System, Other Input, Output Module, Stand Alone
- Application: General Lab and Industrial
-
Supplier: Radwell International
Description: VISUAL INDICATOR ACCESSORIES UL RECOGNIZED, CSA CERTIFIED AND FM APPROVED (FORMERLY 217-665A). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: AVK International A/S
Description: AVK resilient seated gate valves are designed with a fully vulcanized rubber wedge and a lot of unique features ensuring optimum perfomance and high durability. We offer flanged gate valves in OS&Y design and with pin indicator as well as grooved end valves with pin indicator.
- Valve Size: 2 to 16 inch
- Media Temperature: 158 F
- Features: AWWA Certified, Bolt Flange, Fire Service
- Media: Cold Water, Potable Water, Water
-
Supplier: Assured Automation
Description: Description • Proximity • Visual indicator • 2 Conduit entries • Epoxy Aluminum Body & Cover • FM and CSA approved Enclosures & Connections • Class 1 Groups C,D, Div 1,2 • Class II Groups EFG Div 1,2 • (No seal offs required) Switch Ratings • 0.3 amp @ 125V AC/DC Part Numbers YH
- Max AC Current Rating: 0.3 amps
- Max AC Voltage Rating: 125 volts
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
-
Supplier: Daisy Data Displays, Inc.
Description: Class I, II & III, Division 2, Group A-D, F & G, FM Approved Purge Control System ("Z-Purge") for use on Customer Supplied Enclosure. FM Approved Class I, II & III, Division 2, Group A-D, F & G Pre-Assembled for Easy Installation Low Internal Pressure Built-In Vent Valve
-
Supplier: AVK International A/S
Description: AVK offers butterfly valves with fixed liner with three different connections; wafer, semi lug and double flanged. All butterfly valves are supplied with approved gear box, handwheel and opening indicator. Most of AVK’s products in the fire protection range hold internationally
- Valve Size: 2 to 12 inch
- Media Temperature: 158 F
- Features: Bolt Flange, DIN, Fire Service
- Valve Type: Butterfly Valves
-
Supplier: Daisy Data Displays, Inc.
Description: Class I, II & III, Division 1, Group C-G, FM Approved Purge Control System (“X-Purge”) for use on Customer Supplied Enclosure. FM Approvals for Class I, II & III, Division 1, Groups C-G Hazardous Areas Power and Signal Interlocks Included Standard - Alarm Contacts and up to 31
-
Supplier: Det-Tronics
Description: hazardous locations FM Approved for smoke detection performance (FM 3230) IECEx Zone approved IP44 ingress protection level suitable for onshore or offshore requirements Self-checking circuitry provides reliable smoke detection 1 year warranty
- Operating Voltage Range: 12 to 30 volts
- Alarm Type: Audible Alarm, Visual Alarm Indicators (LEDs)
- Market: Commercial, Industrial
- Power Supply: DC
-
Weight Indicators - Explosion Proof Scale -- IND131xx-IND331x packaged terminals for hazardous areasSupplier: Mettler-Toledo Technologies GmbH
Description: hazardous areas Level Basic Operational Area Process weighing; hazardous areas Degree of protection IP66 Hazardous area approval Zone 2/22, Division 2 Enclosure specifications The stainless steel enclosure housing the IND131xx DIN and IND331xx panel packaged solutions is FM-approved
- Features: Hostile Environment
-
Supplier: TelephoneStuff.com
Description: An additional 4 channel unit for the WHI-4C intercom. A streamline communication with Westinghouse's sophisticated 4 Channel FM Wireless Intercom. Ideal for homes, apartments, offices, stores, and small businesses. Features: - Westinghouse 4-channel add-on unit (1 unit, expansion only) - For
-
Supplier: Det-Tronics
Description: Life-safety performance approved to ATEX EN60079-29-1, FM 6310/6320, and CSA 22.2 No. 152 Flexible Control and Communication Options Life-safety control functions (providing output via 4-20 mA HART, Eagle Quantum Premier Safety System’s local operating network, and relays) Ancillary
- Number of Channels: 1
- Response Time: 9 seconds
- Operating Temperature: -40 to 167 F
- Operating Humidity: 5 to 95 %
-
Supplier: Allied Electronics, Inc.
Description: instrumentation costs. Input types include voltage, current, thermocouple, RTD, ICTD, frequency and velocity. Outputs include voltage, current and time-proportional output. Factory Mutual (FM) approved versions of many G4 I/O modules are available. Contact Allied for details on
-
Supplier: Allied Electronics, Inc.
Description: instrumentation costs. Input types include voltage, current, thermocouple, RTD, ICTD, frequency and velocity. Outputs include voltage, current and time-proportional output. Factory Mutual (FM) approved versions of many G4 I/O modules are available. Contact Allied for details on
-
Supplier: Allied Electronics, Inc.
Description: instrumentation costs. Input types include voltage, current, thermocouple, RTD, ICTD, frequency and velocity. Outputs include voltage, current and time-proportional output. Factory Mutual (FM) approved versions of many G4 I/O modules are available. Contact Allied for details on
-
Supplier: Allied Electronics, Inc.
Description: instrumentation costs. Input types include voltage, current, thermocouple, RTD, ICTD, frequency and velocity. Outputs include voltage, current and time-proportional output. Factory Mutual (FM) approved versions of many G4 I/O modules are available. Contact Allied for details on
-
Supplier: Caterpillar Oil & Gas
Description: Cat 3512 Diesel Fire Pump Engine. Ratings: 1066-1193 bkW (1430-1600 bhp) @ 1460-1750 rpm are non-certified, not FM Approved, not UL Listed. They are available for global non-regulated areas. Emissions Non-certified for U.S. EPA stationary emergency fire engines. Available for global
- Horse Power: 1,430 to 1,600 HP
- RPM: 1,750 rpm
- Displacement: 51.75030661841527 liters
- Length: 113.8 inch
-
Supplier: Caterpillar Oil & Gas
Description: Cat 3516 Diesel Fire Pump Engine. Ratings: 1417-1480 bkW (1900-1985 bhp) @ 1460-1750 rpm are non-certified, Not FM Approved, Not UL Listed. They are available for global non-regulated areas. Emissions Non-certified for U.S. EPA stationary emergency fire engines. Available for global
- Horse Power: 1,900 to 1,985 HP
- Displacement: 69.00587117484064 liters
- Length: 146.9 inch
- Width: 68.7 inch
-
Supplier: Caterpillar Oil & Gas
Description: Cat 3406C Diesel Fire Pump Engine. Ratings: 218-359 bkW (292-482 bhp) @ 1750-2300 rpm are non-certified. Available for global non-regulated areas. FM Approved, UL Listed. Emissions Non-certified for U.S. EPA stationary emergency fire engines. Available for global non-regulated areas.
- Horse Power: 292 to 482 HP
- Displacement: 14.600862316975304 liters
- Length: 74.1 inch
- Width: 46.3 inch
-
Supplier: Orange Research, Inc.
Description: applications, they are a low cost alternative to bourdon tube and bellows designs. These hazardous location differential pressure instruments are used in environments containing hazardous vapors, gases or particulates. The switches and electrical connections are housed in special UL, CSA, FM
- Working Pressure Range: 0 to 50 psi
- Accuracy: 3 ±% FS
- Operating Temperature: 200 F
- Features: Alarm Indicator
-
Supplier: Caterpillar Oil & Gas
Description: Cat 3412 Industrial Diesel Fire Pump Engine. Ratings: 476-551 bkW (638-739 bhp) @ 1750-2100 rpm are non-certified. Available for global non-regulated areas. FM Approved, UL Listed. 3412 Standard Equipment Air Inlet System Air cleaner, regular duty with service indicators
- Horse Power: 638 to 739 HP
- Displacement: 27.038633920324635 liters
- Length: 78 inch
- Width: 51.2 inch
Find Suppliers by Category Top
Featured Products Top
-
place. Various Options Available Options for a hand-held, wall-mounted, battery or externally powered version. Approved Clamps ATEX / IECEx / FM approved grounding clamps. Who will benefit from our Bond-Rite® systems? The Bond-Rite® products from (read more)
Browse Grounding Indicators Datasheets for Newson Gale -
500 optical flame detector is FM performance approved for seven different fuel sources: butane, ethane, heptane, hydrogen, methane, methanol, and propane. It offers a wide field of view up to 130° for optimum protection. It features three external LED indicators for local (read more)
Browse Flame Detectors Datasheets for MSA Safety
More Information Top
-
7-GeV Advanced Photon Source Conceptual Design Report
Individual zones of fire protection within each of the APS buildings are supplied by an individual feed main from the loop, equipped with a UL/ FM - approved post indicator valve, complete with electrical supervisory devices.
-
http://www.sartorius.com/fileadmin/fm-dam/DDM/Industrial-Weighing/Manuals/Italian/Signum/MAN-Signum_Bilance_complete_SIWX-i.pdf
14) The Sartorius Indicator Series CIXS3-. is approved /certified by FM for use in the USA and in Canada.
-
Solid Waste Operations Complex W-113, Detail Design Report (Title II). Volume 3: Specifications
Gate 175# FM Approved /UL Listed Mechanical Joint, ANSI/AWWA A21.11/C111 Manufacturer’s Standard Bolted (Furnish W/ Indicator Post Flange when used W/Indicator Post .
-
Metaglas Mechanically Prestressed Glass Prevents Sight Window Failure
Metaglas safety glass is FM approved and suitable for use in many applications using circular flange assemblies for welding into vessels or tanks, for weld neck or nozzle flanges, for sight flow indicators , and as cover flanges for flat-face base flanges.
Indicates content that may require registration and/or purchase.