-
Supplier: Accuris
Description: Fire hydrant installations - Fire hydrant valves
-
Supplier: Accuris
Description: Fire hydrant installations - Fire brigade booster connections
-
Supplier: Accuris
Description: FIRE HYDRANTS: INSTALLATION, FIELD TESTING, AND MAINTENANCE
-
-
Supplier: Accuris
Description: Maintenance of fire protection equipment, Part 4: Fire hydrant installations
-
Supplier: Badger Meter
Description: Badger Meter Fire Hydrant Meters are designed for use in measuring potable cold water from a fire hydrant or other non-permanent installation where flow is in one direction. Ideal for a Temporary Source of Water. Many businesses including landscape service
- Pipe Diameter: 3 inch
- Liquid Volumetric Flow Rate: 5 to 660 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.011025 to 1.4553 lbs/min
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover the performance of and methods for testing hydrants intended for use in piping systems supplying water for fire-protection service. 1.2 Hydrant types covered by this standard include: a) Base valve design and b) Wet barrel design. 1.2A Traffic model
-
Supplier: Watts
Description: Model 4000BLT Portable Hydrant Meter Backflow Preventers prevent the reverse flow of polluted from entering into the potable water supply where flow is in one direction and the possibility of cross-connections exists, such as at a fire hydrant or other non-permanent
- Valve Type: Back Flow Preventer Assembly
-
Supplier: Ames Fire & Waterworks
Description: Model 4000BLT Portable Hydrant Meter Backflow Preventers prevent the reverse flow of polluted from entering into the potable water supply where flow is in one direction and the possibility of cross-connections exists, such as at a fire hydrant or other non-permanent
- Valve Size: 2.5 to 3 inch
- Primary Material: Aluminum, Stainless Steel
- Valve Type: Back Flow Preventer Assembly
- Media: Cold Water, Hot Water, Potable Water, Water
-
Description: governing private fire service mains and private fire hydrants. NFPA 24 is a vital element of every fire protection plan. This critical Standard covers location and identification of department connections, protection of fire service mains, and valves controlling
-
Supplier: Watts
Description: Model 994HMB Portable Hydrant Meter Backflow Preventers prevent the reverse flow of polluted water from entering into the potable water supply where flow is in one direction and the possibility of cross-connections exists, such as at a fire hydrant or other non-permanent
- Valve Size: 2.5 to 3 inch
- Valve Type: Back Flow Preventer Assembly
-
Supplier: Ames Fire & Waterworks
Description: Model 6000HMB Portable Hydrant Meter Backflow Preventers prevent the reverse flow of polluted water from entering into the potable water supply where flow is in one direction and the possibility of cross-connections exists, such as at a fire hydrant or other non-permanent
- Valve Size: 2.5 to 3 inch
- Pressure Rating: 150 psi
- Primary Material: Aluminum, Stainless Steel
- Valve Type: Back Flow Preventer Assembly
-
Supplier: Watts
Description: Model 6000HMB Portable Hydrant Meter Backflow Preventers prevent the reverse flow of polluted water from entering into the potable water supply where flow is in one direction and the possibility of cross-connections exists, such as at a fire hydrant or other non-permanent
- Valve Size: 2.5 to 7.5 inch
- Valve Type: Back Flow Preventer Assembly
-
Description: Author: Matt Klaus Clear up questions and ensure adequate water supplies with advice and visuals in the 2013 NFPA 24 Handbook PDF. Provide more effective water-based fire protection with NFPA®'s NFPA 24: Standard for the Installation of Private Fire Service Mains and Their
-
Supplier: UL Standards & Engagement
Description: for the Installation of Sprinkler Systems, NFPA 13; for Standpipe, Private Hydrants, and Hose Systems, NFPA 14; for Installation of Stationary Fire Pumps for Fire Protection, NFPA 20; and for Installation of Private Fire Service Mains and Their
-
Supplier: UL Standards & Engagement
Description: Requirements for the installation and use of fire department connection devices and roof manifolds for fire protection service are included in the following Standards of the National Fire Protection Association: a) NFPA 13, Installation of Sprinkler Systems; b)
-
Supplier: UL Standards & Engagement
Description: in fire protection service as outlined by the following Standards of the National Fire Protection Association: a) Installation of Sprinkler Systems, ANSI/NFPA 13; b) Installation of Standpipe, Private Hydrant, and Hose Systems, ANSI/NFPA 14; c) Water Spray Fixed
-
Description: Standard for Water Tanks for Private Fire Protection, plus commentary Part IV: Supplements address: Considerations When Designing and Selecting a Fire Pump Interrelationship of NFPA Standards Pertaining to a Fire Pump Installation, including a full-color, pull-out
-
Supplier: AENOR
Description: Fire safety. Maintenance sheets of fire protection installations and equipment. Part 4: Hydrants and valves.
-
Description: Learn to perform fire pump flow tests, hydrant flow tests and fire pump churn tests at your facilities Conduct an internal inspection on dry valves, pre-action valves and alarm valves State the scope and purpose of each chapter of NFPA 25 Visually Inspect a fire pump
- Technology / Subject Expertise: Fire Prevention / Protection
-
Supplier: Mueller Company
Description: Centurion® Fire Hydrants, and as separate couplings and fittings to compliment water main installation needs. • ACCEPTS VARIED TYPES OF PIPE – DIPS style fits DI, C900 PVC and DIPS PE pipe. IPS style fits PVC, IPS PE. No disassembly or adapters, no special pipe end preparation,
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: Mueller Company
Description: Centurion® Fire Hydrants, and as separate couplings and fittings to compliment water main installation needs. • ACCEPTS VARIED TYPES OF PIPE – DIPS style fits DI, C900 PVC and DIPS PE pipe. IPS style fits PVC, IPS PE. No disassembly or adapters, no special pipe end preparation,
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: Mueller Company
Description: Centurion® Fire Hydrants, and as separate couplings and fittings to compliment water main installation needs. • ACCEPTS VARIED TYPES OF PIPE – DIPS style fits DI, C900 PVC and DIPS PE pipe. IPS style fits PVC, IPS PE. No disassembly or adapters, no special pipe end preparation,
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Ductile Iron
Find Suppliers by Category Top
Featured Products Top
-
McGard's Hydrant Lock is a super strength ultimate security solution. Features & Benefits: Controls water access and usage Easy installation and operation No modification needed to existing hydrants (read more)
Browse Datasheets for McGard Special Products Division
More Information Top
-
AWWA M41 - Ductile-Iron Pipe and Fittings
… curve geometry, 194 11-11 Cutting pipe with an abrasive wheel saw, 194 11-12 Installing valves and fittings, 196 11-13 Installation of a 48-in. (1,219-mm) butterfly valve, 199 11-14 Fire hydrant installation , 200 11-15 Direct …
-
States > Texas > City of Fort Worth > Regulations > [TX FtW Reg 13] 13 - Fire Prevention and Protection
Private Fire Hydrants ( Installation ) - See 105.7.9 .
-
States > Delaware > State > Regulations > Title 1 - Authorities‚ Boards and Commissions > 700 - Delaware State Fire Prevention Commission > [1 DE Admin C...
5.4.1 Fire hydrants installed in accordance with this requirement shall not be removed or shut down, except when repairs are necessary, without the permission of the State Fire Marshal.
Indicates content that may require registration and/or purchase.