-
Supplier: Hebeler LLC.
Description: Cooling Drum Flakers Efficiently solidify, flake, and recover 100% of product. Appropriate for edible oils, detergents, molten sulfur, polymers, and caustics. Built for continuous operation to ensure required quality and consistency of product. Drum flaking is the most efficient method for
- Applications / Materials Handled: Chemicals / Fertilizers, Foods / Grains, Pharmaceutical
- Secondary Capability: Cooling / Freezing
- Equipment Type: Roller / Flaker - Dryer, Rotary Dryer (Internal Drum)
-
Supplier: Hebeler LLC.
Description: Description Drum dryers convert viscous liquids and pastes into dry powders, flakes, or sheets Standard atmospheric model consists of a single heated drum supported on trunnions that turn in journal or roller type bearings Feed materials are applied to drum with splash or dip devices,
- Heat Source: Indirect / Contact / Conduction
- Applications / Materials Handled: Pastes, Slurries, Solutions / Liquids
- Equipment Type: Roller / Flaker - Dryer, Rotary Dryer (Internal Drum)
-
Supplier: Hebeler LLC.
Description: spray nozzles to flush dryer can be furnished Standard or customized sizes can be utilized Mechanical support skids are available for vacuum rotary dryers
- Applications / Materials Handled: Fibers / Flakes, Free Flowing Powders / Granules
- Heat Source: Indirect / Contact / Conduction, Steam
- Equipment Type: Paddle / Agitator Dryer, Rotary Dryer (Internal Drum), Vacuum Dryer
-
-
Supplier: Hebeler LLC.
Description: Dryers can be configured in standard or customized sizes Mechanical support skids are available for vacuum shelf dryers
- Applications / Materials Handled: Fibers / Flakes, Free Flowing Powders / Granules
- Features: Other
- Heat Source: Steam
- Equipment Type: Vacuum Dryer
-
Supplier: Retsch, Inc.
Description: The Fluid Bed Dryer TG 200 is used in quality control, sample preparation and R&D departments. It permits the gentle drying of organic, inorganic, chemical or pharmaceutical bulk materials. Suitable materials can be coarse, fine, crystalline, fibrous or leafy. The powerful fan ensures optimal
- Operating Temperature: 104 to 302 F
- Air Flow: 108.84105 SCFM
- Applications / Materials Handled: Chemicals / Fertilizers, Construction Materials / Cement, Fibers / Flakes, Foods / Grains, Pharmaceutical, Power / Coal and Coke, Waste / Sludge, Wood / Wood Products
- Heat Source: Electric
-
Supplier: Bepex International LLC
Description: Designed or Engineered for thermal treatment of heat-sensitive and fragile feed materials Multi-zone design allows for extended processing flexibility, including heating and cooling in the same unit Multiple distributor plates and internal component options provide specific process flexibility
- Applications / Materials Handled: Fibers / Flakes
- Equipment Type: Fluidized Bed Dryer
-
Supplier: ASTM International
Description: 1.1 This specification covers castings made of ductile iron, also known as spheroidal graphite iron or nodular iron, which is defined as cast iron with the graphite substantially in spherical shape and substantially free from flake graphite. The castings are to be used for pressure containing
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview STAYDRY HICAP3000 PSA is a high-capacity moisture absorber film with a pressure sensitive adhesive (PSA) for easy and fast assembly into electronic devices. Its primary use is in hermetic and non-hermetic applications requiring moisture absorption in electronic devices to increase
- Configuration: Desiccator
-
Supplier: Beacon Adhesives, Inc.
Description: spray pump. Cure Time: 24 Hours Helpful Hints: Stiffer results are achieved by spraying extra coats after previous coats have completely dried. You can soften and reshape stiffened items by soaking in warm water. Stiffen Stuff will take longer to dry in humid weather, speed dry with hair
- Features: Other
Find Suppliers by Category Top
Conduct Research Top
-
Dryer Applications Guide
Drum Dryer, Flaker and vacuum Dryer Applications
-
Core Dryer R.P.M. Trial
Using a thermographic camera we verified that there was stratification of temperature in the core dryer outlet tube. We decided to run an R.P.M. test to see if it would change the outlet temperature profile. The increase in drum speed resulted in flake within the drum traveling higher
More Information Top
-
Modelling of PET Quality Parameters for a Closed‐Loop Recycling System for Food Contact
In the model, the moisture content of the flake at the inlet of the flake dryer was set to 3000 ppm for each recycling loop.
-
Plastics Reclamation and Recycling
The hot air flake dryer is necessary to reduce the moisture content of the flake6 and ensure proper operation of the electrostatic aluminum separator.
-
Implementing Strategies for Drying and Pressing Wood Without Emissions Controls
Overall, it seems likely that a significant part of the variability in OSB flake dryer emissions and kraft mill terpene recoveries can be traced to climatically-affected physiological effects, and the rest can be attributed to handling and other factors.
-
Plastics Recycling
Centrifugal flake dryer .
-
Association of the production of potato starch and dry force feed in the common manufacturing process
Mu13 is drawn also into Erwagung da13das associating the gives the flake dry eggs the Moglichkeit of a removal of the Saisonbeschaftigung with the Starke-industry in both these kartoffelverarbeitenden industries.
-
Low VOC drying of lumber and wood panel products. Progress report Number 9 [January 1999]
Results &oma multi-year study showthat a significantpart ofthe extensivevariability ob- served in OSB flake dryer emissionscan be traced to physiological effects, andthe rest can be attributed to handling and other factors.
-
Outline of processes used in the drying of soaps and detergents
The Conveyor or Flake Dryer .
-
Geopressured-geothermal energy development: government incentives and institutional structures
Dehydrated f r u i t s and vegetables f r u i t and vegetable drying peel ing precook cook flake dryer granule flash dryers Food and Kindred Products Temperature .
-
Market study for direct utilization of geothermal resources by selected sectors of economy
Peeling Precook Cook Flake Dryer Granule Flash Dryer .
-
Predesolventizing of soybean meal
This involves fluidbed flake dryer , Schnecken-type desolventizer, rotary pipebundle dryer, flash desolventizing system, and circulating heat transfer bodies.
Indicates content that may require registration and/or purchase.