-
Supplier: GEA Process Engineering Inc.
Description: Forced circulation crystallizers are of the (Mixed Suspension Mixed Product Removal) MSMPR type and operate either on controlled or "natural" slurry density depending upon process requirements and/or unit material balance. These systems can be either single or multiple effects
-
Supplier: Hebeler LLC.
Description: applications are in the concentration of inversely soluble materials, crystallizing, and concentration of thermally degradable materials. Common uses are for caustic soda, waste streams and inorganic acids. Operates at extremely low temperature differences Suppressed boiling prevents
- Application: Other
- Operation: Production
-
Supplier: Hebeler LLC.
Description: Crystalline products, of varying compositions and capacities, to complex organic polymers are produced in Buflovak Crystallizers. Available as Tubular Surface Cooled or Vacuum-Flash type. Evaporative crystallizers tend to yield larger average crystal size and narrows the crystal size
- Application: Other
- Operation: Production
- Process: Forced Circulation / Crystallizer
-
-
Supplier: APV, An SPX Brand
Description: The APV Forced Circulation Evaporator utilizes a heavily recirculated plate heat exchanger with suppressed boiling. It is typically used for fouling or crystallizing products. High liquid rates combined with induced turbulence deters scaling on the heat transfer surfaces. The
- Application: Food Processing
-
Supplier: GEA Process Engineering Inc.
Description: Forced circulation evaporators are used if boiling of the product on the heating surfaces is to be avoided due to the fouling characteristics of the product, or to avoid crystallization. The flow velocity in the tubes must be high, and high-capacity pumps are required. The
-
Supplier: BUCHI Corporation
Description: The new Recirculating Chillers BUCHI is proud to announce the launch of an all-new range of recirculating chillers designed to work seamlessly with a rotary evaporator and vacuum controller. The F-series chillers provide the final step to a fully integrated evaporation or distillation process,
- Application: Research and Development
- Process: Forced Circulation / Crystallizer
-
Supplier: Inproheat Industries Ltd.
Description: water evaporation Mining In the mining industry, SubCom® direct evaporation solutions are ideal in a number of settings. Our most common applications in mining projects are: Tailing pond water evaporation Crystallization Solution
- Application: Food Processing, Gas Recovery, Liquid Recycling, Oil Refining, Waste Water Treatment, Other
- Operation: Production
- Process: Forced Circulation / Crystallizer
Find Suppliers by Category Top
More Information Top
-
Technical area status report for chemical/physical treatment. Volume 2, Appendices
Capital and operating costs for a forced circulation evaporator /crystallizer using steam heating and mechanical vapor recompression (MVR) are shown in Table M-1.2 CRef.8).
-
Waste form development program. Annual report, October 1982-September 1983
4.2.2 Forced Circulation Evaporator /Crystallizer .
-
LITERATURE SURVEY FOR FRACTIONAL CRYSTALLIZATION STUDY
As a point of reference to the Hanford site, the 242-A Evaporator/Crystallizeris a forced circulation , vacuum evaporator /crystallizer .
-
Continuous equipment for crystallization, drying and packaging of lactose.
The processing line includes crystallizers/ coolers, with forced circulation of the cooling agent, transportation equipment, drying equipment and equipment for packaging lactose into paper bags.
-
WTP Pilot-Scale Evaporation Tests
Many of the LAW solutions stored in the double- shell tanks were evaporated in the 242-A evaporator / crystallizer , which is a forced circulation evaporator.
-
Chemiery of Complex Equilibria, M. T. Beck; trans. ed., R. A. Chalrners, Van Nostrand Reinhold Co., Ltd., London (1970). 285 pages. $12.00.
The second re- ported effects of varying throughput rates upon CSD obtained from a con- tinuously operated Kestner forced cir- culation evaporative crystallizer of 5 to 10 kg. / hr. capacity.
-
Industrial crystallization, proceedings of a symposium presented by the institute of chemical engineers, London, April 15‐1 6, 1969, C. F. Hodgson and son limi...
The second re- ported effects of varying throughput rates upon CSD obtained from a con- tinuously operated Kestner forced cir- culation evaporative crystallizer of 5 to 10 kg. / hr. capacity.
-
Attrition and secondary nucleation in crystallizers
Some values of the system KN0, / H20, crystallized in stirred vessels and forced circulation crystallizers , are listed in [11 but, in general, they are not available and must be determined ex- perimentally.
-
Modelling the Settling, Dissolution and Non‐Uniform Nucleation Kinetics in a 150‐Litre Forced Circulation Crystallizer
Abstract Experiments on a pilot‐scale 150‐litre forced circulation crystallizer with external circulation flow rates of 2 and 3 l / s revealed a high sensitivity of the product crystal size distribution for this operational variable.
-
Industrial crystallization, Modern grosstechnische installations, and case studies
Achieved inden 0,5 mms the forced circulation crystallizers of the stages 1,2 and 4 at a Kristallisat power average KristallisatgroBen urn of as a whole 10 t/h maintaining, sindim becomes the coarse-grains-Kristallisatorbei of a power of 3 t/h …
Indicates content that may require registration and/or purchase.