-
Supplier: Abrisa Technologies
Description: GE 124 is a very pure fused quartz, made from crystalline silica. GE 124 is very similar to fused silica, with the exception of less transmission in the UV spectrum and much lower OH content. Other features besides its purity include excellent thermal
- Materials: UV Grade Fused Silica
-
Supplier: Technical Glass Products, Inc. - OH
Description: All polished plates and discs are manufactured from G.E. 124 Fused Quartz. Other material available upon request.
- Length: 3 inch
- Thickness / Wall Thickness: 0.0625 inch
- Thickness: 0.0625 inch
- Shape / Form: Plate
-
Supplier: Technical Glass Products, Inc. - OH
Description: All polished plates and discs are manufactured from G.E. 124 Fused Quartz. Other material available upon request.
- Width / O.D.: 3 inch
- Thickness / Wall Thickness: 0.25 inch
- Width: 3 inch
- Thickness: 0.25 inch
-
-
Supplier: Technical Glass Products, Inc. - OH
Description: All polished plates and discs are manufactured from G.E. 124 Fused Quartz. Other material available upon request.
Silica, Quartz, and Silicate Materials
(180 Companies)
Glass Tube and Rod
(63 Companies)
Ultra-hard Materials Machining
(117 Companies)
Optical Flats
(52 Companies)