-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: and non-contact level monitoring. Technical Data Model JW-200L-CDM,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: JW-200L-CDM,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A bonding Compressed air CDA,SS316 1/2″SWG Waste outlet
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: safety and purity regulations. Technical Data Model JW-200L-CDM,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A
- Body Material: Stainless Steel
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Model JW-200L-CDM,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A bonding Compressed air CDA,SS316 1/2″SWG Waste
- Body Material: Stainless Steel
Find Suppliers by Category Top
More Information Top
-
Dry-etching resistance of fluoropolymers for 157-nm single-layer resists
The reaction was carried out at 0-5°C introducing HCl gas with a bubbler until completion of the reaction was indicated by the complete dissolution of the solid.
-
Fluoropolymers for 157-nm single-layer resists developed using a new etching rate estimation model (KI-Model)
The reaction was carried out at 0-5°C with a bubbler used to introduce HCl gas until completion of the reaction was indicated by the complete dissolution of the solid.
-
Oligomers of Phenolic‐Type Resin Derived from the Condensation of Phenol with Benzyl Chloride
In a 100 mL three-necked round bottom flask equipped with a reflux condenser at the top of which was connected to a gas bubbler followed by a HCl scavenger, a dropping funnel, and a thermometer, was placed dry phenol (18.8 …
-
Catalytic Reduction of Nitric Oxide by Hydrogen Sulfide Over γ-alumina
NH3 measurements were carried out by passing the entire product stream through a fritted gas bubbler containing 0.01 M HCl for a measured amount of time.
-
17th Workshop on Crystalline Silicon Solar Cells and Modules: Materials and Processes; Workshop Proceedings
With the Trans-LC bubbler held at 15°C and 130 sccm of N2 carrier gas passing through the bubbler , 90 sccm of HCl gas is produced.
-
Nitric oxide averts hypoxia‐induced damage during reoxygenation in rat heart
HCl vapours were removed by a gas bubbler containing 1 M NaOH.
-
Endogenous Nitric Oxide Can Act as Beneficial or Deleterious in the Hypoxic Lung Depending on the Reoxygenation Time
HCl vapors were removed by a gas bubbler con- taining 1 M NaOH.
-
Inducible NOS inhibitor 1400W reduces hypoxia/re-oxygenation injury in rat lung
HCl vapours were removed by a gas bubbler containing 1 M NaOH.
-
No evidence for an association between the Glu298Asp polymorphism of the endothelial nitric oxide synthase gene and fibromyalgia syndrome
The HCl vapors were removed by a gas bubbler containing 15 ml of 1 M NaOH.
-
Plasma and urine nitric oxide levels in healthy Turkish children
The HCl vapor was removed by a gas bubbler con- taining 15 mL 1 mol L1 NaOH.
Indicates content that may require registration and/or purchase.