-
Supplier: Cole-Parmer
Description: (polypropylene) caps are offered with a pulp-backed, plastic-faced foil liner or a foamed polyethylene liner. The HDPE vial is supplied with a polyethylene cap. Cases of 1000 glass vials have caps packaged separately in five polybags of 200 caps each and vials are shrink-wrapped in
- Volume: 7 cc
-
Supplier: diaago
Description: CELLTREAT's Square Media Bottles are ideal for media prep and storage of laboratory reagents and biological buffers. For use in stem cell, mammalian and bacterial culture applications. Features This square design saves valuable shelf space Flat surface polyethylene (HDPE) caps are ideal for
-
Supplier: diaago
Description: CELLTREAT's Square Media Bottles are ideal for media prep and storage of laboratory reagents and biological buffers. For use in stem cell, mammalian and bacterial culture applications. Features This square design saves valuable shelf space Flat surface polyethylene (HDPE) caps are ideal for
-
-
Supplier: diaago
Description: CELLTREAT's Square Media Bottles are ideal for media prep and storage of laboratory reagents and biological buffers. For use in stem cell, mammalian and bacterial culture applications. Features This square design saves valuable shelf space Flat surface polyethylene (HDPE) caps are ideal for
-
Supplier: diaago
Description: CELLTREAT's Square Media Bottles are ideal for media prep and storage of laboratory reagents and biological buffers. For use in stem cell, mammalian and bacterial culture applications. Features This square design saves valuable shelf space Flat surface polyethylene (HDPE) caps are ideal for
-
Supplier: Can-Do National Tape
Description: CDNT 70 Gauge Stretch Film Stretch Polyethylene Film - 70 Gauge. Standard duty stretch film. 12" x 1500' Available Sizes: 12x1500 15x1500 18x1500
- Width: 304.8 mm
- Material: Polyethylene (PE, HDPE, UHMW PE)
- Type: Stretch Film / Wrap
-
Supplier: Can-Do National Tape
Description: 80 Gauge CDNT Stretch Film Stretch Polyethylene Film - 80 Gauge. Standard duty stretch film. Available Sizes: 5"x1000' 18" x 1500'
- Width: 457.2 mm
- Material: Polyethylene (PE, HDPE, UHMW PE)
- Type: Stretch Film / Wrap
-
Supplier: Deviser, Inc.
Description: This product is the premium grade cast film has a high clarity, that makes product identification and bar codes easy to read. It is typically a stiffer film with exceptional load holding force and good puncture resistance, which allows a user to down-gauge, contain aggressive loads and produces a
- Material: Polyethylene (PE, HDPE, UHMW PE)
- Features: Protective
- Type: Stretch Film / Wrap
-
Supplier: Cole-Parmer
Description: (polypropylene) caps are offered with a pulp-backed, plastic-faced foil liner or a foamed polyethylene liner. The HDPE vial is supplied with a polyethylene cap. Cases of 1000 glass vials have caps packaged separately in five polybags of 200 caps each and vials are shrink-wrapped in
- Volume: 7 cc
-
Supplier: Cole-Parmer
Description: (polypropylene) caps are offered with a pulp-backed, plastic-faced foil liner or a foamed polyethylene liner. The HDPE vial is supplied with a polyethylene cap. Cases of 1000 glass vials have caps packaged separately in five polybags of 200 caps each and vials are shrink-wrapped in
- Volume: 20 cc
-
Supplier: Cole-Parmer
Description: (polypropylene) caps are offered with a pulp-backed, plastic-faced foil liner or a foamed polyethylene liner. The HDPE vial is supplied with a polyethylene cap. Cases of 1000 glass vials have caps packaged separately in five polybags of 200 caps each and vials are shrink-wrapped in
- Volume: 7 cc
-
Supplier: U.S. Plastic Corporation
Description: PET with HDPE closures. Nalgene PET Square Media Bottles with closure are lightweight, shatter-resistant, and provide excellent gas barrier properties for storage and shipping of liquid media, buffers, and sera. They feature molded-in graduations and neck ring for use with tamer evident
Find Suppliers by Category Top
More Information Top
-
Formulation and process conditions for biodegradable/edible soy‐based packaging trays
provide the protection of synthetics, so for this application, HDPE shrink - wrap is recommended, which has the potential to be recyclable cost- effectively.30 .
-
Extending the shelf-life of melongene (Solanum melongena L.) using polymeric films.
Fruits of the 'La Pastora' and 'Long Purple' cv. of melongene [aubergine] were individually sealed in films of LDPE, HDPE , shrink - wrap and wrapped in paper bags and examined for marketable quality after 10 and 17 days of refrigeration at 8-9°…
-
Toxin production by Alternaria alternata in tomatoes and apples stored under various conditions and quantitation of the toxins by high-performance liquid chrom...
Half of the lots of each fruit were shrink - wrapped in HDPE film.
-
Kimble 20mL Scintillation Vials Glass Urea caps cork backed liner 500 cs from Cole-Parmer
Cases of 1000 HDPE vials are shrink - wrapped in trays of 250 vials per container and closures are packaged separately in polyethylene bags.
-
Kimble Scintillation Vials 20 mL Glass PE Foam Lined PP Cap 500 Cs from Cole-Parmer
Cases of 1000 HDPE vials are shrink - wrapped in trays of 250 vials per container and closures are packaged separately in polyethylene bags.
-
Kimble 20mL Scintillation Vials Glass PP caps pulp backed foil liner 500 cs from Cole-Parmer
Cases of 1000 HDPE vials are shrink - wrapped in trays of 250 vials per container and closures are packaged separately in polyethylene bags.
-
Kimble 20mL Scintillation Vials Glass Urea caps Polyseal cone liner 500 cs from Cole-Parmer
Cases of 1000 HDPE vials are shrink - wrapped in trays of 250 vials per container and closures are packaged separately in polyethylene bags.
-
Ethylene production in netted muskmelon subjected to postharvest heating and refrigerated storage.
The possibility of using seal-packaging to protect the fruit against temp.-induced changes in ethylene production was examined by wrapping melons before treatment with HDPE shrink -film.
-
Comparative Life Cycle Assessment of Packaging Systems for Extended Shelf Life Milk
As far as the secondary and tertiary packaging is concerned, 12 PET and HDPE bottles are contained in each shrink - wrapped pack, reaching a total amount of 600 bottles per pallet (considering five layers with 10 packs per layer).
-
Creamery Puts Labeling Punch Into Juice Pints
Ink-jet-coded by a Marsh printer, the tray is wrapped in HDPE film from Armin Plastics on an Arpac shrink wrapper.
Indicates content that may require registration and/or purchase.