Products/Services for HP 5082 4204
-
DC Motors - (1248 companies)...form, the output power is given by. PO = t . o. Many suppliers specify the output power in terms of horsepower (hp). To convert a calculated value of power from units of watts (W) to units of hp, divide the power in watts by 746. Design Tip...CommutationDC Motor ConstructionDC Voltage -
Submersible Pumps - (760 companies)...is designed to generate. Horsepower (hp), which is a unit in the foot-pound-second (fps) or English system used to express the rate at which mechanical energy is expended. Horsepower is the work done at the rate of 550 foot-pounds per second... -
Utility Pumps - (126 companies)Utility pumps are used in many applications such as dewatering low-lying areas, pool covers, and sumps. They are not designed for continuous use. -
Well Pumps - (188 companies)Well pumps are most commonly used to bring water from wells and springs to the surface. -
Centrifugal Pumps - (1170 companies)...power, also called water horsepower, is the power actually delivered to the fluid by the pump, measured in horsepower (hp). Input power, also called brake horsepower, is the power that must be supplied to the pump, measured in horsepower (hp). Efficiency... -
Trash Pumps - (139 companies)Trash pumps are designed to pump large amounts of water that contains hard and soft solids such as mud, leaves, twigs, sand, and sludge. Most devices are portable, heavy-duty centrifugal pumps that feature deeper impeller vanes and larger discharge openings than other pumps.
-
Grinder Pumps - (132 companies)Grinder pumps are centrifugal pumps equipped with shredding systems to aid in the transport of solids filled media.
-
Brushless Motors - (329 companies)Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled commutation system instead of a brush-based mechanical commutation system.
-
Jet Pumps - (121 companies)Jet pumps are typically used for drawing water up from a well. These pumps can be used for either shallow or deep well configurations.
-
Mud Pumps - (88 companies)...faster. Most electric driven pumps use AC motors and there are DC motor rigs available, as well. The largest mud pumps are rated at over 2,500 hp. The drilling fluid, or mud, is circulated through the fluid end of the pump. It is pumped down through...
Product News
-
BlockMaster Electronics, Inc.
HP-ATH-255-6 The HP-ATH-255-6 is rated at 255A and 600V. Perfect for HVAC, Switch Gears, Generators, and more. Contact us to place an order (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
New York Blower Company (The)
Type HP Pressure Blowers New York Blower Type HP Pressure Blowers are designed for applications that can be handled in either induced-draft or forced-draft configurations. Some applications include combustion air, cooling systems, chemical process, glass-blowing, and system exhaust. Wheels can be constructed of steel (high-strength 950X/960X alloy), aluminum alloy, or austentitic-ferritic stainless steel containing 40-50% ferrite in an annealed condition (Alloy 2205). Some construction features include a taper-lock hub... (read more)Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
Parker Sporlan Division
TYPE E6-HP and E8-HP SERIES SOLENOID VALVES The Sporlan E6-HP and E8-HP Series are compact solenoid valves with pilot operated disc construction for refrigeration and air conditioning. These valves may be mounted horizontally, on their side or in a vertical line. They are suitable for suction line service because very low pressure differential, 1 psi, is required for full operation. The Type E6-HP and E8-HP series solenoid valves feature extended solder type connections as standard. One important benefit to the user is that all valves... (read more) -
Bodine Electric Company
1/4 HP Brushless DC Gearmotor with Control Bodine Electric's type 34B/SR-WX gearmotor combines a 1/4 HP brushless DC motor with a helical type parallel shaft gearbox and a built-in speed control powered from a 24 volt power supply. This product is UL certified for use in Class 1 Division 2 hazardous locations. (read more)Browse Gearmotors Datasheets for Bodine Electric Company -
Nicomatic North America
High-Density Power with CMM 340 & EMM HP SWaP & Power: How to Maximize High Density with our connectors CMM 340 and EMM HP. One of the major and ongoing challenges for embedded electronic system designers is managing both signal transmission and power distribution in increasingly confined environments. To meet these extreme SWaP (Size, Weight, and Power) requirements without compromising reliability, Nicomatic offers high-performance mixed interconnect solutions. Today, we are highlighting two key architectures designed to address... (read more)Browse Electrical Connectors Datasheets for Nicomatic North America -
Fuji Electric Corp. of America
EXV1000-7W 10 HP explosion proof blower Fuji Electric Launches New Explosion Proof Blower. Fuji Electric launches our new model, the EXV1000-7W 10 HP explosion proof blower. The model is a Direct Drive single stage blower with a motor defined as Explosion proof: T4(T3C): Class 1, Div.1, Group C, D, with UL certificate, and equipped with a motor suitable for Explosion proof requirements. It provides the same high quality, reliability and durability as Fuji Electric 's standard products, is similar in design to our standard 10 HP... (read more)Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
Bodine Electric Company
1/3 HP Brush DC Right Angle Hollow Shaft Gearmotor Bodine Electric's type 33A-25H and 33A-30H gearmotors combine a high performance 1/3 HP permanent magnet brush type DC motor with a high efficiency hypoid type right angle hollow shaft gearbox in one versatile product. (read more)Browse Gearmotors Datasheets for Bodine Electric Company -
Oriental Motor USA
750 W (1 HP) Brushless Motors for VFD Applications Torrance, CA - July 2, 2025 - Oriental Motor USA is pleased to announce the launch of its new 750 W (1 HP) Brushless Motors and Gear Motors, optimized for use with inverters and variable frequency drives (VFDs). Engineered to meet the growing demand for high-efficiency motion control solutions, these compact brushless motors deliver IE5-class efficiency, offering a significantly more efficient, smaller, and lighter alternative to traditional IE3 three-phase AC induction motors. These motors... (read more) -
Rosenberg USA
Super-Quiet 280-mm HP Backward-Curved EC Fan Rosenberg 's latest innovation in HVAC, ventilation and air filtration fans is being kept super quiet. The new company 's new 280-mm backward-curved EC fan can generate 1,000 CFM of air movement and 1.9 " of pressure with only 76 dB(A) of noise. (Sound Power/Sound Pressure is only 69 dB(A) at 3 feet. Available as a module (part number N43-28003) or as a motorized impeller (part number N42-28002), the fan features Rosenberg 's new 120-V, single-phase 400-watt EC motor coupled with a very highly... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
BlockMaster Electronics, Inc.
We Speak HVAC! Our HP-AT101 Series, HP-ATA Series, and any other blocks are perfect for HVAC applications. (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc.
-
Sensors and Signal Conditioning 2nd Edition
Example 9.3 The HP 5082 - 4204 p-i-n photodiode has a sensitivity of 0.5 μΑ/μ\ν at 770 nm, a leakage resistance of 100 GQ, and a capacitance of 6.5 pF (when unbiased).
-
Measurement ofin vitro ciliary beat frequency: A television-video modification of the transmitted light technique
A I mm hole at the end of the probe transmitted fluctuations in light intensity on the screen, produced by beating cilia, to a low-noise PIN photodiode ( HP 5082 - 4204 ) used as the current source for a current-to-voltage convertor.
-
Measuring method for optical fibre sensors
Such a system can be realised with a simple amplifier and a "diode (for example HP 5082 - 4204 ) with a load resistance R I= lo4R.
-
OSA | The Efficient Use of Photomultiplier Tubes for Recording Spectra
…information on luminous sensitivity and NEP: (i) EMI Photomultiplier Catalog, 20M/6-67/issue 1; (ii) ITT Industrial Laboratories, Application Note E2, 3rd ed. 5/12/64; (iii) Data sheet RCA Photomultiplier Tube 7102; (iv) Data sheet Hewlett-Packard p-i-n Photodiode HP 5082 - 4204 .
-
Integrated Transducer Modules, Connectors and Cable for Industrial Fiber Optic Data Links
B. ReceiverModule The receiver input sensitivity is determined primarily by the fiber input coupling, the H.P. 5082 - 4204 PIN detector conver- sion efficiency and the integrated receiver preamplifier circuit sensitivity andbandwidth6. .... Measurements were made with a H.P. 3760A Data Generator and HP 3761A Error Detector.
-
http://www.loadparts.com/catalog_H.htm
…Loadparts Search Engine Results
- http://www.loadparts.com/catalog_E.htm
…Loadparts Search Engine Results- http://www.loadparts.com/catalog_P.htm
…"http://www.loadparts.com/Catalog/P/367.htm" title="HP P7749-62000 - Loadparts Search Engine Results"> HP P7749-62000 - Loadparts … Loadparts Search Engine Results- EMPLACEMENT SCALE THERMAL EVALUATIONS OF LARGE AND SMALL WP DESIGNS (SCPB: N/A)
3262 USED F0R NODES 4022 4202 4023 4203 3987 4198 4024 4204 4021 4201 Jan 25 15 … F0R NQDES NQDE 5085 USED F0R NODES NODE 5084 USED F0R NODES NODE 5082 USED F0R NODES … XXVII - Page 97 ***** ANSYS - ENGINEERIKG ANALYSIS SYSTEM REVISIQN 5.0/ ***** TR9 ENVIROyMENT VERSION= HP #000/7#X 15:49…- Chemically operated Mikro‐ and nanomotors
A) More individual and collective transport of PS particles. .... to Gracias, R. E. Carazo-Sal AS, S. P. Jackson, Schmidt, Nano Lett. 2014, 14, 4197 - 4204 . .... 13521; c) J. Orozco, B. law-doh-Sµnchez, G. Wagner Langmuir 2014, 30, 5082 - 5087, W. Gao… - http://www.loadparts.com/catalog_E.htm
Product Announcements
Indicates content that may require registration and/or purchase.