Products/Services for HVAC Duct Fan Design Software

  • HVAC Fans and Blowers-Image
    HVAC Fans and Blowers - (343 companies)
    ...or above the ceiling (plenum fan), or used as part of a ducted system (duct fan). The fan spins or the blower turns by means of an electric motor, thus creating unidirectional air flow. Often, the air is pre-heated or cooled. Types of HVAC fans...
  • Electronic Cooling Fans-Image
    Electronic Cooling Fans - (618 companies)
    ...applications as well as in heating, ventilation, and air conditioning (HVAC) systems. Specifications. Important performance specifications for electronic cooling fans include maximum airflow, maximum static pressure, and maximum sound level. Important...
  • Fans and Blowers (industrial)-Image
    Fans and Blowers (industrial) - (1542 companies)
    ...the location in which they are to be placed or mounted. These include duct fans and blowers, roof and ceiling ventilators, wall and panel mount fans, pressure and volume blowers, freestanding fans, and plenum fans. Duct fans and blowers are designed...
  • Air Conditioners-Image
    Air Conditioners - (657 companies)
    ...and mini-split unit air conditioners are used in spaces that lack ductwork for HVAC systems. With split-unit systems, different rooms can have separate controls. The compressor is outside the space, reducing ambient noise. Enclosure units are designed...
  • Heat Exchangers-Image
    Heat Exchangers - (1426 companies)
    ...cooled heat exchangers (ACHEs), also called "fin-fans", are designed to use air to directly reject heat from an immiscible fluid stream. They typically consist of fans which push air over the surface of tube bundles or plates which contain the process...
  •  
    Duct Heaters - (99 companies)
    The depth of the duct required for heater installation. Image Credit: Tempco. Features. Features common to duct heaters include explosion proof, hazardous location and UL approved. Explosion-proof heaters are designed to withstand explosions...
  •  
    HVAC Ductwork - (524 companies)
    ...for heating, ventilation, and air conditioning. HVAC systems regulate the temperature inside a building, with the use of heating and cooling systems, wall and ceiling ducting, and other HVAC technologies. There are several types of HVAC ductwork...
  •  
    HVAC Controllers - (431 companies)
    ...are commonly available. Some HVAC controls include a programmable logic controller (PLC). Others feature human machine interface (HMI) software or provide supervisory data acquisition and control (SCADA) functionality. An HVAC controller may also provide...
  •  
    Motor Speed Controllers - (213 companies)
    ...the power and the power generated from the rotating motor is sent back to the supply. The generated power can be used to recharge a battery that supplies the power to the system. Brake output is a switch or relay designed to activate or control...
  •  
    HVAC Chillers - (207 companies)
    Heating, ventilation and air conditioning (HVAC) chillers are refrigeration systems that provide cooling for industrial and commercial applications. They use water, oils or other fluids as refrigerants. HVAC chillers include a compressor, condenser...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-E1100.pdf
    … Positioning 113 Operation 108 Switching Circuits 112 Transfer Circuits 112 Series Fan ATU 408 Setpoint 7 … … Signal Amplifier 63 Single- Duct VAV ATU 404 Single … … Buoyancy 175 Expansion 176 HVAC 177 Stack effect 175 … … Snap Acting Relay 78 Software Application 133, 137 … System Objectives 368 Steam Coil Low Temperature Protection 376 Performance Modulating 374 System Design Considerations 375 Steam …
  • :: New Materials Zone ::
    A new set of features in this version specifically address the needs of HVAC engineers using CFD to build and test virtual prototypes of their designs for fans , pumps, compressors, indoor air quality, duct and environmental flows, heat exchangers, appliances, and many … FLUENT 6.0 is a major update of the world's most commonly used CFD software .
  • Energy Savings Potential of Flexible and Adaptive HVAC Distribution Systems for Office Buildings
    chilled water and hot water generators air handlers piping and valves ducting and dampers diffusers fan -coil or heat pump units mixing … … building automation systems 2-D Engineering design with broad performance specifications … … Fighting control hardware and software , no single point of … … of building use today, it is critical for a new generation of integrated HVAC systems to be …
  • Handbook of Air Conditioning and Refrigeration, 2/e > PREFACE TO SECOND EDITION
    Current CADD for HVAC &R can be divided into two categories: engineering design , including calculations, and graphical model drafting. Computer-aided drafting includes software to develop duct and pipework layouts and to produce details of refrigeration plant, heating plant, and fan room with accessories.