Products/Services for Halar Coating Service

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • http://wiredspace.wits.ac.za/bitstream/handle/10539/6932/MSc%20Report%20Nomsa%20Yumba.pdf?sequence=1
    Fluoropolymers can also be used as coatings e.g. teflon/ halar coatings and are adequately resistant to HF and other chemicals. Graphite can also be used for HF service up to 80%, at least to atmospheric boiling point …
  • Applied Plastics Teflon Powder Coatings Add Chemical- And Corrosion-Resistance
    Applied Plastics' Teflon® powder coatings are tailored to customer requirements and include standard formulations such as Teflon® PTFE, FEP, PFA, Tefzel® ETFE, Teflon® S, Halar ®, ECTFE, Kynar®, and Xylan®, along with custom formulations if needed. … for single parts to high-quantity production runs, Applied Plastics' Teflon® powder coating service includes the proper …
  • New Compressor Seals From GE Meet Demands Of LNG Applications
    The seal is based on abradable technology developed by GE Oil & Gas and GE Global Research and featuring Halar ECTFE coating , a Teflon-based material that is applied on stator parts using thermal spray techniques. … components used in particularly aggressive environments," said Jeff Nagel, Vice President Global Services of GE Oil …
  • Application Work Sheet
    You can choose from our standard pump bodies, our corrosion-proof polyethylene bodies or Halar ® coated metal bodies. Special service designs are standard with seepex.
  • MIX AND MATCH resistant materials or linings? | Archive | Process Engineering
    Equipment supplier Alchem has joined forces with coatings specialist Edlon to introduce a service to refurbish old centrifuges, allowing a ‘cost-effective alternative’ to buying new equipment, Alchem claims. This is then coated with SC-2001 Halar fluoropolymer, which is tough, impervious and resistant to most …
  • Metering out a dose of technology | Archive | Process Engineering
    … problem, although this design of leak-free pumphead will continue to provide continuous service even in the … The replacement metering pump has a hydraulically actuated, double diaphragm pumphead with Halar coating and ptfe valves.
  • Low cost materials of construction for biological processes: Proceedings
    •Shop appliedhigh tcmpm'atm_,TEFLON_, KYNARo, TEFZEI_ HALAR _, Bisonitc, Phsitc, andHeresitc coatings . Our field technicians normallyrespondwithin 24 hours to a repair or service calL .
  • Bulletin
    … proud that all the paint on the engine and tender are classic transport coatings that have been … … and regarded as the most reliable of express passenger steam locomotives then in service , just 49 Class … … Applications Sizes from 1 /4/ ” to 11 /2” in PP, CPVC, PVDF, Halar & 316 SS .
  • AIAA Journal > Nonelectrical Tube Explosive Transfer System
    = thermal time constant of 1-mm i.d. HALAR tube, l s … d. and 3 mm o.d. with a thin layer of explosive material coating depositedon its innerwallduringthe … These failures impacted all ight terminationsystems using thisdesign,includingthe Multi- Service Launch Program and Taurus Vehicle Program.
  • Handbook of Chlor-Alkali Technology
    Alternatively, the titanium surfaces can be coated with Ru02. … that are available include ABS pipe P-72, supplied by Prince Rubber, and Halar wrapped with FRP. … cracking at temperatures above 90°C and Halar-FRP laminate is reported to crack in chlorine gas service .


Service Announcements
Able Electropolishing Company, Inc.
Able Electropolishing Company, Inc.
Able Electropolishing Company, Inc.
Able Electropolishing Company, Inc.