-
Supplier: Analytical Industries Inc.
Description: to 60 months Simple, intuitive HMI for operation Easy to integrate with loop powered or line powered analyzer with alarm set points and signal retransmission Overview The GPR-2800 series of process analyzers allow measurements from 0 to 1% up to 0 to 25% Oxygen in hazardous
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Hazardous Environments
- Gas Types: Oxygen (O2)
-
Supplier: Analytical Industries Inc.
Description: Key features Hazardous area rated for key global markets; including ATEX, IECEx, cMETus, UKEx Four measurement ranges from 0 to 10ppm to 0 to 1% O2 Easy to integrate with loop powered or line powered analyzer with alarm set points and signal retransmission Measure O2 in inert,
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Hazardous Environments
- Gas Types: Oxygen (O2)
-
Supplier: Process Sensing Technologies USA
Description: The OxyTx Oxygen Analyzer and Transmitter is a low-cost compact and rugged device for measurement of % Oxygen concentration in Hazardous area applications. The OxyTx has a surface or wall mounted control unit and a remote sensor with inter-connecting lead. Typical applications
- Instrument Type: Analyzer
- Features: Self Calibration
-
-
Supplier: Process Sensing Technologies USA
Description: The GPR-2800 series of process oxygen analyzers allows measurements of 0-1 up to 0-25% O2 in hazardous areas. Combined with our modular sample system, this O2 analyzer will suit most applications for process customers around the world. Analytical Industries' proprietary
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume
- Instrument Type: Analyzer
- Display: Digital
-
Supplier: Analytical Industries Inc.
Description: Key features Wide variety of measurement ranges from 0...1 % to 0...25 % Sensor options for measurement in helium, carbon dioxide or hydrogen gases Hazardous area-rated for key global markets Gas temperature compensation Loop-powered configurations available Overview GPR-x500
- Instrument Type: Analyzer
- Features: Hazardous Environments
- Gas Types: Oxygen (O2)
-
Supplier: Process Sensing Technologies USA
Description: Transportable hydrocarbon dew-point analyzer system for field-measurements in natural gas. Suitable for IEC Zone 1 or 2 hazardous area, NEC Class I, Division 1 Groups B, C, D. A complete transportable natural gas dew-point analysis system for field spot-check measurements.
- Instrument Type: Analyzer
- Mounting Type: Portable
- Application: Process Gas
- Features: Self Calibration
-
Supplier: C.I. Analytics, Inc.
Description: Process Analyzer The 8510 come CSA certified for added peace of mind. It is intrinsically safe for hazardous Atmospheres ( Class 1, Div 2, Group B, T6 area rating). Comes with a 4-20mA isolated output and can reach as low as 1 ppb detections levels (application specific. The
- Features: Other
-
Supplier: Emerson Automation Solutions – Rosemount
Description: area applications, or TUEV, MCERTS, and QAL 1 for CEMS applications. MLT 1 Multi-Component Gas Analyzer The MLT 1 multi-component gas analyzer can measure up to five gas components as a stand-alone analyzer, a system control analyzer with front panel display and
- Number of Channels: 5
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 41 to 104 F
- Operating Humidity: 0 to 90 %
-
Supplier: Environment One Corporation
Description: Environment One's standard Generator Gas Analyzer (GGA) can also be supplied in a portable configuration. The PGA incorporates the same hydrogen gas sensor/analyzer and system electronics found in our other hydrogen gas purity systems. The PGA is specifically intended for use in
- Number of Channels: 1
- Operating Temperature: 32 to 125 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Leakage
-
Supplier: Process Sensing Technologies USA
Description: The XTP601 Oxygen Analyzer for safe or hazardous areas is a robust, linear and stable device that is used for measurements in gases such as biogas, methane, hydrogen, nitrogen or carbon dioxide. The analyzer meets the requirements of IEC61508 SIL2. A robust, linear and
- Operating Temperature: 41 to 131 F
- Measurement Type: %Volume
- Instrument Type: Analyzer
- Features: Self Calibration
-
Supplier: Siemens Analytical Products
Description: measurement of low-boiling components and for use in hazardous areas. Benefits High selectivity with double-layer detector and optical coupler: Reliable measurements even in complex gas mixtures Low detection limits: Measurements with low concentrations Corrosion-resistant materials in
- Number of Channels: 2
- Operating Temperature: -22 to 158 F
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
-
Supplier: Emerson Automation Solutions – Rosemount
Description: temperature using a heater that is powered via the analyzer’s electronics. Many operators of combustion processes have applications that involve hazardous gases in the process itself or in the ambient gases in the area where the analyzer’s electronics are installed. These
- Operating Temperature: -40 to 300.2 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Analytical Industries Inc.
Description: long sensor life and analyzer design Hazardous area rated for key global markets; including ATEX and IECEx Overview Our explosion-proof oxygen analyzers are designed specifically for the measurement of O2 in petrochemical and refinery processes for your peace of mind.
- Instrument Type: Analyzer
- Features: Hazardous Environments
- Gas Types: Oxygen (O2)
-
Supplier: ABB Measurement & Analytics
Description: certificates for hazardous areas, the LS25 is the optimal solution for your in-situ measurement.
- Instrument Type: Analyzer
- Application: Continuous Emissions Monitoring
- Display: Digital
- Mounting Type: Fixed
-
Supplier: ABB Measurement & Analytics
Description: with new microwing technology – Oxygen Analyzers − Trace Oxygen Analyzer – Thermal Conductivity Analyzers – FID Analyzers Multiple analyzer systems – up to four analyzer modules – with up to six sample components Extensive automatic calibration – with air or
- Operating Temperature: 59 to 95 F
- Operating Humidity: 25 to 50 %
- Response Time: 4 seconds
- Electrical Outputs: Analog Voltage
-
Supplier: BARTEC
Description: accurate and stable trace moisture measurement in gases and liquids, even under demanding process conditions such as high pressure or hazardous areas. Using an optical fibre-based sensor technology, the analyzer delivers highly reliable detection of trace moisture at very low
-
Supplier: Siemens Process Instrumentation
Description: environment. With its additional monitoring unit, the CALOMAT 6 with field housing is suitable for installation in hazardous areas 1 or 2. In general, its applications cover all areas, from measurement of gas purity to use in processes for managing production processes and
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Application: Continuous Emissions Monitoring, Process Gas
- Display: Digital
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 350 Series Portable Flue Gas Analyzer has been designed for accuracy, reliability, ease of use and ease of service. It uses customer replaceable sensors which respond quickly to the Oxygen (O2) and combustibles present in the flue gas sample. The sensor life expectancy is between 2
- Response Time: 20 seconds
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Hitachi High-Tech America
Description: Specifically designed for RoHS (Restriction of Hazardous Substances) the EA1000AIII analyzers have been trusted for over 15 years to deliver consistent results for businesses who need to conform to this directive. With easy and quick measurement of hazardous substances you can
- Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron), Inorganic Material, Nonferrous (Copper, Aluminum)
- Sample Form: Liquid / Slurry Samples, Solid Samples
- Elements Analyzed: Metal / Metalloid
- Features: Other, Specialty / Other
-
Supplier: Nova Analytical Systems Inc.
Description: in dark areas.A rechargeable 'gel cell' battery provides enough power for approximately 8 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The
- Response Time: 10 seconds
- Operating Temperature: 55 to 120 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Panametrics
Description: certified XMO2pro is contamination resistant, requires minimal maintenance and needs no consumables. Designed for stability and longevity in hazardous area locations, the XMO2pro enables enhanced safety and efficiency performance, as well as reduced implementation and maintenance
- Response Time: 15 seconds
- Operating Temperature: -4 to 131 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Nova Analytical Systems Inc.
Description: in dark areas.A rechargeable 'gel cell' battery provides enough power for approximately 8 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The
- Response Time: 10 seconds
- Operating Temperature: 55 to 120 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Emerson Automation Solutions – Rosemount
Description: hazardous area installations A non-certified system, for use in non-hazardous areas Hazardous area classification North America: Class 1, Division 2, Groups A,B, C, D, T3 Europe: ATEX II 3G EX p IIC T3 Measurement Technique: Mid-infrared optical absorption
- Operating Temperature: -4 to 131 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Nitrogen Oxides (NxOx), Oxygen (O2), Sulfur Dioxide (SO2)
-
Supplier: Emerson Automation Solutions – Rosemount
Description: multiple housing configurations to suit your application's needs. Flameproof Configuration (XEFD) A wall-mountable analyzer featuring painted cast aluminum housing certified for ATEX and CSA-C/US hazardous areas.
- Number of Channels: 5
- Response Time: 30 seconds
- Operating Temperature: -40 to 140 F
- Operating Humidity: 0 to 100 %
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 310 Series Portable Flue Gas CO Analyzer utilizes a reliable, customer-replaceable electrochemical sensor which responds quickly to the CO present in the flue gas sample. Its life expectancy is between 2 and 3 years. The flue gas sample drawn into the analyzer by the sample
- Response Time: 20 seconds
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
-
Supplier: Metrohm USA, Inc.
Description: The 2060 TI Ex Proof Process Analyzer is an intrinsically safe, wet-chemistry analyzer designed for continuous process monitoring in hazardous environments. It is suitable for installation in gas- or dust-classified areas and can be certified to meet Class I, Division 1
- Titration Indication Method: Photometry
-
Supplier: Panametrics
Description: Panametrics’ oxy.IQ contains a built-in microprocessor and is designed to easily fit into any installation site. The oxygen analyzer serves both general purpose and hazardous areas with an intuitive interface for easy programming. Applications An oxygen transmitter for use in:
- Operating Temperature: 32 to 113 F
- Measurement Type: %Volume, Leakage, Trace
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer, Monitor
-
Supplier: Wilcoxon Sensing Technologies
Description: Intrinsically safe hand held vibration meter; MachineryMate800-IS simple to use vibration data collector and handheld vibration analyzer with an external accelerometer; certified for use in Class I Division 1 hazardous areas; includes meter, sensor with magnet, cable assembly,
- Features: Intrinsically Safe
-
Supplier: Xenemetrix Ltd.
Description: RoHS Vision The Fast and Easy Method for Ensuring Compliance with Regulations for Hazardous Substances The Restriction of Hazardous Substances Directive (RoHS) restricts toxic metals in electrical and electronic equipment. Xenemetrix’s new RoHS Vision uses a high resolution detector, a
- Remote Interface: Application Software Included, Computer Interface
- Detector Window: Be Window
- Special Features: Cooled Detector
- User Interface: Digital Front Panel
-
Supplier: ABB Measurement & Analytics
Description: FT-IR Field-mountable Process Analyzer Platform The FTPA2000-HP360 system includes an integrated Ex-certified analyzer cabinet designed for field shelter installation, temperature controlled FT-IR analyzer internal sample system with flow cell(s), full connectivity to DCS via
- Spectral / Wavelength Range: 2,631.5789473684213 to 833.3333333333334 nm
- Resolution: 14,285,714.285714285 nm
- Operating Temperature: 104 F
- Remote Interface: Application Software Included, Serial Interface
-
Supplier: Brooks Instrument
Description: Need reliable, durable flow measurement in high-pressure, high-temperature or hazardous process settings? The MT3750 metal tube variable area flow meter from Brooks Instrument is your hard-working answer. Constructed from high-strength steel, the MT3750 Series VA flow meter features a
- Gas Volumetric Flow Rate: 1.83333333333333 SCFM
- Operating Temperature: -20 to 250 F
- Operating Pressure: 1,500 to 4,000 psi
- Media Temperature: -58 to 400 F
-
Supplier: Malvern Instruments, Inc.
Description: The world's first intrinsically safe on-line particle size analyzer. Solid particulates suspended in gas process stream. Automatic on-line continuous, or at-line manual. Static installation. Real-time particle size analyzer based on laser diffraction 0.1 to 1000µm. Intrinsically safe.
- Particle Size Range: 0.5 to 1,000 µm
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Display & Special Features: Computer Interface / Networkable, Process Line / Continuous, SPC Software / Capability
- Technology: Diffraction / Scattering
-
Supplier: Panametrics
Description: HygroPro XP is the latest addition to the Panametrics portfolio of market leading moisture analyzers and transmitters. The HygroPro XP is designed to meet the demanding moisture measurement needs of hazardous environments, both in liquid and vapor-phase applications. Retaining all the
- Dew Point Range: -166 to 68 F
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current
- Form Factor: Analyzer, Meter / Indicator, Transmitter
-
Supplier: Softing Industrial Automation GmbH
Description: The Diagnostic Monitor is a versatile tool for testing PROFIBUS PA during operation. It is powered by the fieldbus so that no battery or external power source is required. The monitor is also suitable for use in hazardous areas. Universal Application Testing of the bus physics
- Form Factor: Hand Held
- Equipment Type: Network / LAN Analyzer
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
AII process oxygen analyzers are designed for continuous oxygen monitoring in industrial process applications. They provide accurate and stable O? measurement to support process control, safety systems, and operational efficiency (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
Brochure HydroSense 4410-LMP Continuous Non-Contacting for Hazardous Locations The HydroSense 4410-LMP Oil in Water Analyser offers continuous on-line monitoring for ppm concentrations of petroleum oils (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
. The PMA-5674 Process Moisture Analyzer provides accurate and stable trace moisture measurement in gases and liquids, even under demanding process conditions such as high pressure or hazardous areas. Using an optical fibre (read more)
Browse Moisture Meters Datasheets for BARTEC -
benefits include: • IP66 and NEMA 4X package • The moisture transmitter, sample system and Zener barrier (if ATEX Zone 1 or Class I Div. 1 hazardous area option selected) • Features the HygroProII moisture transmitter • Sample system provides isolation, filtration (read more)
Browse Moisture Meters Datasheets for Panametrics -
incinerators– PrevEx Flammability Analyzers Combustible, toxic and oxygen monitoring in production and storage areas - SmartMaxII and Gas Sensors (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
Analyzers Combustible, toxic and oxygen monitoring in production and storage areas - SmartMaxII and Gas Sensors Emissions monitoring for total VOC’s or carbon bed breakthrough in pollution control equipment - Flame Ionization Detectors BTU Monitoring for optimum (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
continuously with a minimum amount of operator input and the Superdew 3 can be sited up to 1,000 metres away from the sensor if required. For hazardous area installations, the sensor can be located in the hazardous area with the Superdew 3 (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
needs. Systems can be configured for multi-gas applications, certified for hazardous areas, or adapted to meet specialized operational constraints. Every solution is designed to help facilities meet EPA expectations with confidence while maintaining seamless integration into existing operations (read more)
Browse Mixing and Blending Controllers Datasheets for Environics, Inc.
More Information Top
-
Portable Gas Analyzer Is Certified As Intrinsically Safe
The 5100 i.s. portable oxygen analyzer provides a replacement for the popular 570A hazardous area analyzer , while the infrared version is the first intrinsically safe infrared analyzer, providing a single % level measurement for CO2, CO or CH4.
-
Expertise and competency in hazardous areas a joint approach between manufacturers and operators
Specific technologies in the hazardous area ( analyzers technology, measurement and control etc.) 3.) .
-
ISA A GUD AUTOMTN BDY KNWLDG - A Guide to the Automation Body of Knowledge
Typical installation issues, for example, include the process sample area’s hazardous rating, as com- pared to the process analyzers hazardous area certification.
-
ISA 60079-25 - Explosive Atmospheres - Part 25: Intrinsically safe electrical systems
3 field ( hazardous area ) 7 analyser with amplifier (intrinsically safe apparatus .
-
Problems and Solutions
SOLUTION: The <%=company%> paramagnetic transducer, as used in the Xendos 1900 hazardous area oxygen analyzer , easily fulfills these requirements providing excellent accuracy with long intervals between calibrations.
-
QP Toolbox
Use the new Model 1100A/H Paramagnetic oxygen analyzer in hazardous areas without special purging.
-
Moisture analyser is hazardous area approved | News | The Engineer
Moisture analyser is hazardous area approved .
-
ABB Zirconia In-Situ Oxygen and Combustion - Continuous Gas Analyzers (Analytical Measurement)
Combustion Gas Oxygen Analyzer for Hazardous Areas .
-
A world forum | Archive | Process Engineering
Also on the stand will be the 2700 combustion analyser, the 2500 range of infrared process gas analysers, the 1900 process oxygen analyser for hazardous areas , and the 4100 gas purity analyser.
-
Zirconia in situ oxygen and combustion - Analytical Measurement | ABB
Combustion gas oxygen analyzer for hazardous areas .
Indicates content that may require registration and/or purchase.